- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 187E10 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | - | 187 | 93.47mm Lx55.50mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 50W | 50W | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 5A | - | 50VA | - | - | 115V | Single | Yes | 10V | - | - | - | - | - | 49.02mm | 57.15mm | - | - | ROHS3 Compliant | - | ||
![]() 160G24 Hammond Manufacturing | 52 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.42lb 190.51g | - | 2000 | 160 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | 900mA | - | PC Pin | UL; CSA | 2000Vrms | 12V | - | 450mA | 900mA | 10VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | Single, Multiple Taps | - | 10 VA | - | - | 42.926mm | 42.93mm | - | - | ROHS3 Compliant | - | ||
![]() 162G12 Hammond Manufacturing | 47 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.7lb 317.51g | - | 2008 | 162 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | 2A | - | PC Pin | - | 2500VDC | - | - | 1A | - | 12VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 166LA12 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1lb 453.59g | - | 2008 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 24W | - | - | Wire Leads | - | 2000Vrms | - | - | 2A | - | 24VA | - | - | 115V | Single | Yes | 12V | - | - | - | - | - | - | 50.80mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 187C10 Hammond Manufacturing | 63 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.68lb 308.44g | - | 2007 | 187 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 12W | 12W | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 1.2A | - | 12VA | - | - | 115V | Single | Yes | 10V | - | - | - | - | - | 41.14mm | 41.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 182T117 Hammond Manufacturing | 2795 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 25lbs 11.3kg | - | 2009 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 1.5kW | 1.5kW | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 6.4A | - | 1500VA | - | - | 117V 234V | Dual | No | Parallel 117V Series 234V | - | - | - | - | 180mm | 88.9mm | 88.90mm | - | - | ROHS3 Compliant | - | ||
![]() 369EX Hammond Manufacturing | 25 | - | - | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.4lbs 1.1kg | - | 2000 | 300 | 63.50mm Lx69.85mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | 45W | 45W | - | - | Wire Leads | - | 2000Vrms | - | - | 2.5A | - | 45VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 380V 6.3V | Dual | - | - | - | - | 77.7mm | 77.72mm | - | - | ROHS3 Compliant | - | ||
![]() 186B120 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 0.43lb 195.04g | - | 2008 | 186 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 6W | 6W | 50mA | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 50mA | - | 6VA | - | - | 115V 230V | Dual | Yes | 120V | Single | - | - | - | - | 34.79mm | 34.80mm | - | - | ROHS3 Compliant | - | ||
![]() 229E40 Hammond Manufacturing | 38 |
| Datasheet | - | Through Hole | Through Hole | - | 0.22lb 99.79g | - | - | 229 | 39.62mm Lx47.75mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 2W | 2W | - | - | PC Pin | UL; CSA | 1750Vrms | - | - | 28mA | - | 2VA | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | 1 | - | - | - | 16.51mm | - | - | - | ROHS3 Compliant | - | ||
![]() 261C6 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1lb 453.59g | - | 2000 | 261 | 82.55mm Lx41.91mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.35 | 17.5W | 17.5W | 45mA | - | Wire Leads | - | - | - | - | 1A | - | 17.5VA | - | - | 115V | Single | Yes | 250V 6.3V | Dual | - | 17.5 VA | - | - | 50.8mm | 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() 166L10 Hammond Manufacturing | 52 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.2lbs 544.3g | Bulk | 2000 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | 2A | 60Hz | Wire Leads | UL; CSA | 2000Vrms | 10V | - | 2A | 2A | 20VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | - | 42.9mm | 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() 167M60 Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 5.9lbs 2.7kg | - | 2016 | 167 | 79.50mm Lx95.25mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 180W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 3A | - | 180VA | - | - | 115V | Single | Yes | 60V | - | 1 | - | - | - | 96.8mm | 96.77mm | - | - | ROHS3 Compliant | - | ||
![]() 166K35 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2lbs 907.2g | - | 2008 | 166 | 93.72mm Lx54.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 52.5W | 52.5W | 1.5A | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 1.5A | 1.5A | 52.5VA | 115V | - | - | Single | Yes | 35V | - | 1 | - | - | - | 58.7mm | 58.67mm | - | - | ROHS3 Compliant | - | ||
![]() 166K25 Hammond Manufacturing | 35 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.5lbs 680.4g | Bulk | 2000 | 166 | 93.73mm Lx47.75mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 37.5W | 37.5W | 1.5A | 60Hz | Wire Leads | UL; CSA | 2000Vrms | 25V | - | 1.5A | 1.5A | 37.5VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | - | 58.7mm | 58.67mm | - | - | ROHS3 Compliant | - | ||
![]() 229D30 Hammond Manufacturing | 54 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 1.3lbs 589.7g | - | 2000 | 229 | 63.50mm Lx79.25mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 48W | 48W | 1.6A | - | PC Pin | cULus | 1750Vrms | - | - | 1.6A | - | 48VA | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | 1 | - | - | - | 35.052mm | 35.05mm | - | - | ROHS3 Compliant | - | ||
![]() 161GA10 Hammond Manufacturing | 44 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.33lb 149.69g | - | 2000 | 161 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | 130°C | 0°C | - | - | 4.4W | 10W | - | - | PC Pin | - | 2000Vrms | - | - | 440mA | - | 10VA | - | - | 115V | Single | No | Parallel 5V Series 10V | Single, Multiple Taps | - | - | - | - | 36.83mm | 36.83mm | 42.93mm | 31.75mm | ROHS3 Compliant | - | ||
![]() 1182H18 Hammond Manufacturing | 42 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 1.1lbs 499g | - | 2014 | 1182 | 76.20mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 30W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 30VA | - | 76.2 mm | 117V | Dual | No | Parallel 18V Series 36V | - | - | - | 830mA | - | 31.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1182F30 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 4.7lbs 2.1kg | - | 2014 | 1182 | 114.30mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 225W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 225VA | - | 114.3 mm | 117V | Dual | No | Parallel 30V Series 60V | - | - | - | 3.75A | - | 47.752mm | 47.75mm | - | - | ROHS3 Compliant | - | ||
![]() 161G40 Hammond Manufacturing | 61 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.58lb 263.08g | - | 2000 | 161 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 250mA | - | 10VA | - | - | 115V | Single | No | Parallel 20V Series 40V | Single, Multiple Taps | - | 10 VA | - | - | 42.926mm | 42.93mm | - | - | ROHS3 Compliant | - | ||
![]() 167M18 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount, Flanges | Chassis Mount | 5 | 2.4lbs 1.1kg | - | 2016 | 167 | 63.50mm Lx69.85mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 54W | 54W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 3A | - | 54VA | - | - | 115V | Single | Yes | 18V | - | 1 | - | - | - | 77.7mm | 77.72mm | - | - | ROHS3 Compliant | - |