- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 372XP Hammond Manufacturing | 2193 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.7lbs 1.2kg | 2009 | 300 | 84.07mm Lx71.37mm W | yes | Active | - | Wire Leads | - | Laminated Core | - | - | - | - | - | 75W | - | - | Wire Leads | - | 2000Vrms | - | - | 2A | - | 75VA | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 620V 6.3V 5V | Triple | - | - | - | - | - | 86.89mm | - | ROHS3 Compliant | - | ||
![]() 262F6 Hammond Manufacturing | 42 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2016 | 262 | 93.73mm Lx46.99mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.35 | 26W | 26W | - | - | Wire Leads | - | - | - | - | 1.5A | - | 26VA | - | 115V | Single | No | 120V 6.3V | Dual | - | 26 VA | - | - | 58.7mm | 58.67mm | - | ROHS3 Compliant | - | ||
![]() 370EXP Hammond Manufacturing | 2617 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 5lbs 2.3kg | 2009 | 300 | 95.25mm Lx79.50mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 119W | - | - | Wire Leads | - | 2000Vrms | - | - | 3A | - | 119VA | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 550V 6.3V 5V | Triple | - | - | - | - | - | 96.77mm | - | ROHS3 Compliant | - | ||
![]() 370MX Hammond Manufacturing | 2733 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | 2009 | 300 | 129.44mm Lx111.13mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 403W | - | - | Wire Leads | - | 2000Vrms | - | - | 6A | - | 403VA | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 550V 6.3V 5V | Four | - | - | - | - | - | 134.62mm | - | ROHS3 Compliant | - | ||
![]() 369JXP Hammond Manufacturing | 2625 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.5lbs 1.1kg | 2009 | 300 | 69.85mm Lx63.50mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 50W | - | - | Wire Leads | - | 2000Vrms | - | - | 2.5A | - | 50VA | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 500V 6.3V | Triple | - | - | - | - | - | 78.74mm | - | ROHS3 Compliant | - | ||
![]() 186E20 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.8lbs 816.5g | - | 186 | 93.47mm Lx45.97mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 56W | 56W | - | 2.8A | Solder, Quick Connect | - | 2000Vrms | - | 6.35mm | 2.8A | - | 56VA | - | 115V 230V | Dual | Yes | 20V | Single | - | - | - | - | 49.02mm | 57.15mm | - | ROHS3 Compliant | - | ||
![]() 266JB6 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 0.7lb 317.51g | 2008 | 266 | 71.63mm Lx42.93mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 7.6W | 7.6W | - | 2.4A | Wire Leads | CSA, UL | 2000Vrms | - | - | 1.2A | - | 7.6VA | - | 117V 234V | Dual | No | Parallel 3.15V Series 6.3V | - | - | - | - | - | 42.9mm | 42.93mm | - | ROHS3 Compliant | - | ||
![]() 186B16 Hammond Manufacturing | 63 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.45lb 204.12g | 2008 | 186 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 6.4W | 6.4W | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 400mA | - | 6.4VA | - | 115V 230V | Dual | Yes | 16V | Single | - | - | - | - | 34.79mm | 34.80mm | - | ROHS3 Compliant | - | ||
![]() 229E230 Hammond Manufacturing | 38 |
| Datasheet | - | Through Hole | Through Hole | 0.21lb 95.25g | - | 229 | 39.62mm Lx47.75mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 2W | 2W | - | - | PC Pin | UL; CSA | 1750Vrms | - | - | 85mA | - | 2VA | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | 1 | - | - | - | 16.51mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 164E48 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | 164 | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 2.4W | 2.4W | - | - | PC Pin | - | 2500Vrms | - | - | 50mA | - | 2.4VA | - | 115V | Single | No | Parallel 24V Series 48V | Dual | - | - | - | - | - | 30.18mm | - | ROHS3 Compliant | - | ||
![]() 161D10 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.12lb 54.43g | 2000 | 161 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 90mA | - | 1VA | - | 115V | Single | No | Parallel 5V Series 10V | Single, Multiple Taps | - | 1 VA | - | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | - | ||
![]() 266P18 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 3.9lbs 1.8kg | 2008 | 266 | 71.37mm Lx77.72mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 90W | 90W | - | 10A | Wire Leads | CSA, UL | 2000Vrms | - | - | 5A | - | 90VA | - | 117V 234V | Dual | No | Parallel 9V Series 18V | - | - | - | - | - | 86.6mm | 86.61mm | - | ROHS3 Compliant | - | ||
![]() 291AEX Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 3lbs 1.4kg | 2012 | 291 | 63.50mm Lx71.55mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | 81mA | Wire Leads | - | - | - | - | 2A | - | - | - | 100V 110V 120V 210V 220V 230V 240V | Dual, Multiple Taps | Yes | 650V 6.3V 5V | Triple | - | - | - | - | 71.5518mm | 77.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() 229E24 Hammond Manufacturing | 44 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.24lb 108.86g | - | 229 | 39.62mm Lx47.75mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 2W | 2W | - | - | PC Pin | cULus | 1750Vrms | - | - | 75mA | - | 2VA | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | 1 | - | - | - | 16.51mm | - | - | ROHS3 Compliant | - | ||
![]() 167N70 Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 8.4lbs 3.8kg | 2012 | 167 | 95.25mm Lx114.30mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 280W | 280W | - | 4A | Wire Leads | UL; CSA | 2000Vrms | - | - | 4A | - | 280VA | - | 115V | Single | Yes | 70V | - | 1 | - | - | - | 115.824mm | 115.82mm | - | ROHS3 Compliant | - | ||
![]() 182J110 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.9lbs 1.3kg | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 120W | - | - | Wire Leads | - | 4000Vrms | - | - | 1.09A | - | 120VA | - | 117V 234V | Dual | No | Parallel 110V Series 220V | - | - | - | - | 99.5mm | 42.7mm | 42.67mm | - | ROHS3 Compliant | - | ||
![]() 166G30 Hammond Manufacturing | 9 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.9lb 408.23g | 2000 | 166 | 82.55mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 15W | 15W | - | 500mA | Wire Leads | UL; CSA | 2000Vrms | 30V | - | 500mA | 500mA | 15VA | 115V | - | Single | Yes | - | - | 1 | - | - | - | 50.8mm | 50.80mm | - | ROHS3 Compliant | - | ||
![]() 164H56 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 2000 | 164 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | - | - | PC Pin | - | 2500Vrms | - | - | 350mA | - | 20VA | - | 115V | Single | No | Parallel 28V Series 56V | Dual | - | - | - | - | - | 36.52mm | - | ROHS3 Compliant | - | ||
![]() 164D10 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 2008 | 164 | 34.93mm Lx28.56mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 1.1W | 1.1W | - | 220mA | PC Pin | - | 2500Vrms | - | - | 110mA | - | 1.1VA | 115V | - | Single | No | Parallel 5V Series 10V | Dual | - | - | - | - | - | 33.32mm | - | ROHS3 Compliant | - | ||
![]() 182S24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 8.5lbs 3.9kg | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 500W | 500W | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | 24V | - | 10.42A | 20.84A | 500VA | - | 117V 234V | Dual | No | Parallel 24V Series 48V | - | - | - | 20.84A | 140mm | 56.1mm | 56.13mm | No SVHC | ROHS3 Compliant | - |