- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 187B16 Hammond Manufacturing | 42 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.45lb 204.12g | - | 2007 | 187 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 6.4W | 6.4W | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 400mA | - | 6.4VA | - | - | 115V | Single | Yes | 16V | - | - | - | - | - | 34.79mm | 34.80mm | - | ROHS3 Compliant | - | ||
![]() BC2F Hammond Manufacturing | 48 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.98lb 444.52g | - | 2000 | BC | 59.18mm Lx56.39mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | 105°C | 0°C | - | 8504.31.40.35 | 12W | 12W | - | - | Wire Leads, Quick Connect | CSA | - | - | - | 750mA | - | 12VA | - | - | 120V | Single | No | 16V | - | 1 | 12 VA | - | - | 50.3mm | 50.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() 160H28 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.78lb 353.8g | - | 2000 | 160 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | 1.6A | - | PC Pin | UL; CSA | 2000Vrms | 14V | - | 1.6A | 1.6A | 24VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | Single, Multiple Taps | - | 24 VA | - | - | 35.052mm | 35.05mm | - | ROHS3 Compliant | - | ||
![]() 187A10 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.32lb 145.15g | - | 2007 | 187 | 52.32mm Lx36.45mm W | - | Active | 1 (Unlimited) | Solder | EAR99 | Laminated Core | - | - | - | - | - | 2.5W | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 250mA | - | 2.5VA | - | - | 115V | Single | Yes | 10V | - | - | - | - | - | - | 29.97mm | - | ROHS3 Compliant | - | ||
![]() 182Q6 Hammond Manufacturing | 40 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2.2lbs 997.9g | - | 2013 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 80W | 80W | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 6.67A | - | 80VA | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | 93.2mm | 38.6mm | 30.61mm | - | ROHS3 Compliant | - | ||
![]() 266R24 Hammond Manufacturing | 2024 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 8.6lbs 3.9kg | - | 2008 | 266 | 87.38mm Lx90.42mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 192W | 192W | - | - | Wire Leads | - | 2000Vrms | - | - | 8A | - | 192VA | - | - | 117V 234V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | 104.902mm | 104.90mm | - | ROHS3 Compliant | - | ||
![]() 182F18 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.76lb 344.73g | - | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 15W | 15W | - | - | Wire Leads | - | 4000Vrms | 18V | - | 420mA | 840mA | 15VA | - | - | 117V 234V | Dual | No | Parallel 18V Series 36V | - | - | - | 840mA | 126mm | 31.8mm | 31.75mm | No SVHC | ROHS3 Compliant | - | ||
![]() 166J12 Hammond Manufacturing | 47 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 5 | 0.7lb 317.51g | Bulk | 2008 | 166 | 71.37mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12.6W | 12.6W | 1A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 12.6V | - | 1A | 1A | 12.6VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | - | 42.93mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 290AX Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 4lbs 1.8kg | - | 2008 | 290 | 63.50mm Lx71.55mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | 81mA | - | Wire Leads | - | - | - | - | 2A | - | - | - | - | 120V | Single | Yes | 650V 6.3V 5V | Triple | - | - | - | - | 63.5mm | 77.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() 164E36 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.25lb 113.4g | - | - | 164 | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 2.4W | 2.4W | 130mA | - | PC Pin | - | 2500Vrms | - | - | 65mA | - | 2.4VA | 115V | - | - | Single | No | Parallel 18V Series 36V | Dual | - | - | - | - | - | 30.18mm | No SVHC | ROHS3 Compliant | - | ||
![]() 187E24 Hammond Manufacturing | 17 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | - | 187 | 93.47mm Lx55.50mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 57.6W | 57.6W | 2.4A | - | Solder, Quick Connect | - | 2000Vrms | - | - | 2.4A | - | 57.6VA | - | - | 115V | Single | Yes | 24V | - | - | - | - | - | 49.02mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() 167S64 Hammond Manufacturing | 2666 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | 16lbs 7.3kg | - | 2012 | 167 | 95.25mm Lx139.70mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 640W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 10A | - | 640VA | - | - | 115V | Single | Yes | 64V | - | 1 | - | - | - | 115.8mm | 115.82mm | - | ROHS3 Compliant | - | ||
![]() 1182N18 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | 2014 | 1182 | 110.49mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 160W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 160VA | - | 107.95 mm | 117V | Dual | No | Parallel 18V Series 36V | - | - | - | 4.44A | - | 44.45mm | - | - | ROHS3 Compliant | - | ||
![]() 186D36 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.3lbs 589.7g | - | 2007 | 186 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30.6W | 30.6W | 850mA | - | Solder, Quick Connect | - | 2000Vrms | - | 6.35mm | 850mA | - | 30.6VA | - | - | 115V 230V | Dual | Yes | 36V | Single | - | - | - | - | 49.02mm | - | - | ROHS3 Compliant | - | ||
![]() 183G28 Hammond Manufacturing | 17 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.53lb 240.4g | - | 2008 | 183 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 10W | 10W | 720mA | - | PC Pin | - | 4000Vrms | - | - | 360mA | - | 10VA | 115V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | 35.05mm | 34.93mm | No SVHC | ROHS3 Compliant | - | ||
![]() 185C16 Hammond Manufacturing | 51 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.3lbs 589.7g | - | 2000 | 185 | 71.37mm Lx56.39mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 25W | 25W | 3.2A | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 8V | - | 1.6A | - | 25VA | 115V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | 58.7mm | 58.67mm | - | ROHS3 Compliant | - | ||
![]() 185C28 Hammond Manufacturing | 31 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.3lbs 589.7g | - | 2008 | 185 | 71.37mm Lx56.39mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 25W | 25W | 1.86A | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 14V | - | 1.86A | 1.86A | 25VA | 115V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | 58.7mm | 58.67mm | No SVHC | ROHS3 Compliant | - | ||
![]() 186D28 Hammond Manufacturing | 25 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.3lbs 589.7g | - | 2007 | 186 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | 1.07A | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 1.07A | - | 30VA | - | - | 115V 230V | Dual | Yes | 28V | Single | - | - | - | - | 49.02mm | - | - | ROHS3 Compliant | - | ||
![]() 160H20 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.85lb 385.55g | - | 2000 | 160 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | 2.4A | - | PC Pin | UL; CSA | 2000Vrms | 10V | - | 1.2A | 2.4A | 24VA | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | Single, Multiple Taps | - | 24 VA | - | - | 35.052mm | 35.05mm | - | ROHS3 Compliant | - | ||
![]() 183G20 Hammond Manufacturing | 186 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.53lb 240.4g | - | 2008 | 183 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 10W | 10W | 1A | - | PC Pin | - | 4000Vrms | - | - | 1A | - | 10VA | 115V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | 35.05mm | 34.93mm | - | ROHS3 Compliant | - |