- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 187B56 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.45lb 204.12g | - | 2007 | 187 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 6.16W | 6.16W | - | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 110mA | - | 6.16VA | - | - | - | 115V | Single | Yes | 56V | - | - | - | - | 34.79mm | 34.80mm | ROHS3 Compliant | - | ||
![]() BD5F Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.2lbs 544.3g | - | 2000 | BD | 59.18mm Lx59.44mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | 105°C | 0°C | - | 8504.31.40.35 | 20W | 20W | - | - | - | Wire Leads, Quick Connect | CSA | - | - | - | 1.25A | - | 20VA | - | - | - | 240V | Single | No | 16V | - | 1 | 20 VA | - | 50.3mm | 50.29mm | ROHS3 Compliant | - | ||
![]() 373EX Hammond Manufacturing | 3000 | - | - | 4 Weeks | Chassis Mount | Chassis Mount | - | 12lbs 5.4kg | - | 2009 | 300 | 123.09mm Lx111.13mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 311W | - | - | 60Hz | Wire Leads | - | 2000Vrms | - | - | 6A | - | 311VA | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 650V 6.3V 5V | Four | - | - | 345mA | 28.575mm | 134.62mm | ROHS3 Compliant | - | ||
![]() 290EX Hammond Manufacturing | 2071 | - | - | 4 Weeks | Chassis Mount | Chassis Mount | - | 7.7lbs 3.5kg | - | 2008 | 290 | 87.33mm Lx103.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | - | 276mA | - | Wire Leads | - | - | - | - | 3.15A | - | - | - | - | - | 120V | Single | Yes | 660V 6.5V | Dual | - | - | - | 104.775mm | 106.38mm | ROHS3 Compliant | - | ||
![]() 186E24 Hammond Manufacturing | 33 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.7lbs 771.1g | - | - | 186 | 93.47mm Lx45.97mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 57.6W | 57.6W | - | 2.4A | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 2.4A | - | 57.6VA | - | - | - | 115V 230V | Dual | Yes | 24V | Single | - | - | - | 49.02mm | 57.15mm | ROHS3 Compliant | Lead Free | ||
![]() 166G16 Hammond Manufacturing | 53 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 0.7lb 317.51g | - | 2000 | 166 | 71.38mm Lx38.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 8W | 8W | - | 500mA | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 16V | - | 500mA | 500mA | 8VA | - | - | 115V | - | Single | Yes | - | - | 1 | - | - | 42.93mm | - | Non-RoHS Compliant | - | ||
![]() 290KX Hammond Manufacturing | 2175 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | 120 | 7.3lbs 3.3kg | - | 2008 | 290 | 96.01mm Lx102.87mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | - | 2.5A | - | - | - | - | - | 120V 240V | Dual | Yes | 330V 41V 6.57V | Triple | - | - | - | - | 81.86mm | ROHS3 Compliant | - | ||
![]() 375X Hammond Manufacturing | 2568 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 6.4lbs 2.9kg | - | 2009 | 300 | 106.32mm Lx79.38mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 171W | - | - | - | Wire Leads | - | 2000Vrms | - | - | 3A | - | 171VA | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 800V 6.3V 5V | Four | - | - | - | - | 96.52mm | ROHS3 Compliant | - | ||
![]() 290LX Hammond Manufacturing | 2027 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | 120 | 7.3lbs 3.3kg | - | 2008 | 290 | 96.01mm Lx102.87mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | - | - | unknown | 230mA | - | Wire Leads | - | - | - | - | 4A | - | - | - | - | - | 120V 240V | Dual | Yes | 600V 6.3V 5V | Triple | - | - | - | - | 81.86mm | ROHS3 Compliant | - | ||
![]() 370CX Hammond Manufacturing | 38 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.5lbs 1.1kg | - | 2009 | 300 | 76.20mm Lx63.50mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 59W | - | - | - | Wire Leads | - | 2000Vrms | - | - | 2.5A | - | 59VA | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 550V 6.3V 6.3V | Four | - | - | - | - | 77.72mm | ROHS3 Compliant | - | ||
![]() 373DX Hammond Manufacturing | 2156 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 4lbs 1.8kg | - | 2009 | 300 | 87.27mm Lx79.38mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 101W | 101W | - | - | - | Wire Leads | - | 2000Vrms | - | - | 2A | - | 101VA | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 700V 6.3V 5V | Four | - | - | - | 95.25mm | 96.52mm | ROHS3 Compliant | - | ||
![]() 160E56 Hammond Manufacturing | 98 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.19lb 86.18g | - | - | 160 | 35.05mm Lx30.23mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | - | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 20mA | - | 1.2VA | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | Single, Multiple Taps | - | 1.2 VA | - | 30.988mm | 30.99mm | ROHS3 Compliant | - | ||
![]() 739 Hammond Manufacturing | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | 35lbs 15.9kg | 60kHz | - | 700 | 127.00mm Lx193.80mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 1.4kW | - | - | - | Wire Leads | CSA | - | - | - | 400mA | - | 1400VA | 3500V | 115V | - | 115V | Single | Yes | 3500V | - | - | - | - | 165.1mm | 165.10mm | ROHS3 Compliant | - | ||
![]() 291EX Hammond Manufacturing | 2608 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 7.7lbs 3.5kg | - | 2009 | 291 | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | 3.15A | - | - | - | - | - | 120V | Single | Yes | 660V 6.5V | Dual | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 262B12 Hammond Manufacturing | 26 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.6lb 272.16g | - | 2016 | 262 | 71.37mm Lx38.10mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | ADDITIONAL SECONDARY OF 12.6V FOR FILAMENT | 8504.31.40.35 | 7W | 7W | - | - | - | Wire Leads | - | - | - | - | 300mA | - | 7VA | - | - | - | 115V | Single | No | 120V 12.6V | Dual | - | 7 VA | - | 41.4mm | 42.67mm | ROHS3 Compliant | - | ||
![]() 185D230 Hammond Manufacturing | 26 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.8lbs 816.5g | - | 2008 | 185 | 79.25mm Lx56.39mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 43W | 43W | - | - | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | - | - | 190mA | - | 43VA | - | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | - | - | 68.072mm | 68.07mm | ROHS3 Compliant | - | ||
![]() 164G12 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.7lb 317.51g | - | 2000 | 164 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | - | 1A | - | PC Pin | - | 2500Vrms | - | - | 1A | - | 12VA | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Dual | - | - | - | - | 38.10mm | ROHS3 Compliant | - | ||
![]() 166S6 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.5lbs 1.1kg | - | 2000 | 166 | 102.36mm Lx57.15mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 63W | 63W | - | 10A | - | Wire Leads | UL; CSA | 2000Vrms | 6.3V | - | 10A | 10A | 63VA | - | - | 115V | - | Single | Yes | - | - | 1 | - | - | 66.8mm | 66.80mm | ROHS3 Compliant | - | ||
![]() 164J36 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 1.1lbs 499g | - | 2015 | 164 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | - | - | - | PC Pin | - | 2500Vrms | - | - | 1A | - | 36VA | - | - | - | 115V | Single | No | Parallel 18V Series 36V | Dual | - | - | - | - | 39.70mm | ROHS3 Compliant | - | ||
![]() 162G28 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.7lb 317.51g | - | 2000 | 162 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | - | 840mA | - | PC Pin | - | 2500Vrms | 14V | - | 420mA | - | 12VA | - | - | 230V | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | 38.10mm | ROHS3 Compliant | - |