- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Brand | Connections | Country of Origin | Dimensions | ECCN | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inductance (mH) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Package Type | Part Life Cycle Code | Primary Voltage Rating | Primary Winding | Product Status | Risk Rank | RoHS | Rohs Code | Secondary Current Rating | Secondary Voltage Rating | Secondary Winding | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Reach Compliance Code | Frequency | Termination Style | Operating Frequency | Voltage - Isolation | Failure Rate | Note | Inductance | Current - Output (Max) | Power - Max | Product Type | Operating Temperature Range | Shipping Info | Transformer Type | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Fuse | Secondary Winding(s) | Product | Secondary Current | Connection Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWDP13210 Hammond Manufacturing | 2567 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hammond Manufacturing | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 115V | Dual | Yes | - | - | Dual | - | - | - | - | - | - | 63.50mm | - | - | - | ||
![]() PWDP13043 Hammond Manufacturing | 2285 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hammond Manufacturing | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | 50mA | - | - | - | - | - | 120V | Single | Yes | - | - | Single | - | - | - | - | - | - | 77.72mm | - | - | - | ||
![]() 197C10 Hammond Manufacturing | 48 |
| - | Chassis Mount | - | - | - | - | Hammond Manufacturing | Screw Terminals | CA | - | EAR99 | 1 | - | 1 | Hammond | - | + 105 C | Hammond Manufacturing | - 40 C | - | - | Box | - | - | - | - | Active | - | Details | - | - | - | - | 2 lbs | - | - | 197 | 86.36mm L x 68.28mm W | - | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | Solder, Quick Connect | 60 Hz to 10 kHz | 2500Vrms | - | - | 1 | 10A | - | Transformer | - | - | - | - | Single | No | - | - | Single | High Frequency Reactor | - | Screw Terminals | - | Power Transformers | 3.313 in | 84.15mm | 3.4 in | 2.688 in | - | ||
![]() PWDP13183 Hammond Manufacturing | 2550 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hammond Manufacturing | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 117V | Single | Yes | - | - | Triple | - | - | - | - | - | - | 115.06mm | - | - | - | ||
![]() PWDP13182 Hammond Manufacturing | In Stock | - | - | - | - | - | 140 lb (63.5 kg) | - | - | - | - | - | - | - | - | - | - | - | - | Hammond Manufacturing | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50+ lbs that are bolted to a wooden crate to keep them from falling over and being damaged during transit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWDI13036 Hammond Manufacturing | 2555 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hammond Manufacturing | - | - | - | Case | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | Single | Yes | - | - | - | - | - | - | - | - | - | 134.62mm | - | - | - | ||
![]() 265L234 Hammond Manufacturing | 2773 |
| - | - | - | - | - | - | Hammond Manufacturing | - | - | - | EAR99 | 1 | HAMMOND MANUFACTURING CO LTD | - | - | 265L234 | + 130 C | - | 0 C | - | Chassis | - | Box | Active | 115 VAC, 230 VAC | Dual Primary Winding | - | 2.23 | Details | Yes | 1.92 A | 234 VAC CT | Dual Secondary Winding | - | - | Bulk | 165-265 | - | - | - | - | - | EAR99 | - | Low Voltage, Filament High Current | - | - | - | - | - | Transformers | 450 VA | compliant | - | Wire Leads | 50 Hz, 60 Hz | - | - | - | - | - | - | Power Transformers | 0 C to + 130 C | - | POWER TRANSFORMER | - | - | - | - | - | - | Transformer | - | - | - | Power Transformers | 95.25 mm | - | 114.3 mm | 124.96 mm | - | ||
![]() 265K234 Hammond Manufacturing | 2794 |
| - | - | - | - | - | - | Hammond Manufacturing | - | - | - | EAR99 | 1 | HAMMOND MANUFACTURING CO LTD | - | - | 265K234 | + 130 C | - | 0 C | - | Chassis | - | Box | Active | 115 VAC, 230 VAC | Dual Primary Winding | - | 2.24 | Details | Yes | 1.5 A | 234 VAC CT | Dual Secondary Winding | - | - | Bulk | 165-265 | - | - | - | - | - | EAR99 | - | Low Voltage, Filament High Current | - | - | - | - | - | Transformers | 350 VA | compliant | - | Wire Leads | 50 Hz, 60 Hz | - | - | - | - | - | - | Power Transformers | 0 C to + 130 C | - | POWER TRANSFORMER | - | - | - | - | - | - | Transformer | - | - | - | Power Transformers | 95.25 mm | - | 114.3 mm | 106.42 mm | - | ||
![]() 265U10 Hammond Manufacturing | 2462 |
| - | - | - | - | - | - | Hammond Manufacturing | - | - | - | EAR99 | 1 | HAMMOND MANUFACTURING CO LTD | - | - | 265U10 | + 130 C | - | 0 C | - | Chassis | - | Box | Active | 115 VAC, 230 VAC | Dual Primary Winding | - | 2.24 | Details | Yes | 17.5 A | 10 VAC CT | Single Secondary Winding | - | - | - | 165-265 | - | - | - | - | - | EAR99 | - | Low Voltage, Filament High Current | - | - | - | - | - | Transformers | 175 VA | compliant | - | Wire Leads | 50 Hz, 60 Hz | - | - | - | - | - | - | Power Transformers | 0 C to + 130 C | - | POWER TRANSFORMER | - | - | - | - | - | - | Transformer | - | - | - | Power Transformers | 87.32 mm | - | 104.77 mm | 92.07 mm | - | ||
![]() 183E12-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMMOND MANUFACTURING CO LTD | - | - | 183E12-BULK | - | - | - | - | - | - | - | Active | - | - | - | 5.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183H20-BULK Hammond Manufacturing | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166N6-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | * | - | - | Active | - | Wire Leads | - | - | - | - | 130 °C | 0 °C | - | - | - | 25.2 W | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Single | - | 4 A | - | - | - | 42.9 mm | - | 82.6 mm | 41.4 mm | - | ||
![]() 170D-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 162G36-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185E16-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | * | - | - | Active | - | Quick Connect | - | - | - | - | - | - | - | - | - | 80 W | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | Dual | - | 5 A | - | - | - | 76.2 mm | - | 63.5 mm | 60.2 mm | - | ||
![]() 183E28-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 186C16-BULK Hammond Manufacturing | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | RN73R1J | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | 2 | Quick Connect | - | ±25ppm/°C | - | 13.2 kOhms | - | - | Thin Film | 0.1W, 1/10W | - | 12.8 W | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | Single | - | 800 mA | - | Automotive AEC-Q200, Moisture Resistant | - | 41.14 mm | 0.022 (0.55mm) | 71.37 mm | 34.79 mm | AEC-Q200 | ||
![]() 215705 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | 47,8x39,6x38,1mm | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VA | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,8; 0,8 A | - | - | - | - | - | - | - | - | ||
![]() 183F36-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMMOND MANUFACTURING CO LTD | - | - | 183F36-BULK | - | - | - | - | - | - | - | Active | - | - | - | 5.2 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | 155 °C | 0 °C | - | - | - | 5 W | compliant | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | SPLIT BOBBIN POWER TRANSFORMER | - | Dual | - | - | - | Dual | - | 140 mA | - | - | - | 35.05 mm | - | 41.4 mm | 36.58 mm | - | ||
![]() 203459 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | 95,3x99,9x115,8mm | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 198 VA | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,23; 2,5; 3; 6; 2,5 A | - | - | - | - | - | - | - | - |