- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Operating Frequency (Max) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 229A56 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.28lb 127.01g | - | Bulk | 2000 | 229 | 39.62mm Lx47.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 6W | 6W | - | - | PC Pin | - | cULus | 1750Vrms | - | 100mA | - | 6VA | - | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | 1 | - | - | - | 21.59mm | - | - | ROHS3 Compliant | ||
![]() 160J10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.59lb 267.62g | - | - | 2000 | 160 | 49.26mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | - | PC Pin | - | UL; CSA | 2000Vrms | - | 1A | - | 10VA | - | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | Single, Multiple Taps | - | 10 VA | - | - | 42.926mm | 42.93mm | - | ROHS3 Compliant | ||
![]() 182D117 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.76lb 344.73g | - | - | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 15W | 15W | - | - | Wire Leads | - | - | 4000Vrms | 117V | 64mA | 128mA | 15VA | - | - | - | - | 117V 234V | Dual | No | Parallel 117V Series 234V | - | - | - | 128mA | 81.3mm | 31.8mm | 31.75mm | No SVHC | ROHS3 Compliant | ||
![]() 185G28 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 5lbs 2.3kg | - | Bulk | 2000 | 185 | 79.25mm Lx81.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 175W | 175W | 12.5A | - | Solder, Quick Connect | - | CE, TUV, cULus | 4000Vrms | 14V | 6.25A | 12.5A | 175VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | 95.25mm | - | - | ROHS3 Compliant | ||
![]() 182L12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 8 | 1.7lbs 771.1g | - | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 50W | 50W | - | - | Wire Leads | - | CE, CSA, UL | 4000Vrms | 12V | 2.08A | 4.16A | 50VA | - | - | - | - | 117V 234V | Dual | No | Parallel 12V Series 24V | - | - | - | 4.16A | 92.2mm | 43.9mm | 43.94mm | No SVHC | ROHS3 Compliant | ||
![]() 266PA14 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 4lbs 1.8kg | - | - | 2008 | 266 | 71.37mm Lx72.39mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 84W | 84W | - | - | Wire Leads | - | CSA, UL | 2000Vrms | - | 6A | - | 84VA | - | - | - | - | 117V 234V | Dual | No | Parallel 7V Series 14V | - | - | - | - | - | 87.4mm | 87.38mm | - | ROHS3 Compliant | ||
![]() 229B34 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.64lb 290.3g | - | - | 2008 | 229 | 50.80mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 12W | 12W | 680mA | - | PC Pin | - | cULus | 1750Vrms | - | 340mA | - | 12VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | 1 | - | - | - | 27.18mm | - | No SVHC | ROHS3 Compliant | ||
![]() 266F24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.6lb 272.16g | - | - | 2008 | 266 | 71.37mm Lx40.64mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 7.2W | - | - | Wire Leads | - | - | 2000Vrms | - | 300mA | - | 7.2VA | - | - | - | - | 117V 234V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | 42.67mm | - | ROHS3 Compliant | ||
![]() 266M24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2.7lbs 1.2kg | - | - | 2008 | 266 | 102.36mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 72W | 72W | - | - | Wire Leads | - | CSA, UL | 2000Vrms | - | 3A | - | 72VA | - | - | - | - | 117V 234V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | 66.8mm | 66.80mm | - | ROHS3 Compliant | ||
![]() 183E24 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.17lb 77.11g | - | - | - | 183 | 41.28mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 2.5W | 2.5W | 200mA | - | PC Pin | - | - | 4000Vrms | - | 100mA | - | 2.5VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | 28.7mm | 28.58mm | - | ROHS3 Compliant | ||
![]() 161G20 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.7lb 317.51g | - | - | 2000 | 161 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | 1A | - | PC Pin | - | UL; CSA | 2000Vrms | 10V | 1A | 1A | 10VA | - | - | - | - | 115V | Single | No | Parallel 10V Series 20V | Single, Multiple Taps | - | - | - | - | 42.926mm | 42.93mm | - | ROHS3 Compliant | ||
![]() 164J20 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | 1.1lbs 499g | - | - | 2008 | 164 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | 1.8A | - | PC Pin | 1 | - | 2500Vrms | 20V | 1.8A | 1.8A | 36VA | - | - | - | - | 115V | Single | No | Parallel 10V Series 20V | Dual | - | - | - | - | - | 39.70mm | - | ROHS3 Compliant | ||
![]() 229E10 Hammond Manufacturing | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.22lb 99.79g | - | - | - | 229 | 39.62mm Lx47.75mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 2W | 2W | 500mA | - | PC Pin | - | UL; CSA | 1750Vrms | - | 250mA | - | 2VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | 1 | - | - | - | 16.51mm | - | - | ROHS3 Compliant | ||
![]() 266LA12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.6lbs 725.7g | - | - | 2008 | 266 | 79.50mm Lx50.04mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 24W | 24W | 2A | - | Wire Leads | - | - | 2000Vrms | - | 2A | - | 24VA | - | - | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | - | - | 69.85mm | - | ROHS3 Compliant | ||
![]() 166M16 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2lbs 907.2g | - | Bulk | 2000 | 166 | 93.73mm Lx54.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 48W | 48W | 3A | 60Hz | Wire Leads | - | CSA, UL | 2000Vrms | - | 3A | 3A | 48VA | - | - | - | - | 115V | Single | Yes | 16V | - | 1 | - | - | - | 58.7mm | 58.67mm | - | ROHS3 Compliant | ||
![]() 167L24 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.9lbs 861.8g | - | - | 2016 | 167 | 55.63mm Lx66.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 48W | - | - | Wire Leads | - | UL; CSA | 2000Vrms | - | 2A | - | 48VA | - | - | - | - | 115V | Single | Yes | 24V | - | 1 | - | - | - | 66.8mm | 66.80mm | - | ROHS3 Compliant | ||
![]() 1182L30 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 120W | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | 120VA | - | - | - | 95.25 mm | 117V | Dual | No | Parallel 30V Series 60V | - | - | - | 2A | - | 41.402mm | 41.40mm | - | ROHS3 Compliant | ||
![]() 161D120 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.12lb 54.43g | - | - | 2000 | 161 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 16mA | - | PC Pin | - | UL; CSA | 2000Vrms | - | 8mA | - | 1VA | - | - | - | - | 115V | Single | No | Parallel 60V Series 120V | Single, Multiple Taps | - | 1 VA | - | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | ||
![]() 160F56 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.32lb 145.15g | - | - | 2000 | 160 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 4.4W | - | - | PC Pin | - | UL; CSA | 2000Vrms | - | 80mA | - | 4.4VA | - | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | Single, Multiple Taps | - | 4.4 VA | - | - | 36.83mm | - | - | ROHS3 Compliant | ||
![]() 722 Hammond Manufacturing | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 18lbs 8.2kg | 60kHz | - | - | 700 | 127.00mm Lx133.35mm W | - | Active | - | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 625W | - | - | Wire Leads | - | CSA | - | - | 500mA | - | 625VA | 1250V | 115V | - | - | 115V | Single | Yes | 1250V | - | - | - | - | - | 165.1mm | 165.10mm | - | ROHS3 Compliant |