- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | CoilResistance | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Operate Time | Coil Voltage | Release Time | Contact (DC) Max Rating R Load | PCB Hole Count | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Dielectric Strength Between Open Contacts | Secondary Winding(s) | Dielectric Strength Between Coil and Contacts | Number of Secondary Winding | VA Rating | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Secondary Current | Height | Height Seated (Max) | Body Height | Length - Termination | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166Q14 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.9lbs 1.3kg | - | - | - | - | - | 2008 | 166 | 102.36mm Lx63.50mm W | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 84W | 84W | - | 6A | - | Wire Leads | UL; CSA | - | - | - | 2000Vrms | 14V | 6A | - | - | - | - | - | 6A | 84VA | - | - | 115V | - | - | - | - | - | - | - | Single | Yes | - | - | - | - | 1 | - | - | - | - | - | - | - | 66.8mm | 66.80mm | - | - | - | ROHS3 Compliant | ||
![]() 1182G22 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | 1.1lbs 499g | - | - | - | - | - | 2014 | 1182 | 76.20mm Dia | yes | Active | Not Applicable | - | Wire Leads | - | Toroidal | - | - | - | - | 30W | - | - | - | 60Hz | Wire Leads | - | - | - | - | 4000Vrms | - | - | - | - | - | - | - | - | 30VA | - | - | - | - | - | - | - | - | 76.2 mm | 117V | Dual | No | Parallel 22V Series 44V | - | - | - | - | - | - | - | - | - | - | 680mA | 31.75mm | - | - | - | - | ROHS3 Compliant | ||
![]() 1182J117 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | - | - | - | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | - | Wire Leads | - | Toroidal | - | - | - | - | 120W | - | - | - | 60Hz | Wire Leads | - | - | - | - | 4000Vrms | - | - | - | - | - | - | - | - | 120VA | - | - | - | - | - | - | - | - | 95.25 mm | 117V | Dual | No | Parallel 117V Series 234V | - | - | - | - | - | - | - | - | - | - | 513mA | 41.402mm | 41.40mm | - | - | - | ROHS3 Compliant | ||
![]() 1182H15 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | 4.7lbs 2.1kg | - | - | - | - | - | 2014 | 1182 | 114.30mm Dia | yes | Active | Not Applicable | - | Wire Leads | - | Toroidal | - | - | - | - | 225W | - | - | - | 60Hz | Wire Leads | - | - | - | - | 4000Vrms | - | - | - | - | - | - | - | - | 225VA | - | - | - | - | - | - | - | - | 114.3 mm | 117V | Dual | No | Parallel 15V Series 30V | - | - | - | - | - | - | - | - | - | - | 7.5A | 47.752mm | 47.75mm | - | - | - | ROHS3 Compliant | ||
![]() 166F50 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.9lb 408.23g | - | - | - | - | - | 2000 | 166 | 82.55mm Lx41.40mm W | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 15W | 15W | - | 300mA | - | Wire Leads | UL; CSA | - | - | - | 2000Vrms | 50V | 300mA | - | - | - | - | - | 300mA | 15VA | - | - | 115V | - | - | - | - | - | - | - | Single | Yes | - | - | - | - | 1 | - | - | - | - | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | ||
![]() 272DX Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 4.6lbs 2.1kg | - | - | - | - | - | 2000 | 272 | 63.50mm Lx95.25mm W | - | Active | Not Applicable | - | Wire Leads | EAR99 | Laminated Core | - | - | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | - | 123W | - | - | - | Wire Leads | CSA | - | - | - | 2000Vrms | - | 3A | - | - | - | - | - | - | 123VA | - | - | - | - | - | - | - | - | - | 115V | Single | Yes | 600V 6.3V 5V | - | Triple | - | - | 123 VA | - | - | - | - | - | - | 77.724mm | 77.72mm | - | - | - | ROHS3 Compliant | ||
![]() 183F24 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.37lb 167.83g | - | - | - | - | - | 2008 | 183 | 41.28mm Lx36.50mm W | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 5W | 5W | - | 210mA | - | PC Pin | - | - | - | - | 4000Vrms | - | 210mA | - | - | - | - | - | - | 5VA | - | - | - | - | - | - | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | - | - | - | - | - | 35.05mm | 34.93mm | - | - | - | ROHS3 Compliant | ||
![]() 183K20 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 1.7lbs 771.1g | - | - | - | - | - | 2008 | 183 | 76.20mm Lx63.50mm W | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 56W | 56W | - | 5.6A | - | PC Pin | - | - | - | - | 4000Vrms | - | 2.8A | - | - | - | - | - | - | 56VA | - | - | 115V | - | - | - | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | - | - | - | - | - | 45.97mm | 46.02mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() 161FA12 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6 | 0.19lb 86.18g | - | - | - | - | - | 2008 | 161 | 35.05mm Lx30.23mm W | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 4.4W | - | 200mA | - | PC Pin | UL; CSA | - | - | - | 2000Vrms | 6.3V | 350mA | - | - | - | - | Dual | 200mA | 1.2VA | - | - | - | - | - | - | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Single, Multiple Taps | - | - | 1.2 VA | - | - | - | - | - | - | 30.988mm | 30.99mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() 161C12 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.1lb 45.36g | - | - | - | - | - | 2008 | 161 | 25.40mm Lx23.88mm W | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 500mW | 500mW | - | 80mA | - | PC Pin | UL; CSA | - | - | - | 2000Vrms | 6.3V | 40mA | - | - | - | - | - | 80mA | 0.5VA | - | - | - | - | - | - | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Single, Multiple Taps | - | - | 0.5 VA | - | - | - | - | - | - | 21.336mm | 21.34mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() 262D6 Hammond Manufacturing | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | 1lb 453.59g | - | - | - | - | - | 2016 | 262 | 82.55mm Lx41.15mm W | - | Active | Not Applicable | - | Wire Leads | EAR99 | Laminated Core | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.35 | 12W | 12W | - | - | - | Wire Leads | - | - | - | - | - | - | 900mA | - | - | - | - | - | - | 12VA | - | - | - | - | - | - | - | - | - | 115V | Single | No | 120V 6.3V | - | Dual | - | - | 12 VA | - | - | - | - | - | 53mA | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | ||
![]() 718 Hammond Manufacturing | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | 8lbs 3.6kg | - | 60kHz | - | - | - | - | 700 | 95.25mm Lx111.25mm W | - | Active | Not Applicable | - | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 235W | - | - | - | Wire Leads | CSA | - | - | - | - | - | 200mA | - | - | - | - | - | - | 235VA | 1250V | 115V | - | - | - | - | - | - | - | 115V | Single | Yes | 1250V | - | - | - | - | - | - | - | - | - | - | - | 114.3mm | 114.30mm | - | - | - | ROHS3 Compliant | ||
![]() 166P18 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 3lbs 1.4kg | - | - | - | - | Bulk | 2008 | 166 | 102.36mm Lx63.50mm W | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 90W | 90W | - | 5A | 60Hz | Wire Leads | CSA, UL | - | - | - | 2000Vrms | 18V | 5A | - | - | - | - | - | 5A | 90VA | - | - | 115V | - | - | - | - | - | - | - | Single | Yes | - | - | - | - | 1 | - | - | - | - | - | - | - | 66.8mm | 66.80mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() 261E6 Hammond Manufacturing | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | - | - | - | - | - | 261 | 93.73mm Lx46.99mm W | - | Active | Not Applicable | - | Wire Leads | EAR99 | Laminated Core | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.35 | 29W | 29W | - | - | - | Wire Leads | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 29VA | - | - | - | - | - | - | - | - | - | 115V | Single | Yes | 250V 6.3V | - | Dual | - | - | 29 VA | - | - | - | - | - | - | 58.7mm | 58.67mm | - | - | - | ROHS3 Compliant | ||
![]() 166G44 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1lb 453.59g | - | - | - | - | - | 2008 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 22W | 22W | - | 500mA | - | Wire Leads | UL; CSA | - | - | - | 2000Vrms | 44V | 500mA | - | - | - | - | - | 500mA | 22VA | - | - | 115V | - | - | - | - | - | - | - | Single | Yes | - | - | - | - | 1 | - | - | - | - | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | ||
![]() 183F28 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.37lb 167.83g | - | - | - | - | - | 2008 | 183 | 41.28mm Lx36.50mm W | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 5W | 5W | - | 360mA | - | PC Pin | - | - | - | - | 4000Vrms | - | 180mA | - | - | - | - | - | - | 5VA | - | - | 115V | - | - | - | - | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | - | - | - | - | - | 180mA | 35.05mm | 34.93mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() 183H12 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.9lb 408.23g | - | - | - | - | - | 2008 | 183 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 20W | 20W | - | 3.2A | - | PC Pin | - | - | - | - | 4000Vrms | - | 1.6A | - | - | - | - | - | - | 20VA | - | - | 115V | - | - | - | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | - | - | - | - | - | 41.4mm | 41.28mm | - | - | - | ROHS3 Compliant | ||
![]() 183K28 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 1.7lbs 771.1g | - | - | - | - | - | 2008 | 183 | 76.20mm Lx63.50mm W | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 56W | 56W | - | 4A | - | PC Pin | - | - | - | - | 4000Vrms | - | 2A | - | - | - | - | - | - | 56VA | - | - | 115V | - | - | - | - | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | - | - | - | - | - | - | 45.97mm | 46.02mm | - | - | - | ROHS3 Compliant | ||
![]() 229B24 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.7lb 317.51g | - | - | - | - | - | 2000 | 229 | 50.80mm Lx63.50mm W | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 12W | 12W | - | 1A | - | PC Pin | cULus | - | - | - | 1750Vrms | - | 1A | - | - | - | - | - | - | 12VA | - | - | - | - | - | - | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | 1 | - | - | - | - | - | - | - | 27.18mm | - | - | - | - | ROHS3 Compliant | ||
![]() 722A Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 18lbs 8.2kg | 2150Ohm | - | 85°C | -40°C | - | - | 700 | 133.35mm Lx127.00mm W | - | Active | Not Applicable | 8 | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 625W | unknown | - | - | Wire Leads | - | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | - | - | 500mA | 150mOhm | 0.5A | HERMETICAL | 200V | - | - | 625VA | - | - | - | 1 ms | 24V | 1 ms | 0.5A@200VDC | 8 | - | 117V 234V | Single | Yes | 1250V | 250 Vrms | - | 500 Vrms | - | - | SPST | 46V | 1 FORM A | 16V | 2V | - | - | 165.10mm | 7.5mm | 0.003 inch | - | ROHS3 Compliant |