- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Contact Shape | Shell Material | Housing Material | Weight | PCB Mounting Orientation | PCB Mount Retention | Underplate Material | PCB Mount Alignment | Approvals | Circuit Applications | RoHS | Tail Length | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Fastening Type | Power Rating | Pitch | Max Power Dissipation | Orientation | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Style | ELV | Plating | Number of Resistors | Sealable | Contact Current Rating | Mating Retention | Mating Post Length | Connector System | Primary Winding(s) | Secondary Winding(s) | Secondary Current | Diameter | Height | Length | Width | Plating Thickness | PCB Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 186D20-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 186C36-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | 12.6 W | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | Single | 350 mA | - | 41.14 mm | 71.37 mm | 34.79 mm | - | - | - | - | - | ||
![]() 167P18-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166N12B-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | - | 130 °C | 0 °C | - | - | - | - | 48 W | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Single | 4 A | - | 58.674 mm | 93.726 mm | 50.8 mm | - | - | - | - | - | ||
![]() 185F12-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | 130 W | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | Dual | 10.3 A | - | 85.6 mm | 77.98 mm | 71.37 mm | - | - | - | - | - | ||
![]() 164F16-BULK Hammond Manufacturing | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Through Hole | Square | - | Nylon | - | Vertical | Without | Nickel | Without | CSA | Signal | Compliant | 3.43 mm | - | - | - | - | Solder | - | Header, Pin, Plug | - | 3 | 221 °C | -67 °C | - | Black | 1 | Friction | - | 2.54 mm | - | Vertical | 5 A | - | - | - | - | 3 | Black | 250 V | Straight | Compliant | Tin | - | No | 5 A | With | 7.37 mm | Wire-to-Board | - | - | - | - | 8.81 mm | 7.62 mm | - | 6.3 µm | 1.5748 mm | No | UL94 V-0 | - | ||
![]() 185D20-BULK Hammond Manufacturing | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | 0.1 % | - | Quick Connect | 50 ppm/°C | - | 1 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | 500 mW | - | - | - | - | 60 Hz | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | Dual | 2.2 A | 4.57 mm | 68.07 mm | 17.45 mm | 4.57 mm | - | - | - | - | Contains Lead | ||
![]() 186F36-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166G14-BULK Hammond Manufacturing | In Stock | - | - | Production (Last Updated: 2 weeks ago) | - | Surface Mount | - | - | - | 5.499807 mg | - | - | - | - | - | - | Compliant | - | 100 V | Tape & Reel (TR) | 0.5 % | 2 | Solder | 50 ppm/°C | - | 226 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | 100 mW | - | - | 60 Hz | - | 2012 | 0805 | - | - | - | - | Compliant | - | 1 | - | - | - | - | - | Single | Single | 500 mA | - | 550 µm | 2 mm | 1.2446 mm | - | - | No | - | - | ||
![]() 166L16-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 186E12-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171B-BULK Hammond Manufacturing | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | 1 % | - | Plug | 50 ppm/°C | - | 68.1 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | 200 W | - | - | - | - | 60 Hz | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | 118.87 mm | 8.89 mm | 96.52 mm | - | - | No | - | - | ||
![]() 183F16-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183J20-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161E28-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166C24-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166M25-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6K325HF Hammond Manufacturing | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6K274VBR Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD2E-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |