- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Dimensions | Insulation Class | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Frequency | Termination Style | Voltage - Isolation | Note | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Fuse | Secondary Winding(s) | VA Rating | Secondary Current | Phase | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 185C36-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | Compliant | * | Quick Connect | - | - | - | 25 W | 60 Hz | - | - | - | - | - | Dual | - | - | - | Dual | - | 700 mA | - | 58.67 mm | - | 56.39 mm | 71.37 mm | ||
![]() 119881 Hammond Manufacturing | In Stock | - | - | - | - | 95,3x125,3x115,8mm | - | - | - | - | Cable | - | - | Yes | n/a | - | - | - | - | 280 VA | - | - | - | n/a | - | - | - | - | - | - | - | - | 0,288; 1,2; 3; 6 A | - | - | - | - | - | ||
![]() 119883 Hammond Manufacturing | In Stock | - | - | - | - | 66,8x55,6x39,6mm | - | - | - | - | PCB | - | - | Yes | n/a | - | - | - | - | 36 VA | - | - | - | n/a | - | - | - | - | - | - | - | - | 1; 1 A | - | - | - | - | - | ||
![]() 174591 Hammond Manufacturing | In Stock | - | - | - | - | 96x102,9x80,3mm | - | - | - | - | Cable | - | - | Yes | 290 | - | - | - | - | - VA | - | - | - | - | - | - | - | - | - | - | - | - | 0,23; 4; 2 A | - | - | - | - | - | ||
![]() PWDP13235 Hammond Manufacturing | 2587 |
| - | Chassis Mount | - | - | - | - | - | Hammond Manufacturing | - | Case | Active | - | PWDAHL | - | - | - | - | - | - | Wire Leads | - | - | - | 117V | Single | Yes | - | - | Triple | - | - | - | - | 115.06mm | - | - | ||
![]() 186B20-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Quick Connect | - | - | - | 6 W | 60 Hz | - | - | - | - | - | Dual | - | - | - | Single | - | 300 mA | - | 34.79 mm | - | 60.2 mm | 31.75 mm | ||
![]() PWDP13233 Hammond Manufacturing | In Stock | - | - | Chassis Mount | - | - | - | - | - | Hammond Manufacturing | - | Case | Active | - | PWDAHL | - | - | - | - | - | - | Wire Leads | - | - | - | 117V, 234V | Dual | Yes | 700V, 6.3V, 5V | - | Triple | - | - | - | - | 96.39mm | - | - | ||
![]() 166G20-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Wire Leads | - | 130 °C | 0 °C | 10 W | 60 Hz | - | - | - | - | - | Single | - | - | - | Single | - | 500 mA | - | 42.93 mm | - | 71.37 mm | 41.4 mm | ||
![]() 172971 Hammond Manufacturing | In Stock | - | - | - | - | 63,5x66,3x76,2mm | - | - | - | - | Faston | - | - | Yes | n/a | - | - | - | - | 80 VA | - | - | - | n/a | - | - | - | - | - | - | - | - | 2,2; 2,2 A | - | - | - | - | - | ||
![]() QEG9P Hammond Manufacturing | In Stock | - | - | - | CSA, UL | - | Class B | Hammond Power Solutions | QEG9P | - | Panel, Wall | - | - | - | - | - | Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 VA | - | 1 | - | - | - | - | ||
![]() QEM6P Hammond Manufacturing | In Stock | - | - | - | CSA, UL | - | Class B | Hammond Power Solutions | QEM6P | - | Panel, Wall | - | - | - | - | - | Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 VA | - | 1 | - | - | - | - | ||
![]() 324924 Hammond Manufacturing | In Stock | - | - | - | - | 92,2x63,5x76,2mm | - | - | - | - | Cable | - | - | Yes | n/a | - | - | - | - | - VA | - | - | - | n/a | - | - | - | - | - | - | - | - | 0,115; 2; 2; 2 A | - | - | - | - | - | ||
![]() 262B12-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166J8-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 229D20R-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 268Q563 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWDI13020 Hammond Manufacturing | 623 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWDF13050 Hammond Manufacturing | 2558 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183E16R-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BE7G-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |