- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Operating Frequency (Max) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 291DEX Hammond Manufacturing | 2678 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 8lbs 3.6kg | - | - | 2009 | 291 | 87.33mm Lx103.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | 3A | - | - | - | - | - | - | - | 240V | Single | Yes | 650V 6.3V 5V | Triple | - | - | - | - | - | 106.38mm | - | ROHS3 Compliant | - | ||
![]() 182G22 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.2lbs 544.3g | - | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 30W | 30W | - | - | - | Wire Leads | - | 4000Vrms | 22V | 1.36A | - | 1.36A | 30VA | - | - | - | - | 117V 234V | Dual | No | Parallel 22V Series 44V | - | - | - | 1.36A | 74.9mm | 40.6mm | 40.64mm | No SVHC | ROHS3 Compliant | - | ||
![]() 291CX Hammond Manufacturing | 45 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 6.8lbs 3.1kg | - | - | 2009 | 291 | 79.38mm Lx103.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | 3A | - | - | - | - | - | - | - | 120V | Single | Yes | 650V 6.3V 5V | Triple | - | - | - | - | - | 96.85mm | - | ROHS3 Compliant | - | ||
![]() 735 Hammond Manufacturing | 2339 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | 24lbs 10.9kg | 60kHz | - | - | 700 | 127.00mm Lx152.40mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 735W | - | - | - | Wire Leads | CSA | - | - | 250mA | - | - | 735VA | 3000V | 115V | - | - | 115V | Single | Yes | 3000V | - | - | - | - | - | 165.1mm | 165.10mm | - | ROHS3 Compliant | - | ||
![]() 291DX Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis Mount | Chassis Mount | - | 8lbs 3.6kg | - | - | 2009 | 291 | 87.33mm Lx103.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | 3A | - | - | - | - | - | - | - | 120V | Single | Yes | 650V 6.3V 5V | Triple | - | - | - | - | - | 106.38mm | - | ROHS3 Compliant | - | ||
![]() 185E28 Hammond Manufacturing | 29 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2.5lbs 1.1kg | - | - | - | 185 | 63.50mm Lx66.29mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 80W | 80W | - | 5.6A | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 14V | 2.8A | - | 5.6A | 80VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | 76.2mm | 76.20mm | - | ROHS3 Compliant | - | ||
![]() 162E56 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.25lb 113.4g | - | - | - | 162 | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 2.4W | 2.4W | - | - | - | PC Pin | - | 2500Vrms | - | 45mA | - | - | 2.4VA | - | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | - | - | - | - | 30.15mm | - | ROHS3 Compliant | - | ||
![]() 187D10 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1lb 453.59g | - | - | 2007 | 187 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | - | - | - | Solder, Quick Connect | - | 2000Vrms | - | 3A | - | - | 30VA | - | - | - | - | 115V | Single | Yes | 10V | - | - | - | - | - | 49.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 164H12 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | - | - | 2000 | 164 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | - | 1.6A | - | PC Pin | - | 2500Vrms | - | 1.6A | - | - | 20VA | - | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Dual | - | - | - | - | - | 36.52mm | - | ROHS3 Compliant | Lead Free | ||
![]() 166F14 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 0.4lb 181.44g | - | - | 2010 | 166 | 60.45mm Lx34.29mm W | yes | Active | 1 (Unlimited) | - | EAR99 | Laminated Core | - | - | - | - | - | - | - | - | - | Wire Leads | - | 2000Vrms | - | - | - | - | 3.5VA | - | - | - | - | 115V | Single | Yes | 14V | - | - | - | - | - | - | 36.32mm | - | ROHS3 Compliant | - | ||
![]() 1182G240 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 120W | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 120VA | - | - | - | 95.25 mm | 117V | Dual | No | 240V | Single | - | - | 500mA | - | 41.402mm | 41.40mm | - | ROHS3 Compliant | - | ||
![]() 229C10 Hammond Manufacturing | 22 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.9lb 408.23g | - | - | 2000 | 229 | 57.15mm Lx72.90mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 24W | 24W | - | - | - | PC Pin | cULus | 1750Vrms | - | 2.4A | - | - | 24VA | - | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | 1 | - | - | - | 31.75mm | - | - | ROHS3 Compliant | - | ||
![]() 291AX Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis Mount | Chassis Mount | - | 3lbs 1.4kg | - | - | 2010 | 291 | 63.50mm Lx71.55mm W | - | Active | - | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | 81mA | - | Wire Leads | - | - | - | 2A | - | - | - | - | - | - | - | 120V | Single | Yes | 650V 6.3V 5V | Triple | - | - | - | - | 71.5518mm | 77.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() 164G20 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.7lb 317.51g | - | - | 2000 | 164 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | - | 600mA | - | PC Pin | - | 2500Vrms | - | 1.2A | - | - | 12VA | - | - | - | - | 115V | Single | No | Parallel 10V Series 20V | Dual | - | - | - | - | - | 38.10mm | - | ROHS3 Compliant | - | ||
![]() 161G24 Hammond Manufacturing | 74 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6 | 0.7lb 317.51g | - | Bulk | 2008 | 161 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | 900mA | - | PC Pin | UL; CSA | 2000Vrms | 12V | 450mA | Dual | 900mA | 10VA | - | - | - | - | 115V | Single | No | Parallel 12V Series 24V | Single, Multiple Taps | - | 10 VA | - | - | 42.926mm | 42.93mm | No SVHC | ROHS3 Compliant | - | ||
![]() 187D28 Hammond Manufacturing | 25 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.1lbs 499g | - | - | 2007 | 187 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | - | - | - | Solder, Quick Connect | - | 2000Vrms | - | 1.07A | - | - | 30VA | - | - | - | - | 115V | Single | Yes | 28V | - | - | - | - | - | 49.02mm | - | - | ROHS3 Compliant | - | ||
![]() 715 Hammond Manufacturing | 2262 |
| Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | 9lbs 4.1kg | 60kHz | - | - | 700 | 95.25mm Lx117.60mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 200W | - | - | - | Wire Leads | CSA | - | - | 300mA | - | - | 200VA | 1020V | 115V | - | - | 115V | Single | Yes | 1020V | - | - | - | - | - | 114.3mm | 114.30mm | - | ROHS3 Compliant | - | ||
![]() 1182M240 Hammond Manufacturing | 2080 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 11lbs 5kg | - | - | 2014 | 1182 | 152.40mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 625W | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 625VA | - | - | - | 149.352 mm | 117V | Dual | No | 240V | Single | - | - | 2.6A | - | 60.452mm | 60.45mm | - | ROHS3 Compliant | - | ||
![]() 1182P15 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | - | 2014 | 1182 | 110.49mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 160W | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 160VA | - | - | - | 107.95 mm | 117V | Dual | No | Parallel 15V Series 30V | - | - | - | 5.33A | - | 44.45mm | - | - | ROHS3 Compliant | - | ||
![]() 1182Q110 Hammond Manufacturing | 2658 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 11lbs 5kg | - | - | 2014 | 1182 | 152.40mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 625W | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 625VA | - | - | - | 149.352 mm | 117V | Dual | No | Parallel 110V Series 220V | - | - | - | 2.84A | - | 60.452mm | 60.45mm | - | ROHS3 Compliant | - |