- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 290CEX Hammond Manufacturing | 2605 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 6.8lbs 3.1kg | - | 2008 | 290 | 79.38mm Lx103.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | - | 3A | - | - | - | - | - | - | - | 240V | Single | Yes | 650V 6.3V 5V | Triple | - | - | - | 95.25mm | 96.85mm | - | ROHS3 Compliant | ||
![]() PHC50JGA Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.1lbs 952.5g | - | 2016 | PHC | 101.60mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 50W | - | - | - | Wire Leads | - | - | - | - | 2.08A | - | - | 50VA | - | - | - | - | 120V | Single | No | 24V | - | - | - | - | - | 66.80mm | - | ROHS3 Compliant | ||
![]() 187E48 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | - | 187 | 93.47mm Lx55.50mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 57.6W | 57.6W | - | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 1.2A | - | - | 57.6VA | - | - | - | - | 115V | Single | Yes | 48V | - | - | - | - | 49.02mm | 57.15mm | - | ROHS3 Compliant | ||
![]() 290BEX Hammond Manufacturing | 2137 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 5.4lbs 2.4kg | - | 2008 | 290 | 71.45mm Lx103.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | - | 3A | - | - | - | - | - | - | - | 240V | Single | Yes | 660V 6V 5V | Triple | - | - | - | 85.725mm | 87.33mm | - | ROHS3 Compliant | ||
![]() 186E16 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.7lbs 771.1g | - | - | 186 | 93.47mm Lx45.97mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 56W | 56W | - | 3.5A | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 3.5A | - | - | 56VA | - | - | - | - | 115V 230V | Dual | Yes | 16V | Single | - | - | - | 49.02mm | 57.15mm | - | ROHS3 Compliant | ||
![]() 372KX Hammond Manufacturing | 2478 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 17lbs 7.7kg | - | 2009 | 300 | 142.14mm Lx111.13mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 432W | 432W | - | 575mA | - | Wire Leads | - | 2000Vrms | - | - | 6A | - | - | 432VA | - | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 600V 6.3V 5V | Four | - | - | - | - | 134.62mm | No SVHC | ROHS3 Compliant | ||
![]() 728 Hammond Manufacturing | 2827 |
| Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | 12lbs 5.4kg | 60kHz | - | 700 | 95.25mm Lx133.35mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 210W | - | - | - | Wire Leads | CSA | - | - | - | 175mA | - | - | 210VA | 2000V | 115V | - | - | 115V | Single | Yes | 2000V | - | - | - | - | 114.3mm | 114.30mm | - | ROHS3 Compliant | ||
![]() 724 Hammond Manufacturing | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | 12lbs 5.4kg | 60kHz | 2008 | 700 | 95.25mm Lx133.35mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 345W | - | - | - | Wire Leads | CSA | - | - | - | 226mA | - | - | 345VA | 1500V | 115V | - | - | 115V | Single | Yes | 1500V | - | - | - | - | 114.3mm | 114.30mm | - | ROHS3 Compliant | ||
![]() 187F20 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 2.7lbs 1.2kg | - | 2007 | 187 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 100W | 100W | - | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 5A | - | - | 100VA | - | - | - | - | 115V | Single | Yes | 20V | - | - | - | - | 65.024mm | 65.02mm | - | ROHS3 Compliant | ||
![]() 229C12 Hammond Manufacturing | 18 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.92lb 417.3g | - | 2000 | 229 | 57.15mm Lx72.90mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 24W | 24W | - | 1.9A | - | PC Pin | cULus | 1750Vrms | - | - | 1.9A | - | - | 24VA | - | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | 1 | - | - | 31.75mm | - | - | ROHS3 Compliant | ||
![]() 164H10 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | - | 2000 | 164 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | - | - | - | PC Pin | - | 2500Vrms | - | - | 2A | - | - | 20VA | - | - | - | - | 115V | Single | No | Parallel 5V Series 10V | Dual | - | - | - | - | 36.52mm | - | ROHS3 Compliant | ||
![]() 160E34 Hammond Manufacturing | 45 |
| Datasheet | - | Through Hole | Through Hole | - | 0.19lb 86.18g | - | - | 160 | 35.05mm Lx30.23mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | - | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 35mA | - | - | 1.2VA | - | - | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | Single, Multiple Taps | - | 1.2 VA | - | 30.988mm | 30.99mm | - | ROHS3 Compliant | ||
![]() 185F36 Hammond Manufacturing | 27 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 4lbs 1.8kg | - | 2000 | 185 | 71.37mm Lx77.98mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 130W | 130W | - | 7.2A | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 18V | - | 3.6A | - | 7.2A | 130VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | - | 85.6mm | 85.60mm | - | ROHS3 Compliant | ||
![]() 266G48 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.2lbs 997.9g | - | 2008 | 266 | 82.55mm Lx50.80mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 24W | 24W | - | - | - | Wire Leads | - | 2000Vrms | - | - | 1A | - | - | 24VA | - | - | - | - | 117V 234V | Dual | No | Parallel 24V Series 48V | - | - | - | - | 50.8mm | 50.80mm | - | ROHS3 Compliant | ||
![]() 161GA12 Hammond Manufacturing | 39 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6 | 0.4lb 181.44g | - | 2008 | 161 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 10W | - | 700mA | - | PC Pin | UL; CSA | 2000Vrms | 6.3V | - | 350mA | Dual | 700mA | 4.4VA | - | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Single, Multiple Taps | - | 4.4 VA | - | 36.83mm | - | No SVHC | ROHS3 Compliant | ||
![]() 1182M18 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 120W | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 120VA | - | - | - | 95.25 mm | 117V | Dual | No | Parallel 18V Series 36V | - | - | - | 3.33A | 41.402mm | 41.40mm | - | ROHS3 Compliant | ||
![]() 1182L240 Hammond Manufacturing | 2428 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 9lbs 4.1kg | - | 2014 | 1182 | 139.70mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 500W | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 500VA | - | - | - | 139.7 mm | 117V | Dual | No | 240V | Single | - | - | 2.08A | 57.15mm | 57.15mm | - | ROHS3 Compliant | ||
![]() 1182M15 Hammond Manufacturing | 47 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 2.1lbs 952.5g | - | 2014 | 1182 | 88.90mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 80W | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 80VA | - | - | - | 88.9 mm | 117V | Dual | No | Parallel 15V Series 30V | - | - | - | 2.67A | 38.1mm | 38.10mm | - | ROHS3 Compliant | ||
![]() 1182P240 Hammond Manufacturing | 2622 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 17lbs 7.7kg | - | 2014 | 1182 | 158.75mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 1kW | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 1000VA | - | - | - | 158.75 mm | 117V | Dual | No | 240V | Single | - | - | 4.17A | 73.152mm | 73.15mm | - | ROHS3 Compliant | ||
![]() 1182L6 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 1.1lbs 499g | - | 2014 | 1182 | 76.20mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 30W | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 30VA | - | - | - | 76.2 mm | 117V | Dual | No | Parallel 6V Series 12V | - | - | - | 2.5A | 31.75mm | - | - | ROHS3 Compliant |