- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 162D16 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 2000 | 162 | 34.93mm Lx28.58mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 1.1W | 1.1W | 70mA | PC Pin | - | 2500Vrms | - | - | 70mA | - | 1.1VA | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | - | 33.32mm | - | ROHS3 Compliant | - | ||
![]() 161E120 Hammond Manufacturing | 38 |
| Datasheet | - | Through Hole | Through Hole | 0.25lb 113.4g | - | 161 | 35.05mm Lx30.23mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | - | PC Pin | UL; CSA | 2000Vrms | - | - | 8mA | - | 1.2VA | - | 115V | Single | No | Parallel 60V Series 120V | Single, Multiple Taps | - | 1.2 VA | - | - | 30.988mm | 30.99mm | - | ROHS3 Compliant | - | ||
![]() 186F28 Hammond Manufacturing | 46 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 2.7lbs 1.2kg | 2007 | 186 | 102.36mm Lx66.68mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 100W | 100W | 3.57A | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 3.57A | - | 100VA | - | 115V 230V | Dual | Yes | 28V | Single | - | - | - | - | 65.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 160E20 Hammond Manufacturing | 45 |
| Datasheet | - | Through Hole | Through Hole | 0.19lb 86.18g | - | 160 | 35.05mm Lx30.23mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | 120mA | PC Pin | UL; CSA | 2000Vrms | 10V | - | 60mA | 120mA | 1.2VA | 115V | 115V 230V | Dual | No | Parallel 10V Series 20V | Single, Multiple Taps | - | 1.2 VA | - | - | 30.988mm | 30.99mm | - | ROHS3 Compliant | - | ||
![]() 183H20 Hammond Manufacturing | 39 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | 2008 | 183 | 57.15mm Lx47.63mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 20W | 20W | 2A | PC Pin | - | 4000Vrms | - | - | 1A | - | 20VA | 115V | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | 41.4mm | 41.28mm | - | ROHS3 Compliant | - | ||
![]() 187B28 Hammond Manufacturing | 75 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2007 | 187 | 60.20mm Lx41.28mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 5.6W | 5.6W | - | Solder, Quick Connect | - | 2000Vrms | - | - | 200mA | - | 5.6VA | - | 115V | Single | Yes | 28V | - | - | - | - | - | 49.02mm | 34.80mm | - | ROHS3 Compliant | - | ||
![]() 186C36 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.67lb 303.91g | 2007 | 186 | 71.37mm Lx43.82mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 12.6W | 12.6W | 350mA | Solder, Quick Connect | - | 2000Vrms | - | 6.35mm | 350mA | - | 12.6VA | - | 115V 230V | Dual | Yes | 36V | Single | - | - | - | - | 41.14mm | 41.15mm | - | ROHS3 Compliant | - | ||
![]() 229A12 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.28lb 127.01g | 2000 | 229 | 39.62mm Lx47.75mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 6W | 6W | 450mA | PC Pin | cULus | 1750Vrms | - | - | 450mA | - | 6VA | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | 1 | - | - | - | 21.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 266J24 Hammond Manufacturing | 39 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 1.6lbs 725.7g | 2000 | 266 | 79.50mm Lx50.80mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 24W | 24W | 2A | Wire Leads | CSA, UL | 2000Vrms | 12V | - | 1A | 2A | 24VA | - | 117V 234V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | 69.9mm | 69.85mm | - | ROHS3 Compliant | - | ||
![]() 160F120 Hammond Manufacturing | 36 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.32lb 145.15g | 2000 | 160 | 42.93mm Lx31.75mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 4.4W | - | PC Pin | UL; CSA | 2000Vrms | - | - | 35mA | - | 4.4VA | - | 115V 230V | Dual | No | Parallel 60V Series 120V | Single, Multiple Taps | - | 4.4 VA | - | - | 36.83mm | - | - | ROHS3 Compliant | - | ||
![]() 369JX Hammond Manufacturing | 25 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | 2.5lbs 1.1kg | 2000 | 300 | 63.50mm Lx69.85mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | 50W | 50W | - | Wire Leads | - | 2000Vrms | - | - | 2.5A | - | 50VA | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 500V 6.3V | Dual | - | - | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | Lead Free | ||
![]() 162F56 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 2000 | 162 | 41.28mm Lx33.32mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | - | PC Pin | - | 2500Vrms | - | - | 110mA | - | 6VA | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | - | - | - | - | 33.32mm | - | ROHS3 Compliant | - | ||
![]() 186B20 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.45lb 204.12g | 2008 | 186 | 60.20mm Lx41.28mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 6W | 6W | - | Solder, Quick Connect | - | 2000Vrms | - | - | 300mA | - | 6VA | - | 115V 230V | Dual | Yes | 20V | Single | - | - | - | - | 34.79mm | 34.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() 182M30 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 3.9lbs 1.8kg | 2013 | 182 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 160W | 160W | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 2.67A | - | 160VA | - | 117V 234V | Dual | No | Parallel 30V Series 60V | - | - | - | - | 111mm | 43.9mm | 43.94mm | - | ROHS3 Compliant | - | ||
![]() 187F24 Hammond Manufacturing | 89 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.7lbs 1.2kg | 2007 | 187 | 102.36mm Lx66.68mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 96W | 96W | 4A | Solder, Quick Connect | - | 2000Vrms | - | - | 4A | - | 96VA | - | 115V | Single | Yes | 24V | - | - | - | - | - | 57.15mm | 65.02mm | No SVHC | ROHS3 Compliant | - | ||
![]() 160D120 Hammond Manufacturing | 301 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.13lb 58.97g | 2000 | 160 | 25.40mm Lx35.05mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | - | PC Pin | UL; CSA | 2000Vrms | - | - | 8mA | - | 1VA | - | 115V 230V | Dual | No | Parallel 60V Series 120V | Single, Multiple Taps | - | 1 VA | - | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | Lead Free | ||
![]() 162G48 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 2000 | 162 | 47.63mm Lx39.67mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | - | PC Pin | - | 2500Vrms | - | - | 250mA | - | 12VA | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | - | - | 38.10mm | - | ROHS3 Compliant | - | ||
![]() 167P100 Hammond Manufacturing | 38 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 14lbs 6.4kg | 2016 | 167 | 95.25mm Lx139.70mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 500W | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 5A | - | 500VA | - | 115V | Single | Yes | 100V | - | 1 | - | - | - | 115.8mm | 115.82mm | - | ROHS3 Compliant | - | ||
![]() 182J18 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2008 | 182 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 50W | 50W | - | Wire Leads | - | 4000Vrms | 18V | - | 1.39A | 2.78A | 50VA | - | 117V 234V | Dual | No | Parallel 18V Series 36V | - | - | - | 2.78A | 92.2mm | 43.9mm | 43.94mm | No SVHC | ROHS3 Compliant | - | ||
![]() 183F16 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | 2008 | 183 | 41.28mm Lx36.50mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 5W | 5W | 620mA | PC Pin | - | 4000Vrms | - | - | 310mA | - | 5VA | 115V | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | 35.05mm | 34.93mm | - | ROHS3 Compliant | - |