- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Input Current | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 712A Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 8.8lbs 4kg | - | - | 700 | 117.60mm Lx95.25mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 130W | 130W | 215mA | - | Wire Leads | - | - | - | - | - | 215mA | - | 130VA | - | - | - | 117V 234V | Single | Yes | 850V | - | - | - | - | - | 114.30mm | No SVHC | ROHS3 Compliant | ||
![]() 164F36 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | - | 2008 | 164 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | 340mA | - | PC Pin | - | - | 2500Vrms | - | - | 170mA | - | 6VA | 115V | - | - | - | Single | No | Parallel 18V Series 36V | Dual | - | - | 170mA | - | 33.32mm | No SVHC | ROHS3 Compliant | ||
![]() 1182K117 Hammond Manufacturing | 56 |
| Datasheet | 4 Weeks | - | Chassis Mount | 3.8lbs 1.7kg | - | 2014 | 1182 | 110.49mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 160W | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | - | 160VA | - | - | 107.95 mm | 117V | Dual | No | Parallel 117V Series 234V | - | - | - | 684A | 44.45mm | - | - | ROHS3 Compliant | ||
![]() 165S25 Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | Chassis, Chassis Mount, Panel | Chassis Mount | 5.5lbs 2.5kg | Bulk | 2000 | 165 | 95.25mm Lx101.60mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 250W | 250W | 10A | 60Hz | Wire Leads | - | CSA, UL | 2000Vrms | - | - | 10A | 10A | 250VA | - | 10A | - | 115V | Single | Yes | 25V | - | 1 | - | 10A | 79.5mm | 79.50mm | No SVHC | ROHS3 Compliant | ||
![]() 167U20 Hammond Manufacturing | 2074 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 12lbs 5.4kg | - | 2012 | 167 | 95.25mm Lx114.30mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 320W | - | - | Wire Leads | - | UL; CSA | 2000Vrms | - | - | 16A | - | 320VA | - | - | - | 115V | Single | Yes | 20V | - | 1 | - | - | 115.8mm | 115.82mm | - | ROHS3 Compliant | ||
![]() 161H120 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.82lb 371.95g | - | 2000 | 161 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | - | - | PC Pin | - | UL; CSA | 2000Vrms | - | - | 200mA | - | 24VA | - | - | - | 115V | Single | No | Parallel 60V Series 120V | Single, Multiple Taps | - | 24 VA | - | 35.052mm | 35.05mm | - | ROHS3 Compliant | ||
![]() 167P18 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.9lbs 1.3kg | - | 2016 | 167 | 63.50mm Lx76.20mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 90W | - | - | Wire Leads | - | UL; CSA | 2000Vrms | - | - | 5A | - | 90VA | - | - | - | 115V | Single | Yes | 18V | - | 1 | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | ||
![]() 164G48 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | - | 2000 | 164 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | - | - | PC Pin | - | - | 2500Vrms | - | - | 250mA | - | 12VA | - | - | - | 115V | Single | No | Parallel 24V Series 48V | Dual | - | - | - | - | 38.10mm | - | ROHS3 Compliant | ||
![]() 162D48 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | 2000 | 162 | 34.93mm Lx28.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 1.1W | 1.1W | - | - | PC Pin | - | - | 2500Vrms | - | - | 23mA | - | 1.1VA | - | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | - | 33.32mm | - | ROHS3 Compliant | ||
![]() 160H120 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | - | 2000 | 160 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | - | - | PC Pin | - | UL; CSA | 2000Vrms | - | - | 200mA | - | 24VA | - | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | Single, Multiple Taps | - | 24 VA | - | 35.052mm | 35.05mm | - | ROHS3 Compliant | ||
![]() 1182R110 Hammond Manufacturing | 2885 |
| Datasheet | 4 Weeks | - | Chassis Mount | 13lbs 5.9kg | - | 2014 | 1182 | 152.40mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 750W | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | - | 750VA | - | - | 149.352 mm | 117V | Dual | No | Parallel 110V Series 220V | - | - | - | 3.41A | 73.152mm | 73.15mm | - | ROHS3 Compliant | ||
![]() 160D24 Hammond Manufacturing | 1353 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.13lb 58.97g | - | 2000 | 160 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 70mA | - | PC Pin | - | UL; CSA | 2000Vrms | 12V | - | 35mA | 70mA | 1VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | Single, Multiple Taps | - | 1 VA | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | ||
![]() 166M48 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 6.2lbs 2.8kg | - | 2008 | 166 | 87.38mm Lx75.69mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 144W | 144W | 3A | - | Wire Leads | - | - | 2000Vrms | - | - | 3A | - | 144VA | - | - | - | 117V | Single | Yes | 48V | - | - | - | - | - | 104.90mm | - | ROHS3 Compliant | ||
![]() 162F12 Hammond Manufacturing | 44 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.44lb 199.58g | - | 2008 | 162 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | 1A | - | PC Pin | 2 | - | 2500Vrms | 12.6V | - | 1A | 500mA | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | 33.32mm | - | ROHS3 Compliant | ||
![]() 186D120 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | - | 2007 | 186 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | - | 250mA | - | 30VA | - | - | - | 115V 230V | Dual | Yes | 120V | Single | - | - | - | 49.02mm | - | - | ROHS3 Compliant | ||
![]() 186C16 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.68lb 308.44g | - | 2007 | 186 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 12.8W | 12.8W | 800mA | - | Solder, Quick Connect | - | - | 2000Vrms | - | 6.35mm | 800mA | - | 12.8VA | - | - | - | 115V 230V | Dual | Yes | 16V | Single | - | - | - | 41.14mm | 41.15mm | - | ROHS3 Compliant | ||
![]() 183H16 Hammond Manufacturing | 67 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | - | 2008 | 183 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 20W | 20W | 2.5A | - | PC Pin | - | - | 4000Vrms | - | - | 1.25A | - | 20VA | 115V | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | 41.4mm | 41.28mm | - | ROHS3 Compliant | ||
![]() 185D20 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 1.8lbs 816.5g | - | 2000 | 185 | 79.25mm Lx56.39mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 43W | 43W | 4.4A | - | Solder, Quick Connect | - | CE, TUV, cULus | 4000Vrms | 10V | - | 2.2A | 4.4A | 43VA | 115V | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | 68.1mm | 68.07mm | - | ROHS3 Compliant | ||
![]() PHC25KGA Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | 2016 | PHC | 93.73mm Lx54.10mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 25W | - | - | Wire Leads | - | - | - | - | - | 1.04A | - | 25VA | - | - | - | 347V | Single | No | 24V | - | - | - | - | - | 58.67mm | - | ROHS3 Compliant | ||
![]() 187A56 Hammond Manufacturing | 37 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.29lb 131.54g | - | 2007 | 187 | 52.32mm Lx36.45mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 2.5W | 2.5W | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | - | 40mA | - | 2.5VA | - | - | - | 115V | Single | Yes | 56V | - | - | - | - | 29.972mm | 29.97mm | - | ROHS3 Compliant |