- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 182M15 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.2lbs 997.9g | 2012 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 80W | 80W | - | Wire Leads | CE, CSA, UL | - | 4000Vrms | - | 2.67A | - | - | 80VA | - | - | 117V 234V | Dual | No | Parallel 15V Series 30V | - | - | - | - | 93.2mm | 38.6mm | 30.61mm | - | - | ROHS3 Compliant | ||
![]() 166L42 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.9lbs 1.3kg | 2008 | 166 | 102.36mm Lx63.50mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 84W | 84W | 2A | Wire Leads | UL; CSA | - | 2000Vrms | 42V | 2A | - | 2A | 84VA | - | 115V | - | Single | Yes | - | - | - | 1 | - | - | 66.8mm | 66.80mm | - | - | ROHS3 Compliant | ||
![]() 161H40 Hammond Manufacturing | 36 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.87lb 394.63g | 2000 | 161 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | - | PC Pin | UL; CSA | - | 2000Vrms | - | 1.2A | - | - | 24VA | - | - | 115V | Single | No | Parallel 20V Series 40V | - | Single, Multiple Taps | - | 24 VA | - | 35.052mm | 35.05mm | - | - | ROHS3 Compliant | ||
![]() 166F12C Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.4lb 181.44g | 2015 | 166 | 60.45mm Lx35.05mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | - | 4.2W | - | Wire Leads | - | - | 2000Vrms | - | 350mA | - | - | 4.2VA | - | - | 115V | Single | Yes | 12V | - | - | - | - | - | - | 35.05mm | - | - | ROHS3 Compliant | ||
![]() 164E20 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | 164 | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 2.4W | 2.4W | 240mA | PC Pin | - | - | 2500Vrms | 10V | 120mA | - | - | 2.4VA | - | 115V | - | Single | No | Parallel 10V Series 20V | - | Dual | - | - | - | - | 30.18mm | - | - | ROHS3 Compliant | ||
![]() 182D110 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.76lb 344.73g | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | - | 15W | - | Wire Leads | - | - | 4000Vrms | - | 68mA | - | - | 15VA | - | - | 117V 234V | Dual | No | Parallel 110V Series 220V | - | - | - | - | 80mm | 31.8mm | 31.75mm | - | - | ROHS3 Compliant | ||
![]() 182H117 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.2lbs 997.9g | 2013 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | POWER | - | - | 80W | 80W | - | Wire Leads | CE, CSA, UL | 94.74mm x 38.61mm | 4000Vrms | - | 342mA | 234V | - | 80VA | - | - | 117V 234V | Dual | No | Parallel 117V Series 234V | - | - | 2 | 80 VA | 93.2mm | 38.6mm | 30.61mm | - | - | ROHS3 Compliant | ||
![]() 160D12 Hammond Manufacturing | 52 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.13lb 58.97g | 2000 | 160 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 140mA | PC Pin | UL; CSA | - | 2000Vrms | 6.3V | 70mA | - | 140mA | 1VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Single, Multiple Taps | - | 1 VA | - | 21.082mm | 21.08mm | - | - | ROHS3 Compliant | ||
![]() 161D28 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.13lb 58.97g | 2000 | 161 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | 130°C | 0°C | - | - | - | 1W | 1W | - | PC Pin | - | - | 2000Vrms | 14V | 30mA | - | 60mA | 1VA | - | - | 115V | Single | No | Parallel 14V Series 28V | - | Single, Multiple Taps | - | - | - | 21.082mm | 21.08mm | 25.4mm | 35.05mm | ROHS3 Compliant | ||
![]() 227D Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.38lb 172.37g | - | 227 | 51.31mm Lx41.40mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 35°C | 0°C | - | PARALLEL CONNECTED | 8504.31.40.35 | 5W | 5W | - | PC Pin | - | - | - | - | 250mA | - | - | 5VA | 10V | - | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 5 VA | - | 26.67mm | - | 2.02mm | 1.63mm | ROHS3 Compliant | ||
![]() 266G12 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.6lb 272.16g | 2008 | 266 | 71.37mm Lx40.64mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 6.3W | 6.3W | 500mA | Wire Leads | - | - | 2000Vrms | - | 1A | - | - | 6.3VA | - | - | 117V 234V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | 42.67mm | - | - | ROHS3 Compliant | ||
![]() 182P110 Hammond Manufacturing | 2656 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 8.5lbs 3.9kg | 2013 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 500W | 500W | - | Wire Leads | - | - | 4000Vrms | - | 2.27A | - | - | 500VA | - | - | 117V 234V | Dual | No | Parallel 110V Series 220V | - | - | - | - | 138mm | 56.1mm | 56.13mm | - | - | ROHS3 Compliant | ||
![]() 226D Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.22lb 99.79g | - | 226 | 43.94mm Lx34.29mm W | - | Active | 1 (Unlimited) | PC Pin | - | Semi-Toroidal | 25°C | 0°C | - | - | - | 1W | 1W | - | PC Pin | - | - | - | - | 50mA | - | - | 1VA | - | - | 115V | Single | No | Parallel 10V Series 20V | - | Dual | - | - | - | 20.32mm | 20.32mm | 43.94mm | 34.29mm | ROHS3 Compliant | ||
![]() 370DAZ Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.7lbs 1.2kg | 2009 | 300 | 71.37mm Lx57.15mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 76W | 76W | - | Wire Leads | - | - | 2000Vrms | - | 3.5A | - | - | 76VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 520V 6.3V | - | Four | - | - | - | 77.724mm | 88.90mm | - | - | ROHS3 Compliant | ||
![]() 370HXP Hammond Manufacturing | 2324 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 7.6lbs 3.4kg | 2009 | 300 | 106.32mm Lx79.38mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | 180W | - | Wire Leads | - | - | 2000Vrms | - | 3A | - | - | 180VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 550V 6.3V 5V | - | Triple | - | - | - | - | 96.52mm | - | - | ROHS3 Compliant | ||
![]() 266GD24 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.2lbs 544.3g | 2008 | 266 | 82.55mm Lx52.32mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 12W | 16.8W | - | Wire Leads | - | - | 2000Vrms | - | 1.4A | - | - | 16.8VA | - | - | 117V 234V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | 50.8mm | 50.80mm | - | - | ROHS3 Compliant | ||
![]() 266J36 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 1.8lbs 816.5g | 2008 | 266 | 93.73mm Lx50.04mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 36W | 36W | - | Wire Leads | CSA, UL | - | 2000Vrms | - | 1A | - | - | 36VA | - | - | 117V 234V | Dual | No | Parallel 18V Series 36V | - | - | - | - | - | 58.7mm | 58.67mm | - | - | ROHS3 Compliant | ||
![]() 374BXP Hammond Manufacturing | 2101 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 8.5lbs 3.9kg | 2009 | 300 | 99.95mm Lx95.25mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 200W | 200W | 201mA | Wire Leads | - | - | 2000Vrms | - | 3A | - | - | 200VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 750V 6.3V 5V | - | Triple | - | - | - | - | 115.90mm | - | - | ROHS3 Compliant | ||
![]() 266K35 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | 2008 | 266 | 101.60mm Lx57.15mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | 52.5W | - | Wire Leads | - | - | 2000Vrms | - | 1.5A | - | - | 52.5VA | - | - | 117V 234V | Dual | No | Parallel 17.5V Series 35V | - | - | - | - | - | 66.5mm | 66.55mm | - | - | ROHS3 Compliant | ||
![]() 164G10 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 2000 | 164 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 12W | 12W | - | PC Pin | - | - | 2500Vrms | - | 1.2A | - | - | 12VA | - | - | 115V | Single | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | 38.10mm | - | - | ROHS3 Compliant |