- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Turns Ratio - Primary:Secondary | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 290EEX Hammond Manufacturing | 2303 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 7.7lbs 3.5kg | - | 2008 | 290 | 87.33mm Lx103.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | 3.15A | - | - | - | - | 240V | Single | Yes | 660V 6.5V | 1:2.87 | - | Dual | - | - | 276mA | - | 104.775mm | 106.38mm | - | - | ROHS3 Compliant | - | ||
![]() 266JA12 Hammond Manufacturing | 25 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1lb 453.59g | - | 2008 | 266 | 73.15mm Lx43.94mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 12W | - | Wire Leads | - | 2000Vrms | - | - | 1A | - | 12VA | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | - | - | - | - | 60.20mm | - | - | ROHS3 Compliant | - | ||
![]() 166L5 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | - | 2000 | 166 | 71.37mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 10W | 10W | 2A | Wire Leads | UL; CSA | 2000Vrms | 5V | - | 2A | 2A | 10VA | - | 115V | - | Single | Yes | - | - | - | - | 1 | - | - | - | 35.1mm | 42.93mm | - | - | ROHS3 Compliant | - | ||
![]() 260G Hammond Manufacturing | 2782 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 6.7lbs 3kg | - | - | 260 | 95.25mm Lx88.90mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 175W | 175W | 230mA | Wire Leads | - | - | - | - | 3A | - | 175VA | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | Yes | 550V 6.3V 5V | - | - | Triple | - | - | - | - | - | 82.55mm | - | - | ROHS3 Compliant | - | ||
![]() 186E28 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 1.7lbs 771.1g | - | - | 186 | 93.47mm Lx45.97mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 56W | 56W | 2A | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 2A | - | 56VA | - | - | 115V 230V | Dual | Yes | 28V | - | - | Single | - | - | - | - | 49.02mm | 57.15mm | 82.55mm | 45.97mm | ROHS3 Compliant | - | ||
![]() 182Q240 Hammond Manufacturing | 2092 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 25lbs 11.3kg | - | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 1.5kW | - | Wire Leads | - | 4000Vrms | - | - | 6.3A | - | 1500VA | - | - | 117V 234V | Dual | No | 240V | - | - | Single | - | - | - | 180mm | 43.9mm | 88.90mm | - | - | ROHS3 Compliant | - | ||
![]() 724A Hammond Manufacturing | 2176 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 12lbs 5.4kg | - | - | 700 | 133.35mm Lx95.25mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 345W | - | Wire Leads | - | - | - | - | 226mA | - | 345VA | - | - | 117V 234V | Single | Yes | 1500V | - | - | - | - | - | - | - | - | 114.30mm | - | - | ROHS3 Compliant | - | ||
![]() 160F34 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.33lb 149.69g | - | 2000 | 160 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 4.4W | - | PC Pin | UL; CSA | 2000Vrms | - | - | 125mA | - | 4.4VA | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | - | Single, Multiple Taps | - | 4.4 VA | - | - | 36.83mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164D24 Hammond Manufacturing | 51 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | 2000 | 164 | 34.93mm Lx28.56mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 1.1W | 1.1W | 45mA | PC Pin | - | 2500Vrms | - | - | 45mA | - | 1.1VA | - | - | 115V | Single | No | Parallel 12V Series 24V | - | - | Dual | - | - | - | - | - | 33.32mm | - | - | ROHS3 Compliant | - | ||
![]() 162H10 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | - | 2000 | 162 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | - | PC Pin | - | 2500Vrms | - | - | 2A | - | 20VA | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | - | - | - | - | 36.52mm | - | - | ROHS3 Compliant | - | ||
![]() 162G56 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | - | 2000 | 162 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | - | PC Pin | - | 2500Vrms | - | - | 220mA | - | 12VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | - | - | - | - | - | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 160D16 Hammond Manufacturing | 29 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.13lb 58.97g | - | 2000 | 160 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 110mA | PC Pin | UL; CSA | 2000Vrms | 8V | - | 55mA | 110mA | 1VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | Single, Multiple Taps | - | 1 VA | - | - | 21.082mm | 21.08mm | - | - | ROHS3 Compliant | - | ||
![]() 182P12 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.9lbs 1.3kg | - | 2013 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 120W | 120W | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 5A | - | 120VA | - | - | 117V 234V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | 99.5mm | 42.7mm | 42.67mm | - | - | ROHS3 Compliant | - | ||
![]() 228H Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.91lb 412.77g | - | - | 228 | 69.85mm Lx56.64mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 20°C | 0°C | PARALLEL CONNECTED | 8504.31.40.35 | 10W | 10W | - | PC Pin | - | - | - | - | 250mA | - | 10VA | 20V | - | 115V | Single | No | Parallel 20V Series 40V | - | 20V | Dual | - | 10 VA | - | - | 30.99mm | - | 2.75mm | 2.23mm | ROHS3 Compliant | - | ||
![]() 167P50 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 8.5lbs 3.9kg | - | 2016 | 167 | 95.25mm Lx114.30mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 250W | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 5A | - | 250VA | - | - | 115V | Single | Yes | 50V | - | - | - | 1 | - | - | - | 115.8mm | 115.82mm | - | - | ROHS3 Compliant | - | ||
![]() 185D10 Hammond Manufacturing | 33 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 1.8lbs 816.5g | Bulk | 2000 | 185 | 79.25mm Lx56.39mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 43W | 43W | 8.6A | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 5V | - | 4.3A | 8.6A | 43VA | - | 115V | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | - | - | - | 68.072mm | 68.07mm | - | - | ROHS3 Compliant | - | ||
![]() 187F16 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.7lbs 1.2kg | - | 2007 | 187 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 100W | 100W | - | Solder, Quick Connect | - | 2000Vrms | - | - | 6.25A | - | 100VA | - | - | 115V | Single | Yes | 16V | - | - | - | - | - | - | - | 65.024mm | 65.02mm | - | - | ROHS3 Compliant | - | ||
![]() 187D20 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | 2007 | 187 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | - | Solder, Quick Connect | - | 2000Vrms | - | - | 1.5A | - | 30VA | - | - | 115V | Single | Yes | 20V | - | - | - | - | - | - | - | 49.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187C48 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.68lb 308.44g | - | 2007 | 187 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 12W | 12W | - | Solder, Quick Connect | - | 2000Vrms | - | - | 250mA | - | 12VA | - | - | 115V | Single | Yes | 48V | - | - | - | - | - | - | - | 41.14mm | 41.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 166P11 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2lbs 907.2g | - | 2016 | 166 | 93.73mm Lx54.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 55W | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 5A | - | 55VA | - | - | 115V | Single | Yes | 11V | - | - | - | 1 | - | - | - | 58.7mm | 54.10mm | - | - | ROHS3 Compliant | - |