- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Input Voltage-Nom | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 720 Hammond Manufacturing | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | 12lbs 5.4kg | 60kHz | - | 700 | 95.25mm Lx136.65mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 370W | 370W | - | - | - | Wire Leads | CSA | - | - | - | - | 300mA | - | - | 370VA | 1250V | - | 115V | - | 115V | Single | Yes | 1250V | - | - | - | - | - | 114.3mm | 114.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 260A Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | 260 | 85.55mm Lx50.80mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | 25W | - | - | - | Wire Leads | - | - | - | - | - | 1A | - | - | 25VA | - | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | Yes | 400V 6.3V | Dual | - | - | - | - | - | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 266F48 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | - | 2008 | 266 | 73.15mm Lx44.20mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | 12W | - | - | - | Wire Leads | - | - | 2000Vrms | - | - | 250mA | - | - | 12VA | - | - | - | - | 117V 234V | Dual | No | Parallel 24V Series 48V | Dual | - | - | - | - | - | 60.20mm | 73.15mm | 44.2mm | - | ROHS3 Compliant | - | ||
![]() 185D24 Hammond Manufacturing | 298 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 1.8lbs 816.5g | - | 2000 | 185 | 79.25mm Lx56.39mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 43W | 43W | - | 1.8A | - | Solder, Quick Connect | CE, TUV, cULus | - | 4000Vrms | 12V | - | 1.8A | - | 3.6A | 43VA | - | - | - | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | 68.1mm | 68.07mm | - | - | - | ROHS3 Compliant | - | ||
![]() 266L48 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 4.5lbs 2kg | - | 2008 | 266 | 71.37mm Lx77.72mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 96W | 96W | - | 4A | - | Wire Leads | CSA, UL | - | 2000Vrms | 24V | - | 2A | - | 4A | 96VA | - | - | - | - | 117V 234V | Dual | No | Parallel 24V Series 48V | - | - | - | - | - | 71.374mm | 85.85mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187E16 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | - | 187 | 93.47mm Lx55.50mm W | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | - | 56W | 56W | - | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | - | 3.5A | - | - | 56VA | - | - | - | - | 115V | Single | Yes | 16V | - | - | - | - | - | 49.02mm | 57.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() BF2G Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 3.2lbs 1.5kg | - | 2000 | BF | 76.20mm Lx63.50mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 75W | 75W | - | 3.13A | - | Wire Leads | - | - | - | - | - | 3.13A | - | - | 75VA | - | - | - | - | 120V | Single | No | 24V | - | - | - | - | - | 95.3mm | 95.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 162G10 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.7lb 317.51g | - | 2000 | 162 | 47.63mm Lx39.67mm W | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | 130°C | 0°C | - | - | - | 12W | 12W | - | - | - | PC Pin | - | - | 2500Vrms | - | - | 1.2A | - | - | 12VA | - | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | Dual | - | - | - | - | - | 38.10mm | 23.22mm | 15.29mm | - | ROHS3 Compliant | - | ||
![]() 167G60 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | - | 2016 | 167 | 47.75mm Lx61.98mm W | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 30W | - | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | - | 500mA | - | - | 30VA | - | - | - | - | 115V | Single | Yes | 60V | - | 1 | - | - | - | 63.5mm | 63.50mm | - | - | - | RoHS Compliant | - | ||
![]() 262E6 Hammond Manufacturing | 33 |
| Datasheet | - | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | - | - | 262 | 82.55mm Lx50.80mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.35 | 18W | 18W | - | - | - | Wire Leads | - | - | - | - | - | 1.2A | - | - | 18VA | - | - | - | - | 115V | Single | No | 120V 6.3V | Dual | - | 18 VA | - | - | 58.7mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 378CX Hammond Manufacturing | 2543 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | 20lbs 9.1kg | - | 2000 | 300 | 111.25mm Lx152.40mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 465W | 465W | - | 534mA | - | Wire Leads | - | - | 2000Vrms | - | - | 6A | - | - | 465VA | - | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 800V 6.3V | Dual | - | - | - | - | 139.7mm | 139.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 370AX Hammond Manufacturing | 32 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | 2000 | 300 | 63.50mm Lx69.85mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 44W | 44W | - | - | - | Wire Leads | - | - | 2000Vrms | - | - | 2.5A | - | - | 44VA | - | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 480V 6.3V | Dual | - | - | - | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 182N60 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 8.5lbs 3.9kg | - | 2008 | 182 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 500W | 500W | - | - | - | Wire Leads | CE, CSA, UL | - | 4000Vrms | 60V | - | 4.17A | - | 8.34A | 500VA | - | - | - | - | 117V 234V | Dual | No | Parallel 60V Series 120V | - | - | - | 8.34A | 138mm | 56.1mm | 56.13mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 182U30 Hammond Manufacturing | 2457 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 17lbs 7.7kg | - | 2013 | 182 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 1kW | 1kW | - | - | - | Wire Leads | CE, CSA, UL | - | 4000Vrms | - | - | 16.7A | - | - | 1000VA | - | - | - | - | 117V 234V | Dual | No | Parallel 30V Series 60V | - | - | - | - | 163mm | 88.9mm | 78.74mm | - | - | - | ROHS3 Compliant | - | ||
![]() 182L6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 1.2lbs 544.3g | - | 2013 | 182 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 30W | 30W | - | - | - | Wire Leads | CE, CSA, UL | - | 4000Vrms | - | - | 2.5A | - | - | 30VA | - | - | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | 73.7mm | 40.6mm | 40.64mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166A24 Hammond Manufacturing | 58 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.3lb 136.08g | - | 2000 | 166 | 52.32mm Lx31.75mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 630mW | - | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | - | 25mA | - | - | 0.63VA | - | - | - | - | 115V | Single | Yes | Parallel 12.6V Series 25.2V | - | 1 | - | - | - | 30.23mm | 30.26mm | - | - | - | ROHS3 Compliant | - | ||
![]() 186B24 Hammond Manufacturing | 819 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 0.45lb 204.12g | - | 2008 | 186 | 60.20mm Lx41.28mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.35 | 6W | 6W | - | 250mA | - | Solder, Quick Connect | CSA, UL | 60.2mm x 31.75mm x 34.79mm | 2000Vrms | - | 6.35mm | 250mA | 24V | - | 6VA | 24V | 115V | 230V | - | 115V 230V | Dual | Yes | 24V | Single | - | 6 VA | - | - | 34.79mm | 34.80mm | - | 31.7mm | No SVHC | ROHS3 Compliant | - | ||
![]() 166L25 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2lbs 907.2g | - | 2000 | 166 | 93.73mm Lx54.10mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 50W | 50W | - | 2A | - | Wire Leads | UL; CSA | - | 2000Vrms | 25V | - | 2A | - | 2A | 50VA | - | - | - | 115V | - | Single | Yes | - | - | 1 | - | - | - | 58.7mm | 58.67mm | - | - | - | ROHS3 Compliant | - | ||
![]() PHC50LGA Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.2lbs 997.9g | - | 2012 | PHC | 101.60mm Lx63.50mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 50W | 50W | 63.5mm | 2.08A | 60Hz | Wire Leads | CSA, UL | - | - | - | - | 2.08A | - | - | 50VA | - | - | - | - | 208V | Single | No | 24V | - | - | - | - | - | 66.802mm | 66.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 266J26 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.5lbs 680.4g | - | 2008 | 266 | 82.55mm Lx52.32mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | 26.5W | - | - | - | Wire Leads | - | - | 2000Vrms | - | - | 1A | - | - | 26.5VA | - | - | - | - | 117V 234V | Dual | No | Parallel 13.4V Series 26.8V | - | - | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | - |