- Maximum AC Volts
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Number of Circuits
- Current - Surge
- Energy
- Package / Case
- Series
- Varistor Voltage (Max)
Attribute column
Manufacturer
HARRIS TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Brand | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Subcategory | Power Rating | Contact Type | Pitch | Voltage - Supply | Frequency | Frequency Stability | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Dielectric | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Row Spacing | Number of Circuits | Lead Style | Spread Spectrum Bandwidth | Product Type | Capacitance @ Frequency | Coating, Housing Type | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Absolute Pull Range (APR) | Maximum DC Volts | Current - Surge | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V275LAX206 Harris Corporation | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V07E300 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V130LA20C HARRIS | 1478 |
| - | Through Hole | Axial | - | Polypropylene (PP), Metallized | - | - | - | - | - | -- | - | - | Harris Corporation | - | Bulk | Active | - | - | - | 630V | - | -55°C ~ 100°C | Tape & Reel (TR) | MKP1839 | 0.197 Dia x 0.433 L (5.00mm x 11.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT | - | - | 62pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 1 | - | - | - | 7 pF @ 1 MHz | - | 225.5 V | 200J | 184.5 V | 205 V | 130 V | - | - | 10 kA | - | -- | - | - | -- | - | - | - | -- | ||
![]() V130LT20C HARRIS | 3240 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | C-III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 7 pF @ 1 MHz | - | 225.5 V | 200J | 184.5 V | 205 V | 130 V | - | - | 10 kA | - | - | - | - | - | - | - | - | - | ||
![]() V07E460L1T HARRIS | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | Non-Compliant | - | - | - | 150 V | -55°C ~ 85°C (TA) | - | UltraMOV™ | - | 0.5 % | - | - | - | 25 ppm/°C | - | - | 4.81 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 45 pF @ 1 MHz | - | 825 V | 48J | 675 V | 750 V | 460 V | - | 615 V | 1.75 kA | - | - | - | 650 µm | - | - | - | - | - | ||
![]() V480LA80B HARRIS | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 550 pF @ 1 MHz | - | 790 V | 180J | 675 V | 732.5 V | 480 V | - | 640 V | 6.5 kA | - | - | - | - | - | - | - | - | - | ||
![]() V150ZU8 HARRIS | 850 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 pF @ 1 MHz | - | 75 V | 20J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | - | ||
![]() V56MA2A HARRIS | 1143 |
| - | Through Hole | SOD-83A Axial | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | - | - | -55°C ~ 85°C (TA) | - | MA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 180 pF @ 1 MHz | - | 68 V | 0.23J | 44 V | 56 V | 32 V | - | 40 V | 40 A | - | - | - | - | - | - | - | - | - | ||
![]() V22ZU2 HARRIS | In Stock | - | - | Through Hole | 1808 (4520 metric) | - | - | Johanson Dielectrics | 1808 | 4520 | Class 1 | 2000 | - | Johanson | + 125 C | Harris Corporation | - 55 C | Bulk | Obsolete | Details | TANCERAM | 0.001905 oz | 3 kVDC | - | -55°C ~ 85°C (TA) | Reel | ZU | - | 10 % | - | - | Standard | - | - | High Voltage Capacitor | - | - | - | - | - | - | - | - | - | 22 pF | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | 1 | - | - | Ceramic Capacitors | 2.375 pF @ 1 MHz | - | 24.2 V | 2J | 19.8 V | 22 V | 14 V | - | 18 V | 500 A | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.16 mm | - | 4.7 mm | 2.03 mm | - | - | ||
![]() V150LA5 HARRIS | 11768 |
| - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 360 pF @ 1 MHz | - | 264 V | 25J | 216 V | 240 V | 150 V | - | 200 V | 2.5 kA | - | - | - | - | - | - | - | - | - | ||
![]() V150LA20CX10 Harris Corporation | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | C-III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V130LA20A HARRIS | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | Bulk | 625 | - | - | Active | - | Solder | - | DIP, DIL - Header | - | - | 26 | - | - | - | Black | - | 2 | - | - | - | - | Post | 0.100 (2.54mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | 1 | - | - | - | 1 pF @ 1 MHz | - | 225.5 V | 70J | 184.5 V | 205 V | 130 V | - | 175 V | 6.5 kA | - | -- | - | - | - | - | - | 10.0µin (0.25µm) | - | ||
![]() V120ZU6 HARRIS | 849 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | Non-Compliant | - | - | - | - | -55°C ~ 85°C (TA) | - | ZU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 2.45 pF @ 1 MHz | - | 132 V | 22J | 108 V | 120 V | 75 V | - | 102 V | 4.5 kA | - | - | - | - | - | - | - | - | - | ||
![]() V131DA40 HARRIS | In Stock | - | - | Chassis Mount | Encased Disc | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10 pF @ 1 MHz | - | 225.5 V | 270J | 184.5 V | 205 V | 130 V | - | 175 V | 40 kA | - | - | - | - | - | - | - | - | - | ||
![]() V68ZT10 HARRIS | 2224 |
| - | Surface Mount | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 350°C | Bulk | EWT | 0.563 Dia x 2.008 L (14.30mm x 51.00mm) | ±5% | Active | - | - | -- | - | - | 5 Ohms | - | - | - | Wirewound | - | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 1 | Tab | - | - | 1500 pF @ 1 MHz | Vitreous Enamel Coated | 75 V | 13J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | Flame Proof, Safety | - | - | -- | - | - | - | - | ||
![]() V18MA1B HARRIS | 1233 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SiTime | - | Tape & Reel (TR) | Active | - | - | - | - | - | -20°C ~ 70°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | 38 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | 70µA | - | 1 | - | - | - | 550 pF @ 1 MHz | - | 21 V | 0.07J | 15 V | 18 V | 10 V | - | 14 V | 40 A | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() V27ZA60 HARRIS | 1429 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 13 pF @ 1 MHz | - | 29.7 V | 120J | 24.3 V | 27 V | 17 V | - | 22 V | 2 kA | - | - | - | - | - | - | - | - | - | ||
![]() V33ZA05 HARRIS | 2043 |
| - | Surface Mount | 40-WFQFN Exposed Pad, CSP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 pF @ 1 MHz | - | 75 V | 0.3J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | - | ||
![]() V33ZS5 HARRIS | 809 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | ZS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 9.29 pF @ 1 MHz | - | 36.3 V | 6J | 29.7 V | 33 V | 20 V | - | 26 V | 1 kA | - | - | - | - | - | - | - | - | - | ||
![]() V130LA20B HARRIS | 2720 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.9 pF @ 1 MHz | - | 220 V | 70J | 190 V | 205 V | 130 V | - | 175 V | 6.5 kA | - | - | - | - | - | - | - | - | - |