- Maximum AC Volts
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Number of Circuits
- Current - Surge
- Energy
- Package / Case
- Series
- Varistor Voltage (Max)
Attribute column
Manufacturer
HARRIS TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Brand | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Dielectric | Lead Spacing | Current - Supply (Disable) (Max) | Number of Circuits | Spread Spectrum Bandwidth | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Absolute Pull Range (APR) | Maximum DC Volts | Current - Surge | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V275LAX206 Harris Corporation | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V07E300 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V130LT20C HARRIS | 3240 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | C-III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7 pF @ 1 MHz | 225.5 V | 200J | 184.5 V | 205 V | 130 V | - | - | 10 kA | - | - | - | - | - | - | - | - | ||
![]() V22ZU2 HARRIS | In Stock | - | - | Through Hole | 1808 (4520 metric) | - | Johanson Dielectrics | 1808 | 4520 | Class 1 | 2000 | - | Johanson | + 125 C | Harris Corporation | - 55 C | Bulk | Obsolete | Details | TANCERAM | 0.001905 oz | 3 kVDC | -55°C ~ 85°C (TA) | Reel | ZU | - | 10 % | - | - | Standard | High Voltage Capacitor | - | 22 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | 1 | - | Ceramic Capacitors | 2.375 pF @ 1 MHz | 24.2 V | 2J | 19.8 V | 22 V | 14 V | - | 18 V | 500 A | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.16 mm | - | 4.7 mm | 2.03 mm | - | ||
![]() V150LA5 HARRIS | 11768 |
| - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 360 pF @ 1 MHz | 264 V | 25J | 216 V | 240 V | 150 V | - | 200 V | 2.5 kA | - | - | - | - | - | - | - | - | ||
![]() V150ZU8 HARRIS | 850 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 pF @ 1 MHz | 75 V | 20J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | ||
![]() V130LA20C HARRIS | 1478 |
| - | Through Hole | Axial | Polypropylene (PP), Metallized | - | - | - | - | - | -- | - | - | Harris Corporation | - | Bulk | Active | - | - | - | 630V | -55°C ~ 100°C | Tape & Reel (TR) | MKP1839 | 0.197 Dia x 0.433 L (5.00mm x 11.00mm) | ±10% | Active | -- | PC Pins | - | DC Link, DC Filtering; High Pulse, DV/DT | 62pF | - | - | - | - | - | - | - | - | - | - | -- | - | 1 | - | - | 7 pF @ 1 MHz | 225.5 V | 200J | 184.5 V | 205 V | 130 V | - | - | 10 kA | - | -- | - | - | -- | - | - | -- | ||
![]() V480LA80B HARRIS | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 550 pF @ 1 MHz | 790 V | 180J | 675 V | 732.5 V | 480 V | - | 640 V | 6.5 kA | - | - | - | - | - | - | - | - | ||
![]() V120ZU6 HARRIS | 849 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | Non-Compliant | - | - | - | -55°C ~ 85°C (TA) | - | ZU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 2.45 pF @ 1 MHz | 132 V | 22J | 108 V | 120 V | 75 V | - | 102 V | 4.5 kA | - | - | - | - | - | - | - | - | ||
![]() V131DA40 HARRIS | In Stock | - | - | Chassis Mount | Encased Disc | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10 pF @ 1 MHz | 225.5 V | 270J | 184.5 V | 205 V | 130 V | - | 175 V | 40 kA | - | - | - | - | - | - | - | - | ||
![]() V56MA2A HARRIS | 1143 |
| - | Through Hole | SOD-83A Axial | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | - | -55°C ~ 85°C (TA) | - | MA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 180 pF @ 1 MHz | 68 V | 0.23J | 44 V | 56 V | 32 V | - | 40 V | 40 A | - | - | - | - | - | - | - | - | ||
![]() V18MA1B HARRIS | 1233 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SiTime | - | Tape & Reel (TR) | Active | - | - | - | - | -20°C ~ 70°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | 2.5V | 38 MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | 1 | - | - | 550 pF @ 1 MHz | 21 V | 0.07J | 15 V | 18 V | 10 V | - | 14 V | 40 A | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() V12ZT1 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V150ZT1 HARRIS | 6631 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 pF @ 1 MHz | 75 V | 8J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | ||
![]() V24ZA50 HARRIS | 2713 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 18 pF @ 1 MHz | 25.3 V | 100J | 20.7 V | 23 V | 14 V | - | 18 V | 2 kA | - | - | - | - | - | - | - | - | ||
![]() V33ZA05 HARRIS | 2043 |
| - | Surface Mount | 40-WFQFN Exposed Pad, CSP | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 pF @ 1 MHz | 75 V | 0.3J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | ||
![]() V33ZS5 HARRIS | 809 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | ZS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 9.29 pF @ 1 MHz | 36.3 V | 6J | 29.7 V | 33 V | 20 V | - | 26 V | 1 kA | - | - | - | - | - | - | - | - | ||
![]() V130LA20B HARRIS | 2720 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1.9 pF @ 1 MHz | 220 V | 70J | 190 V | 205 V | 130 V | - | 175 V | 6.5 kA | - | - | - | - | - | - | - | - | ||
![]() V18ZA1 HARRIS | 15163 |
| - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 2.7 pF @ 1 MHz | 19.8 V | 0.8J | 16.2 V | 18 V | 10 V | - | 14 V | 250 A | - | - | - | - | - | - | - | - | ||
![]() V275LA2 HARRIS | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 80 pF @ 1 MHz | 495 V | 23J | 405 V | 450 V | 275 V | - | 369 V | 1.2 kA | - | - | - | - | - | - | - | - |