- Maximum AC Volts
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Number of Circuits
- Current - Surge
- Energy
- Package / Case
- Series
- Varistor Voltage (Max)
Attribute column
Manufacturer
HARRIS TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Thermal Resistance of Package | Category | CCT(K) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Pin Count | Failure Rate | Number of Circuits | Lead Style | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Capacitance @ Frequency | Screening Level | Coating, Housing Type | Varistor Voltage (Max) | Flux @ 25°C, Current - Test | Energy | Flux @ 85°C, Current - Test | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V18MLA0603A HARRIS | 2975 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | -55°C ~ 125°C (TA) | - | MLA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 120 pF @ 1 MHz | - | - | 28 V | - | 0.1J | - | 22 V | 25 V | 14 V | 18 V | 30 A | - | - | ||
![]() V56MA2S HARRIS | In Stock | - | - | Through Hole | SOD-83A Axial | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | -55°C ~ 85°C (TA) | - | MA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 180 pF @ 1 MHz | - | - | 62 V | - | 0.23J | - | 50 V | 56 V | 35 V | 45 V | 40 A | - | - | ||
![]() V250LU20A HARRIS | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 85°C (TA) | - | LU | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 500 pF @ 1 MHz | - | - | 429 V | - | 72J | - | 351 V | 390 V | 250 V | 330 V | 4.5 kA | - | - | ||
![]() V420LC20A HARRIS | 1793 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 85°C (TA) | - | LC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 300 pF @ 1 MHz | - | - | 748 V | - | 90J | - | 612 V | 680 V | 420 V | 560 V | 4.5 kA | - | - | ||
![]() V120MA2B HARRIS | 827 |
| - | Through Hole | SOD-83A Axial | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | -55°C ~ 85°C (TA) | - | MA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 40 pF @ 1 MHz | - | - | 132 V | - | 0.5J | - | 108 V | 120 V | 75 V | 101 V | 100 A | - | - | ||
![]() V68ZT10 HARRIS | 2224 |
| - | Surface Mount | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 350°C | Bulk | EWT | 0.563 Dia x 2.008 L (14.30mm x 51.00mm) | ±5% | Active | -- | - | 5 Ohms | Wirewound | - | 25W | - | -- | 1 | Tab | - | - | - | - | - | - | 1500 pF @ 1 MHz | - | Vitreous Enamel Coated | 75 V | - | 13J | - | 354 V | 68 V | 250 V | 330 V | 1.2 kA | Flame Proof, Safety | -- | ||
![]() V130LA5 HARRIS | In Stock | - | - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 450 pF @ 1 MHz | - | - | 225.5 V | - | 20J | - | 184.5 V | 205 V | 130 V | 175 V | 2.5 kA | - | - | ||
![]() V12ZU2 HARRIS | 1242 |
| - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | Non-Compliant | - | - | -55°C ~ 85°C (TA) | - | ZU | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6.1 pF @ 1 MHz | - | - | 16 V | - | 1.2J | - | 9 V | 12.5 V | 6 V | 8 V | 250 A | - | - | ||
![]() V180ZA1 HARRIS | 2450 |
| - | Surface Mount | Disc 7mm | - | - | - | - | - | Miscellaneous | HT800012F | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1500 pF @ 1 MHz | - | - | 75 V | - | 10J | - | 354 V | 68 V | 250 V | 330 V | 1.2 kA | - | - | ||
![]() V27ZA05 HARRIS | 4885 |
| - | Through Hole | Disc 5mm | - | - | - | - | - | Honeywell-Microswitch | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1.22 pF @ 1 MHz | - | - | 29.7 V | - | 0.25J | - | 24.3 V | 27 V | 17 V | 22 V | 100 A | - | - | ||
![]() V27ZA60 HARRIS | 1429 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 13 pF @ 1 MHz | - | - | 29.7 V | - | 120J | - | 24.3 V | 27 V | 17 V | 22 V | 2 kA | - | - | ||
![]() V250LT2 HARRIS | 37772 |
| - | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | - | - | - | - | Kamaya Inc. | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1500 pF @ 1 MHz | - | - | 75 V | - | 21J | - | 354 V | 68 V | 250 V | 330 V | 1.2 kA | - | - | ||
![]() V140LA20CX340 Harris Corporation | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 85°C (TA) | - | C-III | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 230 V | - | 210J | - | 198 V | 214 V | 140 V | - | 10 kA | - | - | ||
![]() SKMV75A Harris Corporation | 381 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 6J | - | - | - | 75 V | 102 V | 1.2 kA | - | - | ||
![]() V150LA20A HARRIS | 1911 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | ILME | MNDS-16IO25 | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1.6 pF @ 1 MHz | - | - | 264 V | - | 80J | - | 216 V | 240 V | 150 V | 200 V | 6.5 kA | - | - | ||
![]() V510LA80B HARRIS | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | 125°C/W | - | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | Obsolete | - | - | - | -55°C ~ 85°C (TA) | - | DURIS® E 3 | 0.118 L x 0.055 W (3.00mm x 1.40mm) | - | - | - | - | - | - | White | - | - | - | 1 | - | 3.05V | 110° | 20mA | 131 lm/W | 80 | 30mA | 1500 pF @ 1 MHz | - | - | 75 V | 8lm (Typ) | 190J | - | 354 V | 68 V | 250 V | 330 V | 1.2 kA | - | 0.051 (1.30mm) | ||
![]() V180MA1A HARRIS | In Stock | - | - | Through Hole | SOD-83A Axial | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | -55°C ~ 85°C (TA) | - | MA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 27 pF @ 1 MHz | - | - | 207 V | - | 0.6J | - | 153 V | 180 V | 105 V | 144 V | 100 A | - | - | ||
![]() V250LA4 HARRIS | 9783 |
| - | Surface Mount | 128-LQFP Exposed Pad | - | - | - | Power Management Integrated Circuit | - | - | - | Harris Corporation | Surface Mount | Bulk | Active | - | QFN EP | Industrial grade | -40 to 105 °C | - | LA | - | - | - | - | Power Management Integrated Circuit | - | - | - | - | 48 | - | 1 | - | - | - | - | - | - | - | 1500 pF @ 1 MHz | Industrial | - | 75 V | - | 21J | - | 354 V | 68 V | 250 V | 330 V | 1.2 kA | - | - | ||
![]() V20E625L2T7 Harris Corporation | 740 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | - | - | -55°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 250 pF @ 1 MHz | - | - | 1.1 kV | - | 400J | - | 900 V | 1 kV | 625 V | 825 V | 10 kA | - | - | ||
![]() V47MA2S HARRIS | In Stock | - | - | Through Hole | SOD-83A Axial | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | Obsolete | - | - | - | -55°C ~ 85°C (TA) | - | MA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 210 pF @ 1 MHz | - | - | 52 V | - | 0.19J | - | 42 V | 47 V | 30 V | 38 V | 40 A | - | - |