- Maximum AC Volts
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Number of Circuits
- Current - Surge
- Energy
- Package / Case
- Series
- Varistor Voltage (Max)
Attribute column
Manufacturer
HARRIS TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V130LC2 HARRIS | 6076 |
| - | Through Hole | Disc 7mm | Harris Corporation | Bulk | Active | Non-Compliant | -55°C ~ 85°C (TA) | LC | 1 | 180 pF @ 1 MHz | 225.5 V | 11J | 184.5 V | 205 V | 130 V | 175 V | 1.2 kA | - | ||
![]() V510LC40A HARRIS | 1121 |
| - | Through Hole | Disc 14mm | Harris Corporation | Bulk | Active | Non-Compliant | -55°C ~ 85°C (TA) | LC | 1 | 250 pF @ 1 MHz | 902 V | 110J | 738 V | 820 V | 510 V | 675 V | 4.5 kA | - | ||
![]() V250LA20A HARRIS | In Stock | - | - | Through Hole | Disc 14mm | Harris Corporation | Bulk | Obsolete | - | -55°C ~ 85°C (TA) | LA | 1 | 500 pF @ 1 MHz | 429 V | 72J | 351 V | 390 V | 250 V | 330 V | 4.5 kA | - | ||
![]() V320LS40B HARRIS | 2676 |
| - | Through Hole | Disc 20mm | Harris Corporation | Bulk | Active | - | -55°C ~ 85°C (TA) | LS | 1 | 750 pF @ 1 MHz | 540 V | 150J | 462 V | 501 V | 320 V | 420 V | 6.5 kA | - | ||
![]() V130LT2 HARRIS | 5522 |
| - | Through Hole | Disc 7mm | Harris Corporation | Bulk | Active | - | -55°C ~ 85°C (TA) | LT | 1 | 180 pF @ 1 MHz | 225.5 V | 11J | 184.5 V | 205 V | 130 V | 175 V | 1.2 kA | - | ||
![]() V47ZU1 HARRIS | In Stock | - | - | Through Hole | Disc 7mm | Harris Corporation | Bulk | Active | - | -55°C ~ 85°C (TA) | ZU | 1 | 1.245 pF @ 1 MHz | 51.7 V | 1.8J | 42.3 V | 47 V | 30 V | 38 V | 250 A | - | ||
![]() V68ZA3 HARRIS | In Stock | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | Harris Corporation | Bulk | Active | - | -55°C ~ 85°C (TA) | ZA | 1 | 1500 pF @ 1 MHz | 75 V | 6.5J | 354 V | 68 V | 250 V | 330 V | 1.2 kA | - | ||
![]() V420LA10 HARRIS | 2129 |
| - | Through Hole | Disc 10mm | Harris Corporation | Bulk | Active | - | -55°C ~ 85°C (TA) | LA | 1 | 140 pF @ 1 MHz | 748 V | 55J | 612 V | 680 V | 420 V | 560 V | 2.5 kA | - | ||
![]() V100ZA15 HARRIS | 2751 |
| - | Through Hole | Disc 14mm | Harris Corporation | Bulk | Active | - | -55°C ~ 85°C (TA) | ZA | 1 | 2.9 pF @ 1 MHz | 110 V | 20J | 90 V | 100 V | 60 V | 81 V | 4.5 kA | - |