- RoHS
- Capacitance
- ESR (Equivalent Series Resistance)
- Failure Rate
- Features
- Height Seated (Max)
- Lead Free Status / RoHS Status
- Lead Spacing
- Length
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
HARRIS Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Lifetime @ Temp. | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Features | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 92693 HARRIS | In Stock | - | - | Surface Mount | 1611 (4028 Metric) | -- | -- | Non-Compliant | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 595D | 0.157 L x 0.110 W (4.00mm x 2.80mm) | ±10% | Active | -- | Conformal Coated | 100µF | 550 mOhm | -- | -- | B | General Purpose | 0.087 (2.20mm) | - | - | ||
![]() 72943 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31975 HARRIS | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 m | 800 µm |