- Diode Type
- Ihs Manufacturer
- Non-rep Pk Forward Current-Max
- Output Current-Max
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Diode Element Material
- JESD-30 Code
- JESD-609 Code
- Number of Phases
Attribute column
Manufacturer
HARRIS Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Exterior Housing Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Voltage - Peak Reverse (Max) | Reverse Recovery Time-Max | Output Range | 2nd Connector Number of Positions Loaded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK3546 Harris Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB1P Harris Corporation | In Stock | - | - | Through Hole | 4-EDIP (0.321", 8.15mm) | - | BR-4 | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 μA @ 1000 V | 1.1 V @ 1 A | - | - | 1 A | - | - | - | - | - | 1 kV | - | - | - | ||
![]() DB1D Harris Corporation | 16199 |
| - | Chassis Mount | 4-Square, BR | NO | BR | SILICON | 4 | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | DB1D | Harris Corporation | NOT SPECIFIED | 4 | - | - | Bulk | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | Active | - | Active | NOT SPECIFIED | 5.69 | No | -55°C ~ 150°C (TJ) | DB1 | e0 | No | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | unknown | R-PDIP-T4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 10 μA @ 400 V | 1.1 V @ 1 A | - | 1 A | 1 A | 1 | 400 V | - | 50 A | - | 400 V | - | - | - | ||
![]() DB1A Harris Corporation | In Stock | - | - | Chassis Mount | 4-Square, BR | NO | BR | SILICON | 4 | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | DB1A | Harris Corporation | NOT SPECIFIED | 4 | - | - | Bulk | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | Active | - | Active | NOT SPECIFIED | 5.69 | No | -55°C ~ 150°C (TJ) | DB1 | e0 | No | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | unknown | R-PDIP-T4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 10 μA @ 100 V | 1.1 V @ 1 A | - | 1 A | 1 A | 1 | 100 V | - | 50 A | - | 100 V | - | - | - | ||
![]() DB1F Harris Corporation | 6783 |
| - | Chassis Mount | 4-Square, BR | NO | BR | SILICON | 4 | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | DB1F | Harris Corporation | NOT SPECIFIED | 4 | - | - | Bulk | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | Active | - | Active | NOT SPECIFIED | 5.69 | No | -55°C ~ 150°C (TJ) | DB1 | e0 | No | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | unknown | R-PDIP-T4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 10 μA @ 50 V | 1.1 V @ 1 A | - | 1 A | 1 A | 1 | 50 V | - | 50 A | - | 50 V | - | - | - | ||
![]() RHRP860CC Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 3 | 2 | 2.1 V | HARRIS SEMICONDUCTOR | - | - | - | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | CATHODE | 8 A | - | 1 | 600 V | - | 100 A | 100 μA | - | 0.035 μs | 75 W | HYPERFAST SOFT RECOVERY | ||
![]() RURU80100 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | 1.9 V | HARRIS SEMICONDUCTOR | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSFM-D1 | RECTANGULAR | FLANGE MOUNT | Transferred | 180 W | - | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | SOLDER LUG | - | unknown | R-PSFM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | CATHODE | 80 A | - | 1 | 1000 V | - | 500 A | 500 μA | - | 0.2 μs | - | - | ||
![]() RURP840 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | 1.3 V | HARRIS SEMICONDUCTOR | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | No | - | - | e0 | - | EAR99 | TIN LEAD | ULTRA FAST RECOVERY | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | CATHODE | 8 A | - | 1 | 400 V | - | 100 A | 100 µA | - | 0.06 µs | - | - | ||
![]() RURD4120 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | 2.1 V | HARRIS SEMICONDUCTOR | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSIP-T2 | RECTANGULAR | IN-LINE | Transferred | 50 W | - | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | R-PSIP-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | CATHODE | 4 A | - | 1 | 1200 V | - | 40 A | 100 µA | - | 0.09 µs | - | - | ||
![]() RURH15100CC Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 3 | - | 1.8 V | HARRIS SEMICONDUCTOR | - | - | - | - | 2 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | 100 W | - | - | - | No | - | - | e0 | - | EAR99 | TIN LEAD | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | CATHODE | 15 A | - | 1 | 1000 V | - | 200 A | 100 µA | - | 0.125 µs | - | - | ||
![]() RURU150100 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | 1.9 V | HARRIS SEMICONDUCTOR | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSFM-D1 | RECTANGULAR | FLANGE MOUNT | Transferred | 375 W | - | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | SOLDER LUG | - | unknown | R-PSFM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | CATHODE | 150 A | - | 1 | 1000 V | - | 1500 A | 500 µA | - | 0.2 µs | - | - | ||
![]() RURP860C Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RURG30100CC Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 3 | - | 1.8 V | HARRIS SEMICONDUCTOR | - | - | - | - | 2 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | 125 W | - | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | CATHODE | 30 A | - | 1 | 1000 V | - | 300 A | 500 µA | - | 0.15 µs | - | - | ||
![]() RHRG7560 Harris Semiconductor | 35239 | - | Datasheet | - | - | NO | - | SILICON | 2 | - | 2.1 V | HARRIS SEMICONDUCTOR | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Transferred | 190 W | - | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | HYPERFAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | CATHODE | 75 A | - | 1 | 600 V | - | 750 A | 500 μA | - | 0.06 μs | - | - | ||
![]() DB1B Harris Corporation | In Stock | - | - | Chassis Mount | 4-Square, BR | NO | BR | SILICON | 4 | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | DB1B | Harris Corporation | NOT SPECIFIED | 4 | - | - | Bulk | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | Active | - | Active | NOT SPECIFIED | 5.7 | No | -55°C ~ 150°C (TJ) | DB1 | e0 | No | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | unknown | R-PDIP-T4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 10 μA @ 200 V | 1.1 V @ 1 A | - | 1 A | 1 A | 1 | 200 V | - | 50 A | - | 200 V | - | - | - | ||
![]() RURG3060 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | 1 | 1.5 V | HARRIS SEMICONDUCTOR | - | - | - | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | CATHODE | 30 A | - | 1 | 600 V | - | 325 A | 500 μA | - | 0.06 μs | 125 W | ULTRA FAST SOFT RECOVERY | ||
![]() RHRP840 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | 2.1 V | HARRIS SEMICONDUCTOR | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Transferred | 75 W | - | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | HYPERFAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | CATHODE | 8 A | - | 1 | 400 V | - | 100 A | 100 μA | - | 0.035 μs | - | - | ||
![]() RHRP860C Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHRD460CCS Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | 2.1 V | HARRIS SEMICONDUCTOR | - | - | - | - | 2 | 175 °C | - | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | No | - | - | e0 | - | EAR99 | TIN LEAD | HYPER FAST RECOVERY | - | 8541.10.00.80 | SINGLE | GULL WING | - | unknown | R-PSSO-G2 | Not Qualified | - | RECTIFIER DIODE | - | - | - | 4 A | - | 1 | 600 V | TO-252AA | 32.5 A | - | - | 0.035 μs | - | - | ||
![]() RURD3060 Harris Semiconductor | In Stock | - | - | - | - | NO | - | - | - | - | 1.5 V | HARRIS SEMICONDUCTOR | - | - | - | - | - | 175 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | unknown | - | - | - | RECTIFIER DIODE | - | - | - | 30 A | - | - | 600 V | - | 325 A | - | - | 0.06 µs | - | - |