- Diode Type
- Ihs Manufacturer
- Non-rep Pk Forward Current-Max
- Output Current-Max
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Diode Element Material
- JESD-30 Code
- JESD-609 Code
- Number of Phases
Attribute column
Manufacturer
HARRIS Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RURP840CC Harris Semiconductor | In Stock | - | Datasheet | NO | SILICON | 3 | 1.3 V | HARRIS SEMICONDUCTOR | 2 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | 75 W | - | - | EAR99 | - | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 8 A | 1 | 400 V | - | 100 A | 100 µA | 0.07 µs | ||
![]() RURD420 Harris Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | 1 V | HARRIS SEMICONDUCTOR | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | TO-251, 2 PIN | RECTANGULAR | IN-LINE | Transferred | 30 W | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSIP-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 4 A | 1 | 200 V | TO-251 | 40 A | 100 µA | 0.035 µs | ||
![]() RURG75120 Harris Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | 2.1 V | HARRIS SEMICONDUCTOR | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Transferred | 190 W | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 75 A | 1 | 1200 V | - | 500 A | 500 µA | 0.2 µs | ||
![]() RHRU5070 Harris Semiconductor | In Stock | - | Datasheet | NO | SILICON | 1 | 3 V | HARRIS SEMICONDUCTOR | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-D1 | RECTANGULAR | FLANGE MOUNT | Obsolete | 150 W | No | e0 | EAR99 | TIN LEAD | HYPERFAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | SOLDER LUG | unknown | R-PSFM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 50 A | 1 | 700 V | - | 500 A | 500 µA | 0.095 µs | ||
![]() RHRG30120CC Harris Semiconductor | In Stock | - | Datasheet | NO | SILICON | 3 | 3.2 V | HARRIS SEMICONDUCTOR | 2 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | 125 W | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | HYPERFAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 30 A | 1 | 1200 V | - | 300 A | 500 μA | 0.075 μs | ||
![]() RHRD4120 Harris Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | 3.2 V | HARRIS SEMICONDUCTOR | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSIP-T2 | RECTANGULAR | IN-LINE | Transferred | 50 W | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | HYPERFAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSIP-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 4 A | 1 | 1200 V | TO-251 | 40 A | 100 µA | 0.07 µs | ||
![]() RHRD440CCS Harris Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | 2.1 V | HARRIS SEMICONDUCTOR | 2 | 175 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | e0 | EAR99 | TIN LEAD | HYPER FAST RECOVERY | - | 8541.10.00.80 | SINGLE | GULL WING | unknown | R-PSSO-G2 | Not Qualified | - | RECTIFIER DIODE | - | 4 A | 1 | 400 V | TO-252AA | 32.5 A | - | 0.035 µs | ||
![]() RURD6120 Harris Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | 2.1 V | HARRIS SEMICONDUCTOR | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSIP-T2 | RECTANGULAR | IN-LINE | Transferred | 50 W | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSIP-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 6 A | 1 | 1200 V | - | 60 A | 100 µA | 0.09 µs | ||
![]() RURD6120S Harris Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | 2.1 V | HARRIS SEMICONDUCTOR | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 50 W | No | e0 | EAR99 | TIN LEAD | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | unknown | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 6 A | 1 | 1200 V | - | 60 A | 100 µA | 0.09 µs | ||
![]() RHRU5080 Harris Semiconductor | In Stock | - | Datasheet | NO | SILICON | 1 | 3 V | HARRIS SEMICONDUCTOR | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-D1 | RECTANGULAR | FLANGE MOUNT | Obsolete | 150 W | No | e0 | EAR99 | TIN LEAD | HYPERFAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | SOLDER LUG | unknown | R-PSFM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 50 A | 1 | 800 V | - | 500 A | 500 µA | 0.095 µs | ||
![]() RURU150120 Harris Semiconductor | In Stock | - | Datasheet | NO | SILICON | 1 | 2.1 V | HARRIS SEMICONDUCTOR | 1 | 175 °C | - | PLASTIC/EPOXY | R-PSFM-D1 | RECTANGULAR | FLANGE MOUNT | Transferred | 375 W | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | SOLDER LUG | unknown | R-PSFM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 1200 V | TO-218 | 1500 A | - | 0.25 µs |