- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Mfr
- Mounting Type
- Operating Temperature - Junction
- Package
- Package / Case
- Product Status
- Reverse Recovery Time (trr)
- Series
Attribute column
Manufacturer
HARRIS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Mfr | Package | Product Status | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RURD1520 Harris Corporation | 282 |
| - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 15A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 10 μA @ 200 V | 1.05 V @ 15 A | -55°C ~ 175°C | 200 V | 1 Pair Common Cathode | 35 ns | ||
![]() BYW51-100 Harris Corporation | 4855 |
| - | Through Hole | TO-220-3 | TO-220AB | - | 8A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 950 mV @ 8 A | -40°C ~ 150°C | 100 V | 1 Pair Common Cathode | 35 ns | ||
![]() RURD810 Harris Corporation | 428 |
| - | Through Hole | TO-220-3 | TO-220AB | - | 8A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 975 mV @ 8 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | 35 ns | ||
![]() RURD1510 Harris Corporation | 446 |
| - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 15A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 10 μA @ 100 V | 1.05 V @ 15 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | 35 ns | ||
![]() RURD1515 Harris Corporation | In Stock | - | - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 15A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 10 μA @ 150 V | 1.05 V @ 15 A | -55°C ~ 175°C | 150 V | 1 Pair Common Cathode | 35 ns | ||
![]() RURD3015 Harris Corporation | 237 |
| - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 30A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 30 μA @ 150 V | 1 V @ 30 A | -55°C ~ 175°C | 150 V | 1 Pair Common Cathode | 50 ns | ||
![]() RURD1560 Harris Corporation | 257 |
| - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 15A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 10 μA @ 600 V | 1.5 V @ 15 A | -55°C ~ 175°C | 600 V | 1 Pair Common Cathode | 60 ns | ||
![]() RURH3015CC Harris Corporation | 335 |
| - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 30A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 150 V | 1 V @ 30 A | -55°C ~ 175°C | 150 V | 1 Pair Common Cathode | 50 ns | ||
![]() RURD3020 Harris Corporation | 289 |
| - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 30A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 30 μA @ 200 V | 1 V @ 30 A | -55°C ~ 175°C | 200 V | 1 Pair Common Cathode | 50 ns | ||
![]() RURD3040 Harris Corporation | 284 |
| - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 30A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 30 μA @ 400 V | 1.5 V @ 30 A | -55°C ~ 175°C | 400 V | 1 Pair Common Cathode | 60 ns | ||
![]() RURH3010CC Harris Corporation | 658 |
| - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 30A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 100 V | 1 V @ 30 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | 50 ns | ||
![]() RURG3010CC Harris Corporation | 794 |
| - | Through Hole | TO-247-3 | TO-247 | - | 30A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 100 V | 1 V @ 30 A | -65°C ~ 175°C | 100 V | 1 Pair Common Cathode | 50 ns | ||
![]() BYW51150 Harris Corporation | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | - | 8A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 150 V | 950 mV @ 8 A | -40°C ~ 150°C | 150 V | 1 Pair Common Cathode | 35 ns | ||
![]() RURD1540 Harris Corporation | In Stock | - | - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 15A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 10 μA @ 400 V | 1.25 V @ 15 A | -55°C ~ 175°C | 400 V | 1 Pair Common Cathode | 60 ns | ||
![]() RURD1550 Harris Corporation | In Stock | - | - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 15A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 10 μA @ 500 V | 1.5 V @ 15 A | -55°C ~ 175°C | 500 V | 1 Pair Common Cathode | 60 ns | ||
![]() RURG3050CC Harris Corporation | 292 |
| - | Through Hole | TO-247-3 | TO-247 | - | 30A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 50 V | 1.5 V @ 30 A | -65°C ~ 175°C | 500 V | 1 Pair Common Cathode | 60 ns | ||
![]() RURG3015CC Harris Corporation | 1685 |
| - | Through Hole | TO-247-3 | TO-247 | - | 30A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 150 V | 1 V @ 30 A | -65°C ~ 175°C | 150 V | 1 Pair Common Cathode | 50 ns | ||
![]() RHRP6120CC Harris Corporation | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | - | 6A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 100 μA @ 1200 V | 3.2 V @ 6 A | -65°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 65 ns | ||
![]() RURH3040CC Harris Corporation | 205 |
| - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | TO-218 Isolated | - | 30A | Harris Corporation | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 400 V | 1.5 V @ 30 A | -55°C ~ 175°C | 400 V | 1 Pair Common Cathode | 60 ns | ||
![]() MUR3040PT HARRIS | In Stock | - | - | Through Hole | TO-218-3 | SOT-93 | MUR30 | 15A | Harris Corporation | Bulk | Active | SWITCHMODE™ | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 400 V | 1.25 V @ 15 A | -65°C ~ 175°C | 400 V | 1 Pair Common Cathode | 60 ns |