- Mfr
- Package
- Product Status
- Series
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Mounting Type
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Operating Temperature - Junction
- Reverse Recovery Time (trr)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
HARRIS Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHRP8120S2536 Harris Corporation | 641 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RUR8100 Harris Corporation | In Stock | - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 25 μA @ 1000 V | 1.8 V @ 8 A | - | -55°C ~ 175°C | - | 1000 V | 8A | - | - | - | - | - | 110 ns | ||
![]() A115DX11 Harris Corporation | 5339 |
| - | Through Hole | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 2 μA @ 400 V | 1.3 V @ 3 A | - | -65°C ~ 175°C | - | 400 V | 3A | - | - | 40pF @ 4V, 1MHz | - | - | 150 μs | ||
![]() MUR870E Harris Corporation | 1311 |
| - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 μA @ 700 V | 1.8 V @ 8 A | - | -55°C ~ 175°C | - | 700 V | 8A | - | - | - | - | - | 110 ns | ||
![]() GER4004 Harris Corporation | 3443 |
| - | Through Hole | DO-204, Axial | NO | DO-204 | SILICON | 2 | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | GER4004 | Harris Corporation | NOT SPECIFIED | 1 | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | Active | NOT SPECIFIED | 5.83 | - | No | - | e0 | No | TIN LEAD | - | TRANSIENT VOLTAGE PROTECTED | AXIAL | WIRE | NOT SPECIFIED | unknown | O-LALF-W2 | COMMERCIAL | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 2 μA @ 400 V | 1.2 V @ 1 A | ISOLATED | -65°C ~ 175°C | 1 A | 400 V | 1A | - | 400 V | 15pF @ 4V, 1MHz | - | 2 µs | 2 μs | ||
![]() GE1002 Harris Corporation | In Stock | - | - | Through Hole | TO-204AE | NO | TO-204AE | SILICON | 2 | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | GE1002 | Harris Corporation | NOT SPECIFIED | 1 | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | Active | NOT SPECIFIED | 5.82 | Non-Compliant | No | - | e0 | No | TIN LEAD | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | O-LALF-W2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 100 V | 950 mV @ 1 A | ISOLATED | -65°C ~ 175°C | 1 A | 100 V | 1A | - | 100 V | 45pF @ 4V, 1MHz | - | 0.035 µs | 35 ns | ||
![]() GE1003 Harris Corporation | 1844 |
| - | Through Hole | TO-204AE | NO | TO-204AE | SILICON | 2 | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | GE1003 | Harris Corporation | NOT SPECIFIED | 1 | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | Active | NOT SPECIFIED | 5.83 | Non-Compliant | No | - | e0 | No | TIN LEAD | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | O-LALF-W2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 150 V | 950 mV @ 1 A | ISOLATED | -65°C ~ 175°C | 1 A | 150 V | 1A | - | 150 V | 45pF @ 4V, 1MHz | - | 0.035 µs | 35 ns | ||
![]() GE1004 Harris Corporation | 1202 |
| - | Through Hole | TO-204AE | NO | TO-204AE | SILICON | 2 | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | GE1004 | Harris Corporation | NOT SPECIFIED | 1 | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | Active | NOT SPECIFIED | 5.82 | Non-Compliant | No | - | e0 | No | TIN LEAD | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | O-LALF-W2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 200 V | 950 mV @ 1 A | ISOLATED | -65°C ~ 175°C | 1 A | 200 V | 1A | - | 200 V | 45pF @ 4V, 1MHz | - | 0.035 µs | 35 ns | ||
![]() RURD1580 Harris Corporation | 336 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHRU10050 Harris Corporation | 9 |
| - | Chassis Mount | TO-218-1 | - | TO-218 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 μA @ 500 V | 2.1 V @ 100 A | - | -65°C ~ 175°C | - | 500 V | 100A | - | - | - | - | - | 60 ns | ||
![]() GE1103 Harris Corporation | 806 |
| - | Through Hole | DO-204, Axial | NO | DO-204 | SILICON | 2 | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | GE1103 | Harris Corporation | NOT SPECIFIED | 1 | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | Active | NOT SPECIFIED | 5.81 | Non-Compliant | No | - | e0 | No | TIN LEAD | ULTRA FAST RECOVERY | - | AXIAL | WIRE | NOT SPECIFIED | unknown | O-LALF-W2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 150 V | 950 mV @ 2 A | ISOLATED | -65°C ~ 175°C | 2.5 A | 150 V | 2.5A | 1 | 150 V | 45pF @ 4V, 1MHz | 50 A | 0.035 µs | 35 ns | ||
![]() MUR8100 Harris Corporation | In Stock | - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | - | - | - | 1000 V | 8A | - | - | - | - | - | 75 ns | ||
![]() RURD3080 Harris Corporation | 244 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RURU10060RA Harris Corporation | 122 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RURU15040RA Harris Corporation | 547 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RURD30100 Harris Corporation | 339 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RURDG1520 Harris Corporation | 335 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RURDG1540 Harris Corporation | 243 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHRU501200 Harris Corporation | 158 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RURD3070 Harris Corporation | 214 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |