- Mfr
- Package
- Product Status
- Series
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Mounting Type
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Operating Temperature - Junction
- Reverse Recovery Time (trr)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
HARRIS Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Reverse Recovery Time-Max | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A115MX24 Harris Corporation | 91595 |
| - | Through Hole | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 2 μA @ 600 V | 1.3 V @ 3 A | - | -65°C ~ 175°C | - | 600 V | 3A | - | 40pF @ 4V, 1MHz | - | 150 μs | ||
![]() A14F Harris Corporation | 2750 |
| - | Through Hole | DO-204, Axial | - | DO-204 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200 μA @ 50 V | 1.2 V @ 1 A | - | -65°C ~ 175°C | - | 50 V | 1A | - | 15pF @ 4V, 1MHz | - | 2 μs | ||
![]() A115A Harris Corporation | 1813 |
| - | Through Hole | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 2 μA @ 100 V | 1.3 V @ 3 A | - | -65°C ~ 175°C | - | 100 V | 3A | - | 40pF @ 4V, 1MHz | - | 150 μs | ||
![]() GER4007 Harris Corporation | 1015 |
| - | Through Hole | DO-204, Axial | NO | DO-204 | SILICON | 2 | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | GER4007 | Harris Corporation | NOT SPECIFIED | 1 | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | Active | NOT SPECIFIED | 5.8 | - | No | - | e0 | No | TIN LEAD | TRANSIENT VOLTAGE PROTECTED | AXIAL | WIRE | NOT SPECIFIED | unknown | O-LALF-W2 | COMMERCIAL | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 2 μA @ 1000 V | 1.2 V @ 1 A | ISOLATED | -65°C ~ 175°C | 1 A | 1000 V | 1A | 1000 V | 15pF @ 4V, 1MHz | 2 µs | 2 μs | ||
![]() RUR850 Harris Corporation | 685 |
| - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 500 V | 1.5 V @ 8 A | - | -65°C ~ 175°C | - | 500 V | 8A | - | - | - | 60 ns | ||
![]() MUR3010PT Harris Corporation | 117 |
| - | Through Hole | TO-218-3 | - | TO-218 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | - | - | - | 100 V | 30A | - | - | - | - | ||
![]() RURG8050 Harris Corporation | 843 |
| - | Through Hole | TO-247-2 | - | TO-247-2 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 500 V | 1.6 V @ 80 A | - | -65°C ~ 175°C | - | 500 V | 80A | - | - | - | 85 ns | ||
![]() RHRG5040 Harris Corporation | In Stock | - | - | Through Hole | TO-247-2 | - | TO-247-2 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 400 V | 2.1 V @ 50 A | - | -65°C ~ 175°C | - | 400 V | 50A | - | - | - | 50 ns | ||
![]() RHRD440S Harris Corporation | 3709 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252-3 (DPAK) | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 100 μA @ 400 V | 2.1 V @ 4 A | - | -65°C ~ 175°C | - | 400 V | 4A | - | - | - | 35 ns | ||
![]() RURP3010 Harris Corporation | 6051 |
| - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 100 V | 1 V @ 30 A | - | -55°C ~ 175°C | - | 100 V | 30A | - | - | - | 50 ns | ||
![]() RHRG5070 Harris Corporation | 4310 |
| - | Through Hole | TO-247-3 | - | TO-247 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 700 V | 3 V @ 50 A | - | -65°C ~ 175°C | - | 700 V | 50A | - | - | - | 95 ns | ||
![]() RURG8070 Harris Corporation | 809 |
| - | Through Hole | TO-247-2 | - | TO-247-2 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 700 V | 1.9 V @ 80 A | - | -65°C ~ 175°C | - | 700 V | 80A | - | - | - | 200 ns | ||
![]() RURP815 Harris Corporation | 3241 |
| - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 100 μA @ 150 V | 975 mV @ 8 A | - | -65°C ~ 175°C | - | 150 V | 8A | - | - | - | 30 ns | ||
![]() 1N5060 Harris Corporation | 14843 |
| - | Through Hole | SOD-57, Axial | - | SOD-57 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1.1 V @ 2 A | - | -55°C ~ 175°C | - | 400 V | 3A | - | 40pF @ 0V, 1MHz | - | 4 μs | ||
![]() RURU5050 Harris Corporation | 611 |
| - | Chassis Mount | TO-218-1 | - | TO-218 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 500 V | 1.6 V @ 50 A | - | -65°C ~ 175°C | - | 500 V | 50A | - | - | - | 75 ns | ||
![]() RURU50100 Harris Corporation | 10 |
| - | Chassis Mount | TO-218-1 | - | TO-218 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 1000 V | 1.9 V @ 50 A | - | -65°C ~ 175°C | - | 1000 V | 50A | - | - | - | 200 ns | ||
![]() RHRP30100 Harris Corporation | 33337 | - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 1000 V | 3 V @ 30 A | - | -65°C ~ 175°C | - | 1000 V | 30A | - | - | - | 75 ns | ||
![]() RHRU7540 Harris Corporation | 613 |
| - | Chassis Mount | TO-218-1 | - | TO-218 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 400 V | 2.1 V @ 75 A | - | -65°C ~ 175°C | - | 400 V | 75A | - | - | - | 60 ns | ||
![]() RURP3040 Harris Corporation | 4398 |
| - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 400 V | 1.5 V @ 30 A | - | -55°C ~ 175°C | - | 400 V | 30A | - | - | - | 60 ns | ||
![]() RURG3080 Harris Corporation | 1708 |
| - | Through Hole | TO-247-3 | - | TO-247 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 800 V | 1.8 V @ 30 A | - | -65°C ~ 175°C | - | 800 V | 30A | - | - | - | 150 ns |