- Mfr
- Package
- Product Status
- Series
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Mounting Type
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Operating Temperature - Junction
- Reverse Recovery Time (trr)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
HARRIS Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Series | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHRP870 Harris Corporation | In Stock | - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 100 μA @ 700 V | 3 V @ 8 A | - | -65°C ~ 175°C | - | 700 V | 8A | - | - | - | - | - | - | 65 ns | ||
![]() RHRG5080 Harris Corporation | 588 |
| - | Through Hole | TO-247-3 | - | TO-247 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 800 V | 3 V @ 50 A | - | -65°C ~ 175°C | - | 800 V | 50A | - | - | - | - | - | - | 95 ns | ||
![]() RURG8040 Harris Corporation | 34 |
| - | Through Hole | TO-247-2 | - | TO-247-2 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 400 V | 1.6 V @ 80 A | - | -65°C ~ 175°C | - | 400 V | 80A | - | - | - | - | - | - | 85 ns | ||
![]() MUR850 Harris Corporation | 13000 |
| - | Through Hole | TO-220-2 | NO | TO-220AC | SILICON | 2 | 1.5 V | HARRIS SEMICONDUCTOR | Harris Semiconductor | MUR850 | Harris Corporation | 1 | 175 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | Active | NOT SPECIFIED | 8.52 | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST RECOVERY | 8541.10.00.80 | Rectifier Diodes | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | R-PSFM-T2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 μA @ 500 V | 1.5 V @ 8 A | CATHODE | -65°C ~ 175°C | 8 A | 500 V | 8A | 1 | 500 V | - | 100 A | 100 µA | 0.06 µs | 60 ns | ||
![]() RHRU10060 Harris Corporation | In Stock | - | - | Through Hole | TO-218-3 | - | SOT-93 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 μA @ 600 V | 2.1 V @ 100 A | - | -65°C ~ 175°C | - | 600 V | 100A | - | - | - | - | - | - | 60 ns | ||
![]() RURG3040 Harris Corporation | In Stock | - | - | Through Hole | TO-247-2 | - | TO-247-2 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 400 V | 1.5 V @ 30 A | - | -65°C ~ 175°C | - | 400 V | 30A | - | - | - | - | - | - | 60 ns | ||
![]() RURG8080 Harris Corporation | 729 |
| - | Through Hole | TO-247-2 | - | TO-247-2 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 800 V | 1.9 V @ 80 A | - | -65°C ~ 175°C | - | 800 V | 80A | - | - | - | - | - | - | 200 ns | ||
![]() MUR3050PT Harris Corporation | In Stock | - | - | Through Hole | TO-218-3 | - | TO-218 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | - | - | - | 200 V | 30A | - | - | - | - | - | - | - | ||
![]() RURP3050 Harris Corporation | 799 |
| - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 500 V | 1.5 V @ 30 A | - | -55°C ~ 175°C | - | 500 V | 30A | - | - | - | - | - | - | 60 ns | ||
![]() RURU10040 Harris Corporation | 1252 |
| - | Chassis Mount | TO-218-1 | - | TO-218 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 400 V | 1.6 V @ 100 A | - | -65°C ~ 175°C | - | 400 V | 100A | - | - | - | - | - | - | 100 ns | ||
![]() RHRU150100 Harris Corporation | 342 |
| - | Through Hole | TO-218-3 | - | SOT-93 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 μA @ 1000 V | 3 V @ 150 A | - | -65°C ~ 175°C | - | 1000 V | 150A | - | - | - | - | - | - | 100 ns | ||
![]() RHRP4120CC HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHRP3090 Harris Corporation | 4691 |
| - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 900 V | 3 V @ 30 A | - | -65°C ~ 175°C | - | 900 V | 30A | - | - | - | - | - | - | 75 ns | ||
![]() RURG5070 Harris Corporation | In Stock | - | - | Through Hole | TO-247-2 | - | TO-247-2 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 700 V | 1.9 V @ 50 A | - | -65°C ~ 175°C | - | 700 V | 50A | - | - | - | - | - | - | 200 ns | ||
![]() RHRU50120 Harris Corporation | 9 |
| - | Chassis Mount | TO-218-1 | - | TO-218 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 1200 V | 3.2 V @ 50 A | - | -65°C ~ 175°C | - | 1200 V | 50A | - | - | - | - | - | - | 100 ns | ||
![]() RURP3080 Harris Corporation | 391 |
| - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 500 μA @ 800 V | 1.8 V @ 30 A | - | -65°C ~ 175°C | - | 800 V | 30A | - | - | - | - | - | - | 150 ns | ||
![]() RURP1580 Harris Corporation | In Stock | - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 100 μA @ 800 V | 1.8 V @ 15 A | - | -65°C ~ 175°C | - | 800 V | 15A | - | - | - | - | - | - | 125 ns | ||
![]() RURP8120 Harris Corporation | 3013 |
| - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 100 μA @ 1200 V | 2.1 V @ 8 A | - | -65°C ~ 175°C | - | 1200 V | 8A | - | - | - | - | - | - | 110 ns | ||
![]() RURD860S9A Harris Corporation | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252-3 (DPAK) | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 100 μA @ 600 V | 1.5 V @ 8 A | - | -65°C ~ 175°C | - | 600 V | 8A | - | - | - | - | - | - | 70 ns | ||
![]() RURG3020 Harris Corporation | 70 |
| - | Through Hole | TO-247-3 | - | TO-247 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 250 μA @ 200 V | 1 V @ 30 A | - | -65°C ~ 175°C | - | 200 V | 30A | - | - | - | - | - | - | 50 ns |