- Critical Rate of Rise of Commutation Voltage-Min
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- ECCN Code
- Ihs Manufacturer
- Leakage Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- RMS On-state Current-Max
- Reach Compliance Code
- Repetitive Peak Off-state Voltage
Attribute column
Manufacturer
HARRIS Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Ihs Manufacturer | Leakage Current-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Reach Compliance Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Critical Rate of Rise of Off-State Voltage-Min | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Critical Rate of Rise of Commutation Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T6427B Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 4 mA | 100 °C | -60 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 200 V | 40 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 3 V/us | ||
![]() T6416B Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 4 mA | 100 °C | -60 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 200 V | 50 V/us | 40 A | - | 50 mA | 2.5 V | 5 V/us | ||
![]() T6417B Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 4 mA | 100 °C | -60 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 200 V | 40 V/us | 30 A | - | 50 mA | 2.5 V | 3 V/us | ||
![]() T6411E Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 4 mA | 100 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 500 V | - | 30 A | 60 mA | 50 mA | 2.5 V | 3 V/us | ||
![]() SC260M Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 1 mA | 110 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 600 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC251B Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 0.5 mA | 110 °C | -40 °C | , | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | unknown | TRIAC | 200 V | 100 V/us | 15 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC240E Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 0.5 mA | 100 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 500 V | 50 V/us | 6 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC260B3 Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 1 mA | 110 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 200 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC266B Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 1 mA | 110 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 200 V | 20 V/us | 40 A | 75 mA | 150 mA | 2.5 V | 5 V/us | ||
![]() SC240D Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 0.5 mA | 100 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 400 V | 50 V/us | 6 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC251M Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 0.5 mA | 110 °C | -40 °C | , | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | unknown | TRIAC | 600 V | 100 V/us | 15 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() T6426B Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 4 mA | 110 °C | -60 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 200 V | 50 V/us | 40 A | 60 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC250B2 Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 0.5 mA | 110 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 200 V | 50 V/us | 10 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC260D Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 1 mA | 110 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 400 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC265E Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 1 mA | 110 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 600 V | 20 V/us | 40 A | 75 mA | 150 mA | 2.5 V | 5 V/us | ||
![]() SC245E Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 0.5 mA | 100 °C | -40 °C | - | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 500 V | 50 V/us | 10 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() T6421E Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 4 mA | 100 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 500 V | - | 30 A | 60 mA | 50 mA | 2.5 V | 3 V/us | ||
![]() SC260E Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 1 mA | 110 °C | -40 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 500 V | 25 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() T6417D Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 4 mA | 100 °C | -60 °C | , | Obsolete | - | - | EAR99 | - | unknown | TRIAC | 400 V | 25 V/us | 30 A | - | 50 mA | 2.5 V | 3 V/us | ||
![]() SC251E Harris Semiconductor | In Stock | - | - | NO | HARRIS SEMICONDUCTOR | 0.5 mA | 110 °C | -40 °C | , | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | unknown | TRIAC | 500 V | 100 V/us | 15 A | 50 mA | 50 mA | 2.5 V | 4 V/us |