- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Gain
- Mfr
- Mounting Type
- Noise Figure (dB Typ @ f)
- Operating Temperature
- Package
- Package / Case
- Power - Max
- Product Status
Attribute column
Manufacturer
HARRIS Transistors - Bipolar (BJT) - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current-Collector (Ic) (Max) | Mfr | Package | Product Status | Operating Temperature | Series | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Gain | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Noise Figure (dB Typ @ f) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFA3127B96-HC Harris Corporation | 2664 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | 65mA | Harris Corporation | Bulk | Active | 150°C (TJ) | - | 150mW | 5 NPN | 40 @ 10mA, 2V | - | 12V | 8GHz | 3.5dB @ 1GHz | ||
![]() CA3246M Harris Corporation | In Stock | - | - | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SOIC | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C | - | - | 5 NPN | - | - | - | 3GHz | - | ||
![]() HFA3127MJ/883 Harris Corporation | 519 |
| - | Through Hole | 16-CDIP (0.300", 7.62mm) | 16-CERDIP | 65mA | Harris Corporation | Bulk | Active | -55°C ~ 125°C (TJ) | - | 150mW | 5 NPN | 40 @ 10mA, 2V | - | 12V | 8GHz | 3.5dB @ 1GHz | ||
![]() HFA3127B HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 65mA | Harris Corporation | Tube | Obsolete | 150°C (TJ) | - | 150mW | 5 NPN | 40 @ 10mA, 2V | - | 12V | 8GHz | 3.5dB @ 1GHz |