- Mfr
- Product Status
- Series
- Package
- Mounting Type
- Operating Temperature
- Package / Case
- Current - Collector Cutoff (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Supplier Device Package
- Transistor Type
- Vce Saturation (Max) @ Ib, Ic
Attribute column
Manufacturer
HARRIS Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Current-Collector (Ic) (Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Case Connection | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | JEDEC-95 Code | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJE16002 Harris Corporation | 9208 |
| - | Through Hole | TO-220-3 | - | TO-220AB | - | - | 5 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 80 W | - | - | NPN | 5 @ 5A, 5V | 250μA | - | 1V @ 200mA, 1.5A | 6 V | - | - | - | - | ||
![]() D40D3 Harris Corporation | In Stock | - | - | Through Hole | TO-202 Long Tab | - | TO-202AB | - | - | 1 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 1.67 W | - | - | NPN | - | 100nA | - | - | - | - | - | - | - | ||
![]() 2N6530 Harris Corporation | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220-3 | - | - | 8 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 65 W | - | - | NPN - Darlington | 1000 @ 5A, 3V | 1mA | - | 3V @ 80mA, 8A | 80 V | - | - | - | - | ||
![]() 2N6078 Harris Corporation | In Stock | - | - | Through Hole | TO-213AA, TO-66-2 | - | TO-66 | - | - | 7 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | 200°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 45 W | - | - | NPN | 12 @ 1.2A, 10V | 50μA | - | 3V @ 1A, 5A | 250 V | - | - | - | - | ||
![]() RCA8766 Harris Corporation | In Stock | - | - | Through Hole | TO-204AA, TO-3 | - | TO-3 | - | - | 10 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | -65°C ~ 175°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | NPN - Darlington | 100 @ 6A, 3V | 1mA | - | 1.5V @ 200mA, 6A | 350 V | - | - | - | - | ||
![]() RJH6688 Harris Corporation | In Stock | - | - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | - | TO-218 Isolated | - | - | 20 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | NPN | 25 @ 1A, 2V | 50μA | - | 1.5V @ 2A, 20A | 200 V | - | - | - | - | ||
![]() 2N6032 Harris Corporation | 54 |
| - | Through Hole | TO-204AE | - | TO-204AE | - | - | 50 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -65°C ~ 200°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 140 W | - | - | NPN | 10 @ 50A, 2.6V | 10mA | - | 1.3V @ 5A, 50A | 90 V | - | - | - | - | ||
![]() D42C11X Harris Corporation | 3943 |
| - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA3127MJR4598 Harris Corporation | 54 |
| - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D64DV5 Harris Corporation | In Stock | - | - | Through Hole | TO-204AE | NO | TO-204AE | 2 | SILICON | 50 A | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | D64DV5 | Harris Corporation | NOT SPECIFIED | 1 | Bulk | METAL | ROUND | FLANGE MOUNT | Active | Active | NOT SPECIFIED | 5.47 | - | No | -65°C ~ 150°C (TJ) | - | e0 | No | TIN LEAD | BOTTOM | PIN/PEG | NOT SPECIFIED | unknown | O-MBFM-P2 | COMMERCIAL | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | COLLECTOR | 180 W | SWITCHING | NPN | NPN - Darlington | 100 @ 20A, 5V | 1mA | TO-204AE | 3V @ 5A, 75A | 400 V | - | 50 A | 25 | 400 V | ||
![]() RCA1A18 Harris Corporation | 600 |
| - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGT4E30N60C3S Harris Corporation | 921 |
| - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BUW41 Harris Corporation | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | 8 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | NPN | 10 @ 5A, 3V | 100μA | - | 2V @ 4A, 8A | 300 V | 60MHz | - | - | - | ||
![]() MJH16012 Harris Corporation | 128 |
| - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GE10020 Harris Corporation | In Stock | - | - | Through Hole | TO-204AE | - | TO-204AE | - | - | 60 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | -65°C ~ 200°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 250 W | - | - | NPN - Darlington | 600 @ 15A, 5V | 250μA | - | 2.4V @ 1.2A, 30A | 300 V | - | - | - | - | ||
![]() RJH6678 Harris Corporation | 187 |
| - | Through Hole | TO-218-3 Isolated Tab, TO-218AC | - | TO-218 Isolated | - | - | 15 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 175 W | - | - | NPN | 8 @ 15A, 3V | 100μA | - | 1.5V @ 3A, 15A | 400 V | 50MHz | - | - | - | ||
![]() HGT4E30N60B3S Harris Corporation | 455 |
| - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GE10022 Harris Corporation | 187 |
| - | Through Hole | TO-204AE | NO | TO-204AE | 2 | SILICON | 40 A | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | GE10022 | Harris Corporation | NOT SPECIFIED | 1 | Bulk | METAL | ROUND | FLANGE MOUNT | Active | Active | NOT SPECIFIED | 5.49 | Non-Compliant | No | -65°C ~ 200°C (TJ) | - | e0 | No | TIN LEAD | BOTTOM | PIN/PEG | NOT SPECIFIED | unknown | O-MBFM-P2 | COMMERCIAL | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | COLLECTOR | 250 W | SWITCHING | NPN | NPN - Darlington | 1000 @ 10A, 5V | 250μA | TO-204AE | 2.5V @ 1A, 20A | 240 V | - | 40 A | 50 | 350 V | ||
![]() MJ13091 Harris Corporation | 199 |
| - | Through Hole | TO-204AA, TO-3 | - | TO-3 | - | - | 15 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | -65°C ~ 200°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 175 W | - | - | NPN | 8 @ 10A, 3V | 500μA | - | 3V @ 3A, 15A | 6 V | - | - | - | - | ||
![]() 2N5634 Harris Corporation | 354 |
| - | Through Hole | TO-204AA, TO-3 | - | TO-3 | - | - | 10 A | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -65°C ~ 200°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | NPN | 15 @ 5A, 2V | 1mA | - | 2V @ 2A, 10A | 140 V | 1MHz | - | - | - |