- ECCN Code
- Emitter Current-Max
- Ihs Manufacturer
- Inter-base Voltage-Max
- Intrinsic Stand-off Ratio-Max
- Intrinsic Stand-off Ratio-Min
- JESD-609 Code
- Mfr
- Operating Temperature-Max
- Operating Temperature-Min
- Package
- Package / Case
Attribute column
Manufacturer
HARRIS Transistors - Programmable Unijunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Rohs Code | Series | JESD-609 Code | ECCN Code | Terminal Finish | Reach Compliance Code | Voltage | Voltage - Output | Power Dissipation-Max (Abs) | Current - Peak | Current - Valley (Iv) | Current - Gate to Anode Leakage (Igao) | Voltage - Offset (Vt) | Inter-base Voltage-Max | Intrinsic Stand-off Ratio-Max | Intrinsic Stand-off Ratio-Min | Static Inter-base Res-Max | Static Inter-base Res-Min | Valley Point Current-Min | Emitter Current-Max | Peak Point Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N4989 Harris Corporation | 814 |
| - | TO-98-3 | - | - | Harris Corporation | - | - | Bulk | - | - | 300 mW | Active | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GES6028 Harris Corporation | In Stock | - | - | TO-226-3, TO-92-3 (TO-226AA) | - | - | Harris Corporation | - | - | Bulk | - | - | 300 mW | Active | - | - | - | - | - | - | 1.5V | 6V | - | 150 nA | 25 μA | 10 nA | 1.6 V | - | - | - | - | - | - | - | - | ||
![]() 2N489A Harris Semiconductor | In Stock | - | - | - | NO | HARRIS SEMICONDUCTOR | - | 140 °C | -65 °C | - | , | Obsolete | - | - | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | unknown | - | - | 0.45 W | - | - | - | - | 65 V | 0.62 | 0.51 | 6.8 kΩ | 4.7 kΩ | 8 mA | 70 mA | 12 mA | ||
![]() 2N4947 Harris Semiconductor | In Stock | - | - | - | NO | HARRIS SEMICONDUCTOR | - | 200 °C | -65 °C | - | , | Obsolete | - | - | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | unknown | - | - | 0.36 W | - | - | - | - | 25 V | 0.69 | 0.51 | 9.1 kΩ | 4 kΩ | 4 mA | 50 mA | 2 mA |