- RoHS Status
- Family
- HTS Code
- JESD-30 Code
- JESD-609 Code
- Max I(ol)
- Number of Functions
- Number of Terminations
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- Output Characteristics
- Power Supplies
Attribute column
Manufacturer
HARRIS Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Number of Bits | Family | Logic Function | Number of Inputs | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Schmitt Trigger | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT125MT HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT241M96 Harris | In Stock | - | - | YES | 125°C | -55°C | e0 | 20 | Tin/Lead (Sn/Pb) | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 8542.39.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 5V | 1.27mm | - | R-PDSO-G20 | Not Qualified | 5.5V | 5V | MILITARY | 4.5V | 50pF | 2 | 4 | HCT | - | - | 3-STATE | TRUE | BUS DRIVER | 0.006 A | 38 ns | 38 ns | ENABLE LOW/HIGH | - | Non-RoHS Compliant | ||
![]() CD74ACT541M96 Harris | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CD74HCT126M96 Harris | In Stock | - | - | YES | 125°C | -55°C | e0 | 14 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | R-PDSO-G14 | Not Qualified | 5.5V | 5V | MILITARY | 4.5V | 50pF | 2 | 1 | HCT | - | - | 3-STATE | TRUE | BUS DRIVER | 0.006 A | 36 ns | 36 ns | ENABLE HIGH | - | Non-RoHS Compliant | ||
![]() CD74ACT05M96 Harris | 140 | - | - | YES | 125°C | -55°C | e0 | 14 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | R-PDSO-G14 | Not Qualified | 5.5V | 5V | MILITARY | 4.5V | 50pF | - | - | ACT | - | 1 | OPEN-DRAIN | - | INVERTER | 0.024 A | 10.8 ns | - | - | NO | Non-RoHS Compliant | ||
![]() CD74ACT540E Harris | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CD74AC05M96 Harris | 2400 | - | - | YES | 125°C | -55°C | e0 | 14 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | R-PDSO-G14 | Not Qualified | 5.5V | 3.3/5V | MILITARY | 1.5V | - | - | - | AC | Inverter | 1 | OPEN-DRAIN | - | - | 0.012 A | 9.1 ns | - | - | NO | Non-RoHS Compliant | ||
![]() CD54HC244F Harris | 124 | - | - | NO | 125°C | -55°C | e0 | 20 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 5V | 2.54mm | NOT SPECIFIED | R-GDIP-T20 | Not Qualified | 6V | 2/6V | MILITARY | 2V | 50pF | 2 | 4 | HC/UH | - | - | 3-STATE | TRUE | BUS DRIVER | 0.006 A | 33 ns | - | ENABLE LOW | - | Non-RoHS Compliant |