- Mfr
- Package
- Product Status
- Series
- Differential - Input:Output
- Divider/Multiplier
- Frequency-Max
- Input
- Mounting Type
- Number of Circuits
- Operating Temperature
- Output
Attribute column
Manufacturer
HARRIS Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Frequency-Max | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Type | Voltage - Supply | Output | Number of Circuits | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Divider/Multiplier |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC4046AMR3419 HARRIS | In Stock | - | - | - | - | - | 74HC4046 | - | Harris Corporation | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() ID82C284-12 HARRIS | 70 |
| - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC7046AMR2544 HARRIS | 5174 |
| - | - | - | - | 74HC7046 | - | Harris Corporation | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() CD82C85 HARRIS | 598 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | 24-CERDIP | - | 25MHz | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C (TA) | - | Clock Generator | 4.5V ~ 5.5V | CMOS, TTL | 1 | TTL, Crystal | 1:3 | No | No/No | Yes/No | ||
![]() 5962-9051801MEA HARRIS | 292 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CERDIP | - | 1MHz | Harris Corporation | Bulk | Active | - | -55°C ~ 125°C (TA) | - | Bit Rate Generator | 4.5V ~ 5.5V | Clock, Crystal | 1 | Clock, Crystal | 2:1 | No | No/No | Yes/No | ||
![]() CS82C85 HARRIS | 518 |
| - | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | - | 25MHz | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C (TA) | - | Clock Generator | 4.5V ~ 5.5V | CMOS, TTL | 1 | TTL, Crystal | 1:3 | No | No/No | Yes/No | ||
![]() CD4046BF HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | 2.4MHz | Harris Corporation | Bulk | Active | - | -55°C ~ 125°C (TA) | - | Phase Lock Loop (PLL) | 3V ~ 18V | CMOS | 1 | CMOS | 1:1 | Yes | No/No | Yes/No | ||
![]() CD74HC4046AE HARRIS | 5 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74HC4046 | 38MHz | Harris Corporation | Tube | Obsolete | - | -55°C ~ 125°C | 74HC | Phase Lock Loop (PLL) | 2V ~ 6V | CMOS | 1 | CMOS | 1:4 | Yes | No/No | No/No | ||
![]() HFA3524IA96 HARRIS | 86283 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C (TA) | - | Frequency Synthesizer | 2.7V ~ 5.5V | CMOS | 1 | CMOS, TTL, Crystal | 3:3 | Yes | Yes/No | No/No | ||
![]() CA3255E HARRIS | In Stock | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | - | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C (TA) | - | Clock Generator | 7.5V ~ 10.5V | Crystal | 1 | - | 2:1 | Yes | No/No | Yes/No | ||
![]() 5962-8875701EA HARRIS | In Stock | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | ||
![]() ID82C85 HARRIS | 1 |
| - | Through Hole | 24-CDIP (0.300, 7.62mm) | 24-CERDIP | - | 25MHz | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C (TA) | - | Clock Generator | 4.5V ~ 5.5V | CMOS, TTL | 1 | TTL | 1:3 | No | No/No | Yes/No | ||
![]() CD4046BK HARRIS | 506 |
| - | Surface Mount | 16-CFlatpack | 16-CFP | - | 2.4MHz | Harris Corporation | Bulk | Active | - | -55°C ~ 125°C (TA) | - | Phase Lock Loop (PLL) | 3V ~ 18V | CMOS | 1 | CMOS | 1:1 | Yes | No/No | Yes/No | ||
![]() CD54HCT4046AF HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | 38MHz | Harris Corporation | Bulk | Active | - | -55°C ~ 125°C (TA) | - | Phase Lock Loop (PLL) | 4.5V ~ 5.5V | - | 1 | - | 2:6 | Yes | No/No | No/No | ||
![]() CD4046/BF3A HARRIS | 37 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS82C84A HARRIS | 79 |
| - | Surface Mount | 20-LCC (J-Lead) | 20-PLCC (9x9) | 82C84A | 25MHz | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | Clock Generator, Clock Synchronizer, Fanout Distribution | 4.5V ~ 5.5V | TTL | 1 | TTL | 1:3 | No | No/No | Yes/No | ||
![]() IS82C84A HARRIS | 1323 |
| - | Surface Mount | 20-LCC (J-Lead) | 20-PLCC (9x9) | - | 25MHz | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C (TA) | - | Clock Generator | 4.5V ~ 5.5V | TTL | 1 | TTL | 1:3 | No | No/No | Yes/No | ||
![]() HSP50016JC-5296 HARRIS | 2831 |
| - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC7046AM HARRIS | 52944 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 74HC7046 | 38MHz | Harris Corporation | Tube | Obsolete | - | -55°C ~ 125°C | 74HC | Phase Lock Loop (PLL) | 2V ~ 6V | CMOS | 1 | CMOS | 1:2 | Yes | No/No | No/No | ||
![]() CD74HCT7046AE HARRIS | 2 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74HCT7046 | 38MHz | Harris Corporation | Tube | Obsolete | - | -55°C ~ 125°C | 74HCT | Phase Lock Loop (PLL) | 4.5V ~ 5.5V | CMOS | 1 | CMOS | 1:2 | Yes | No/No | No/No |