- Mfr
- Package
- Product Status
- Series
- Count
- Frequency
- Mounting Type
- Package / Case
- Supplier Device Package
- Type
- Current - Supply
- Operating Temperature
Attribute column
Manufacturer
HARRIS Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Frequency | Current - Supply | Product Type | Product | Product Category | Count |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSP45116GC-15 HARRIS | 1095 |
| - | Through Hole | 145-BCPGA | 145-CPGA (39.75x39.75) | - | - | - | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | Numerically Controlled Oscillator (NCO) | - | 4.75V ~ 5.25V | 33MHz | 182 mA | - | - | - | - | ||
![]() CA0555E HARRIS | 19262 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | Microchip Technology | Bag | Active | - | -55°C ~ 125°C | * | 555 Type, Timer/Oscillator (Single) | - | 4.5V ~ 18V | - | 10 mA | - | - | - | - | ||
![]() LM-555N HARRIS | 89 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | Harris Corporation | Bulk | Active | - | -55°C ~ 125°C | - | 555 Type, Timer/Oscillator (Single) | - | 4.5V ~ 18V | - | 10 mA | - | - | - | - | ||
![]() CA0555CE HARRIS | 2448 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | 555 Type, Timer/Oscillator (Single) | - | 4.5V ~ 16V | - | 15 mA | - | - | - | - | ||
![]() HSP45106JC-33 HARRIS | 2575 |
| - | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | - | - | - | - | Harris Corporation | Tube | Obsolete | - | - | - | Numerically Controlled Oscillator (NCO) | - | - | 33MHz | 180 mA | - | - | - | - | ||
![]() CD4536BD3 HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | - | - | Harris Corporation | Bulk | Active | - | -55°C ~ 125°C (TA) | - | Programmable Timer | - | 3V ~ 18V | 5MHz | 3 mA | - | - | - | 2 ~ 2²4 | ||
![]() CP82C54 HARRIS | 200 | - | - | Through Hole | 24-DIP (0.600, 15.24mm) | 24-PDIP | - | - | - | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | Programmable Timer | - | 4.5V ~ 5.5V | 8MHz | 10 mA | - | - | - | - | ||
![]() CS82C54-1096 HARRIS | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | 82C54 | - | - | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | Programmable Timer | - | 4.5V ~ 5.5V | 10MHz | 10 mA | - | - | - | - | ||
![]() CA0555EX HARRIS | 1959 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | Harris Corporation | Bulk | Active | - | -55°C ~ 125°C | - | 555 Type, Timer/Oscillator (Single) | - | 4.5V ~ 18V | - | 10 mA | - | - | - | - | ||
![]() CS82C5496 HARRIS | 4201 |
| - | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | 82C54 | - | - | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | Programmable Timer | - | 4.5V ~ 5.5V | 8MHz | 10 mA | - | - | - | - | ||
![]() HSP45102SC-33 HARRIS | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | - | - | - | Harris Corporation | Tube | Obsolete | - | - | - | Numerically Controlled Oscillator (NCO) | - | - | 33MHz | - | - | - | - | - | ||
![]() CS82C54-10 HARRIS | 9643 | - | - | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | 82C54 | - | - | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | Programmable Timer | - | 4.5V ~ 5.5V | 10MHz | 10 mA | - | - | - | - | ||
![]() HSP45106JC-25 HARRIS | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | - | - | - | - | Harris Corporation | Tube | Obsolete | - | - | - | Numerically Controlled Oscillator (NCO) | - | - | 25.6MHz | 180 mA | - | - | - | - | ||
![]() CD4541BE HARRIS | 1000 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | - | Harris Corporation | Tube | Obsolete | - | -55°C ~ 125°C | - | Programmable Timer | - | 3V ~ 20V | 100kHz | - | - | - | - | 65536 | ||
![]() HSP45116VC-15 HARRIS | 668 |
| - | Surface Mount | 160-BQFP | 160-MQFP (28x28) | - | - | - | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | Numerically Controlled Oscillator (NCO) | - | 4.75V ~ 5.25V | 33MHz | 182 mA | - | - | - | - | ||
![]() CA0555CM HARRIS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Harris Corporation | Bulk | Active | - | 0°C ~ 70°C | - | 555 Type, Timer/Oscillator (Single) | - | 4.5V ~ 16V | - | 10 mA | - | - | - | - | ||
![]() ICM7217CIPI HARRIS | 2714 |
| - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | Glenair | 1 | Glenair | Harris Corporation | Tube | Obsolete | N | -20°C ~ 85°C | - | 4-Digit Up/Down Counter | Circular Connectors | 4.5V ~ 5.5V | 2MHz | 100 mA | Circular MIL Spec Strain Reliefs & Adapters | Adapters | Circular MIL Spec Strain Reliefs & Adapters | 5959 | ||
![]() IS82C54-10 HARRIS | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | 82C54 | - | - | - | Glenair | Retail Package | Active | - | -40°C ~ 85°C | * | Programmable Timer | - | 4.5V ~ 5.5V | 10MHz | 10 mA | - | - | - | - | ||
![]() CA0555M96 HARRIS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Harris Corporation | Bulk | Active | - | -55°C ~ 125°C | - | 555 Type, Timer/Oscillator (Single) | - | 4.5V ~ 18V | - | 10 mA | - | - | - | - | ||
![]() ICM7242IPA HARRIS | 120 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | ICM7242 | - | - | - | Harris Corporation | Bulk | Active | - | -25°C ~ 85°C | - | 4-Digit Up/Down Counter | - | 5V | 0.1Hz ~ 13MHz | 340 µA | - | - | - | 128/256 |