- Mfr
- Number of Bits
- Package
- Product Status
- Series
- Data Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Sampling Rate (Per Second)
- Supplier Device Package
- Architecture
Attribute column
Manufacturer
HARRIS Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Configuration | Number of Bits | Input Type | Architecture | Number of Inputs | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI3-574ALN-5 HARRIS | 18 |
| - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Harris Corporation | Bulk | Active | 0°C ~ 75°C | - | ADC | 12 | Single Ended | SAR | 2 | External, Internal | Parallel | 4.5V ~ 5.25V, ±11.4V ~ 16.5V | 4.5V ~ 5.25V, ±11.4V ~ 16.5V | - | 1 | 0:1 | - | ||
![]() ICL71C03CPI HARRIS | 1 |
| - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | ADC | - | Differential | Flash | 1 | External, Internal | UART | ±10V ~ 16V | ±10V ~ 16V | - | 1 | 0:1 | - | ||
![]() HI5714/6CB HARRIS | 3 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | ADC | 8 | Single Ended | Folding Interpolating | 1 | External | - | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 60M | 1 | 0:1 | - | ||
![]() HI5813KIB HARRIS | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | Harris Corporation | Bulk | Active | -40°C ~ 85°C | - | S/H-ADC | 12 | - | SAR | 1 | External | - | 0V ~ 3.3V | 0V ~ 3.3V | 40k | 1 | - | - | ||
![]() HI1396JCJ HARRIS | 189 |
| - | Through Hole | 42-CDIP (0.300, 7.62mm) | 42-SBDIP | Harris Corporation | Bulk | Active | -20°C ~ 75°C | - | ADC | 8 | - | Flash | 1 | - | - | -4.95V, 0.05V | -5.5V, -0.05V | 125M | 1 | - | - | ||
![]() HI1-674AJD-5 HARRIS | 3680 |
| - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-SBDIP | Harris Corporation | Bulk | Active | 0°C ~ 75°C | - | ADC | 12 | Single Ended | SAR | 2 | External, Internal | Parallel | 4.5V ~ 5.25V, ±11.4V ~ 16.5V | 4.5V ~ 5.25V, ±11.4V ~ 16.5V | - | 1 | 0:1 | - | ||
![]() HI1-574ASD/883 HARRIS | 450 |
| - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI5813JIJ HARRIS | 306 |
| - | Through Hole | 24-CDIP (0.300, 7.62mm) | 24-CERDIP | Harris Corporation | Bulk | Active | -40°C ~ 85°C | - | S/H-ADC | 12 | - | SAR | 1 | External | - | 0V ~ 3.3V | 0V ~ 3.3V | 40k | 1 | 1:1 | - | ||
![]() HI3306JIB/10 HARRIS | 505 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | Harris Corporation | Bulk | Active | -40°C ~ 85°C | - | ADC | 6 | Single Ended | Flash | 1 | External | Parallel | 3V ~ 8V | 3V ~ 8V | 13M | 1 | 0:1 | - | ||
![]() HI3-7151J-5 HARRIS | 543 |
| - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | Harris Corporation | Bulk | Active | 0°C ~ 75°C | - | S/H-ADC | 10 | Single Ended | Flash | 1 | External | Parallel | ±4.5V ~ 5.5V | ±4.5V ~ 5.5V | 100k | 1 | 1:1 | - | ||
![]() HI3-5701K-5 HARRIS | 54 |
| - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18-SOIC | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | ADC | 6 | Single Ended | Flash | 1 | External | Parallel | 5V | 5V | 30M | 1 | - | - | ||
![]() HI5714/7CB HARRIS | 6 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | ADC | 8 | Single Ended | Folding Interpolating | 1 | External | - | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 40M | 1 | 0:1 | - | ||
![]() HI5667/6CB HARRIS | 1722 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | S/H-ADC | 8 | Differential, Single Ended | Pipelined | 1 | External, Internal | - | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 60M | 1 | 1:1 | - | ||
![]() HI5667/6CA HARRIS | 2238 |
| - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | 28-SSOP/QSOP | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | S/H-ADC | 8 | Differential, Single Ended | Pipelined | 1 | External, Internal | - | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 60M | 1 | 1:1 | - | ||
![]() HI5762/6IN HARRIS | In Stock | - | - | Surface Mount | 44-QFP | 44-MQFP (10x10) | Harris Corporation | Tube | Obsolete | -40°C ~ 85°C | - | S/H-ADC | 10 | Differential, Single Ended | Pipelined | 2 | Internal | Parallel | 5V | 5V | 60M | 2 | 1:1 | Simultaneous Sampling | ||
![]() HI3-7151K-5 HARRIS | 279 |
| - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | Harris Corporation | Bulk | Active | 0°C ~ 75°C | - | S/H-ADC | 10 | Single Ended | Flash | 1 | External | Parallel | ±4.5V ~ 5.5V | ±4.5V ~ 5.5V | 100k | 1 | 1:1 | - | ||
![]() HI3256JCQ HARRIS | 76 |
| - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | Harris Corporation | Bulk | Active | -20°C ~ 75°C | - | ADC | 8 | Single Ended | Flash | 1 | External | Parallel | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 120M | 1 | 0:1 | - | ||
![]() HI3-7151A-9 HARRIS | 339 |
| - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | Harris Corporation | Bulk | Active | 0°C ~ 85°C | - | S/H-ADC | 10 | Single Ended | Two-Step, Flash | 1 | External | Parallel | ±4.5V ~ 5.5V | ±4.5V ~ 5.5V | 100k | 1 | 1:1 | - | ||
![]() HI3304JIP HARRIS | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | Harris Corporation | Bulk | Active | -40°C ~ 85°C | - | ADC | 4 | Single Ended | Flash | 1 | External | Parallel | 3V ~ 7.5V | 3V ~ 7.5V | 35M | 1 | 0:1 | - | ||
![]() HI5767/4CB HARRIS | 2391 | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | Harris Corporation | Tube | Obsolete | 0°C ~ 70°C | - | S/H-ADC | 10 | Differential, Single Ended | Pipelined | 1 | Internal | Parallel | 5V | 5V | 40M | 1 | 1:1 | - |