- Mfr
- Number of Bits
- Package
- Product Status
- Series
- Data Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Sampling Rate (Per Second)
- Supplier Device Package
- Architecture
Attribute column
Manufacturer
HARRIS Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Number of Bits | Supply Current-Max | Input Type | Architecture | Number of Inputs | Converter Type | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Linearity Error-Max (EL) | Number of A/D Converters | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL8052ACDD HARRIS | 179 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-CERDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | ADC | - | - | Differential | Flash | 1 | - | External, Internal | UART | ±10V ~ 16V | ±10V ~ 16V | - | - | - | - | 1 | 0:1 | - | - | - | - | - | - | ||
![]() HI5800KCD HARRIS | 3 |
| - | Through Hole | 40-CDIP (0.600, 15.24mm) | - | 40-SBDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 12 | - | Differential | Flash | 1 | - | External, Internal | - | ±2.5V ~ 2.7V | ±2.5V ~ 2.7V | - | 3M | - | - | 2 | 1:1 | - | - | - | - | - | - | ||
![]() HI5812KIPS2267-HC HARRIS | 84 |
| - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI1-574ASD-2 HARRIS | 1 | - | - | Through Hole | 28-CDIP (0.600, 15.24mm) | - | 28-CDIP | - | HI1-574 | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | ADC | 12 | - | Single Ended | SAR | 2 | - | External, Internal | Parallel | ±11.4V ~ 16.5V | 5V | - | 40k | - | - | 1 | - | - | - | - | - | - | Selectable Address | ||
![]() ICL7104-14CPL HARRIS | 1163 |
| - | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40-PDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | ADC | 14 | - | Differential | Two-Step, Flash | 1 | - | External | Parallel | ±10V ~ 16V | ±10V ~ 16V | - | - | - | - | 1 | 0:1 | - | - | - | - | - | - | ||
![]() CA3306CM96 HARRIS | 470 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | ADC | 6 | - | Differential | Flash | 1 | - | Internal | Parallel | 5V | 5V | - | 30MHz | - | - | 1 | - | - | - | - | - | - | - | ||
![]() HI5703KCB HARRIS | 6 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 10 | - | Differential, Single-Ended | Flash | 1 | - | Internal | - | 4.75V ~ 5.25V | 4.75V ~ 5.25V | - | 40M | - | - | 5 | 1:3 | - | - | - | - | - | - | ||
![]() HI3-674AKN-5 HARRIS | 120 |
| - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | - | HI3-674 | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | ADC | 12 | - | Single Ended | SAR | 2 | - | External, Internal | Parallel | ±11.4V ~ 16.5V | 5V | - | 67k | - | - | 1 | - | - | - | - | - | - | Selectable Address | ||
![]() HI1-674ASD/883 HARRIS | 1100 |
| - | Through Hole | 28-CDIP (0.600, 15.24mm) | - | 28-SBDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | ADC | 12 | - | Single Ended | SAR | 2 | - | External, Internal | Parallel | 4.5V ~ 5.25V, ±11.4V ~ 16.5V | 4.5V ~ 5.25V, ±11.4V ~ 16.5V | - | - | - | - | 1 | 0:1 | - | - | - | - | - | - | ||
![]() HI5767/2CA HARRIS | In Stock | - | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | 28-SSOP/QSOP | - | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 10 | - | Differential, Single Ended | Pipelined | 1 | - | External, Internal | Parallel | 5V | 5V | - | 20M | - | - | 1 | 1:1 | - | - | - | - | - | - | ||
![]() HI1172JCB-T HARRIS | 8805 |
| - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16-SOIC | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -20°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 6 | - | - | - | 1 | - | Internal | - | 4.75V ~ 5.25V | 4.75V ~ 5.25V | - | 20M | - | - | 1 | - | - | - | - | - | - | - | ||
![]() HI1386JCP HARRIS | 58 |
| - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI5766KCB HARRIS | 133 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 10 | - | Differential, Single Ended | Pipelined | 1 | - | External | Parallel | 5V | 5V | - | 60M | - | - | 1 | 1:1 | - | - | - | - | - | - | ||
![]() HI5767/6CB HARRIS | 3 | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 10 | - | Differential, Single Ended | Pipelined | 1 | - | Internal | Parallel | 5V | 5V | - | 60M | - | - | 1 | 1:1 | - | - | - | - | - | - | ||
![]() 5962-8512703XA HARRIS | 82 |
| - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXA1396D Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 42 | - | HARRIS SEMICONDUCTOR | - | 75 °C | -20 °C | - | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | unknown | R-CDIP-T42 | Not Qualified | COMMERCIAL EXTENDED | - | 8 | 230 mA | - | - | - | ADC, FLASH METHOD | - | - | - | - | 1 | - | BINARY | 0.1953% | - | - | - | PARALLEL, 8 BITS | -5.2 V | -2 V | - | - | ||
![]() ICL7109IDL Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 40 | - | HARRIS SEMICONDUCTOR | - | 85 °C | -25 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-CDIP-T40 | Not Qualified | OTHER | - | 12 | 1.5 mA | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | 1 | - | BINARY | 0.0244% | - | - | 6.2 V | PARALLEL, WORD | -5 V | -9 V | - | - | ||
![]() ICL7115JCDL Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 40 | - | HARRIS SEMICONDUCTOR | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-CDIP-T40 | Not Qualified | COMMERCIAL | - | 14 | - | - | - | - | ADC, SUCCESSIVE APPROXIMATION | - | - | - | - | 1 | - | BINARY | 0.024% | - | - | 10.3 V | PARALLEL, 8 BITS, PARALLEL, WORD | -5 V | - | 40 µs | - |