- Number of Bits
- Mfr
- Package
- Product Status
- Series
- Architecture
- Data Interface
- Differential Output
- INL/DNL (LSB)
- Mounting Type
- Number of D/A Converters
- Operating Temperature
Attribute column
Manufacturer
HARRIS Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Base/Housing Material | Body Orientation | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Termination Method | Operating Temperature | Series | Type | Gender | Number of Contacts | Output Type | Number of Ports | Number of Bits | Architecture | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | INL/DNL (LSB) | Number of D/A Converters | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI5721BIB-T HARRIS | 31227 |
| - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | Voltage - Buffered | - | 12 | R-2R | Supply | I²C | No | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 12µs | ±2, ±1 (Max) | 1 | - | ||
![]() AD7530KN HARRIS | 123 | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | 10 | Multiplying DAC, R-2R | - | Parallel | No | ±5V ~ 15V | ±5V ~ 15V | 1µs (Typ) | - | 1 | - | ||
![]() AD7545AD HARRIS | 978 |
| - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | Current - Unbuffered | - | 12 | Multiplying DAC, R-2R | External | Parallel | No | 5V ~ 15V | 5V ~ 15V | 2µs | - | 1 | - | ||
![]() AD7545BD HARRIS | 193 |
| - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | Current - Unbuffered | - | 12 | Multiplying DAC, R-2R | External | Parallel | No | 5V ~ 15V | 5V ~ 15V | 2µs | - | 1 | - | ||
![]() HI5960IB HARRIS | In Stock | - | - | Gold | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | 8 | Thermoplastic | Right Angle | Copper Alloy | - | - | Harris Corporation | Through Hole | Tube | Obsolete | Solder | -40°C ~ 85°C | - | USB | 2 Receptacle | 4/4 POS | Current - Unbuffered | 2 | 14 | Current Source | External, Internal | Parallel | Yes | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 35ns (Typ) | ±2.5, ±1.5 | 1 | 14.63 mm | ||
![]() HI5828IN HARRIS | 227 |
| - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | - | - | ABB | ACH580-BDR-02A1-4+B058+K454+L501 | Harris Corporation | - | Tray | Obsolete | - | -40°C ~ 85°C | - | - | - | - | Current - Unbuffered | - | 12 | Current Source | External, Internal | Parallel | Yes | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 35ns (Typ) | ±0.75, ±0.5 | 2 | - | ||
![]() HI5721BIB HARRIS | 541 |
| - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | Voltage - Buffered | - | 12 | R-2R | External, Internal | I²C | No | - | - | 4.5ns | ±1.5, ±1 (Max) | 1 | - | ||
![]() ICL7121LMJI HARRIS | 36 |
| - | - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -55°C ~ 125°C | - | - | - | - | Current - Unbuffered | - | 16 | Multiplying DAC | External | Parallel | No | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 3µs | -, ±1 (Max) | 1 | - | ||
![]() HI1-565ATD/883 HARRIS | In Stock | - | - | - | Through Hole | 24-CDIP (0.600, 15.24mm) | 24-SBDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -55°C ~ 125°C | - | - | - | - | Current - Unbuffered | - | 12 | R-2R | External, Internal | Parallel | No | ±18V | ±18V | 500ns | ±1, ±1 | 1 | - | ||
![]() HI20203JCP HARRIS | 10 |
| - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -20°C ~ 75°C | - | - | - | - | - | - | 8 | R-2R, Segmented DAC | External | - | No | -4.75V ~ -5.45V | -4.75V ~ -5.45V | 4.3ns (Typ) | ±0.5 (Max), ±0.5 (Max) | 1 | - | ||
![]() AD7521KN HARRIS | 88 |
| - | - | Through Hole | 18-DIP (0.300, 7.62mm) | 18-PDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | Current - Unbuffered | - | 12 | R-2R | External | Parallel | No | 5V ~ 15V | 5V ~ 15V | 1µs (Typ) | - | 1 | - | ||
![]() AD7541BD HARRIS | In Stock | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | 18-PDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | Current - Unbuffered | - | 12 | Multiplying DAC, R-2R | External | Parallel | No | 5V ~ 16V | 5V ~ 16V | 1µs | - | 1 | - | ||
![]() HI3-DAC85V-4 HARRIS | 209 |
| - | - | Through Hole | 24-DIP (0.600, 15.24mm) | 24-PDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | 0°C ~ 75°C | - | - | - | - | Voltage - Buffered | - | 12 | R-2R | External, Internal | Parallel | No | ±11.4V ~ 16.5V | ±11.4V ~ 16.5V | 3µs (Typ) | ±0.25, ±0.5 | 1 | - | ||
![]() HI5741BIP HARRIS | 9 |
| - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | Current - Unbuffered | - | 14 | R-2R, Segmented DAC | External, Internal | Parallel | Yes | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 20ns (Typ) | ±1, ±0.5 | 1 | - | ||
![]() AD7523LN HARRIS | In Stock | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | Current - Unbuffered | - | 8 | Multiplying DAC, R-2R | External | Parallel | No | 5V ~ 16V | 5V ~ 16V | 150ns | - | 1 | - | ||
![]() ICL7121KCJI HARRIS | 123 |
| - | - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | Current - Unbuffered | - | 16 | Multiplying DAC | External | Parallel | No | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 3µs | -, ±1 (Max) | 1 | - | ||
![]() AD7541SD HARRIS | 1875 |
| - | - | Through Hole | 18-DIP (0.300, 7.62mm) | 18-PDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | 0°C ~ 70°C | - | - | - | - | Current - Unbuffered | - | 12 | Multiplying DAC, R-2R | External | Parallel | No | 5V ~ 16V | 5V ~ 16V | 1µs | - | 1 | - | ||
![]() HI3050JCQ HARRIS | 3081 |
| - | - | Surface Mount | 64-BQFP | 64-MQFP (14x20) | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -20°C ~ 75°C | - | - | - | - | Current - Buffered | - | 10 | - | External | - | Yes | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 40ns (Typ) | ±2, ±0.5 (Max) | 3 | - | ||
![]() HI1-565ATD-8 HARRIS | 40 |
| - | - | Through Hole | 24-CDIP (0.600, 15.24mm) | 24-SBDIP | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -55°C ~ 125°C | - | - | - | - | Current - Unbuffered | - | 12 | R-2R | External, Internal | Parallel | No | ±18V | 18V | 500ns | ±0.12, ±0.25 | 1 | - | ||
![]() HI5780JCQ HARRIS | 8525 |
| - | - | Surface Mount | 32-TQFP | 32-MQFP (7x7) | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | -20°C ~ 75°C | - | - | - | - | Current - Unbuffered | - | 10 | - | External, Internal | - | Yes | 7V | 7V | 6ns | ±2, ±0.5 | 2 | - |