- Number of Bits
- Mfr
- Package
- Product Status
- Series
- Architecture
- Data Interface
- Differential Output
- INL/DNL (LSB)
- Mounting Type
- Number of D/A Converters
- Operating Temperature
Attribute column
Manufacturer
HARRIS Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Number of Bits | Architecture | Converter Type | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Analog Output Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI3-DAC85V-9 HARRIS | 152 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | 12 | R-2R | - | External, Internal | Parallel | No | ±11.4V ~ 16.5V | ±11.4V ~ 16.5V | 1.5µs | - | - | ±0.25, ±0.5 | - | - | 1 | - | - | ||
![]() HI1177JCQ HARRIS | 140 |
| - | Surface Mount | 32-TQFP | - | 32-MQFP (7x7) | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | Voltage or Current - Unbuffered | - | 8 | - | - | External | Parallel | Yes | 4.75V ~ 5.25V | 4.75V ~ 5.25V | - | - | - | ±2.5 (Max), ±0.3 (Max) | - | - | 2 | - | - | ||
![]() CA3338E HARRIS | 34 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | 8 | R-2R | - | External | Parallel | No | 4.5V ~ 7.5V | 4.5V ~ 7.5V | 20ns (Typ) | - | - | ±1 (Max), ±0.75LSB (Max) | - | - | 1 | - | - | ||
![]() HI5731BIP HARRIS | 95 |
| - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | 12 | R-2R, Segmented DAC | - | External, Internal | Parallel | Yes | 5V | 5V | 20ns (Typ) | - | - | ±1.5, ±1 | - | - | 1 | - | - | ||
![]() HI5860IB HARRIS | 1145 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | 12 | Current Source | - | External, Internal | Parallel | Yes | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 35ns (Typ) | - | - | ±0.5LSB, ±0.5LSB | - | - | 1 | - | - | ||
![]() HI5660/6IA HARRIS | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | 8 | Current Source | - | External, Internal | Parallel | Yes | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 15ns (Typ) | - | - | ±0.25, ±0.25 | - | - | 1 | - | - | ||
![]() CA3338M96 HARRIS | 1265 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | 8 | R-2R | - | External | Parallel | No | 4.5V ~ 7.5V | 4.5V ~ 7.5V | 20ns (Typ) | - | - | ±1 (Max), ±0.75LSB (Max) | - | - | 1 | - | - | ||
![]() HI5660IB HARRIS | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | 8 | Current Source | - | External, Internal | Parallel | Yes | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 15ns (Typ) | - | - | ±0.25, ±0.25 | - | - | 1 | - | - | ||
![]() HI1-5618B-2 Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 18 | HARRIS SEMICONDUCTOR | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 0.065 µs | 5 V | - | - | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-GDIP-T18 | Not Qualified | - | MILITARY | 8 | - | D/A CONVERTER | - | - | - | - | - | - | 0.2441% | BINARY, OFFSET BINARY, 2''S COMPLEMENT BINARY | - | -15 V | PARALLEL, 8 BITS | - | 10 V | -10 V |