- Mfr
- Package
- Product Status
- Series
- Speed
- Operating Temperature
- Package / Case
- Additional Interfaces
- Co-Processors/DSP
- Core Processor
- Display & Interface Controllers
- Ethernet
Attribute column
Manufacturer
HARRIS Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS80C286-20S2463 HARRIS | 1670 |
| - | - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS80C286-16 HARRIS | 713 |
| - | - | 68-LCC (J-Lead) | 68-PLCC (24.21x24.21) | - | Harris Corporation | Bulk | Active | -40°C ~ 85°C (TA) | - | 16MHz | 80C286 | 5V | - | 1 Core, 16-Bit | No | - | - | - | Math Engine; 80C287 | - | - | - | ||
![]() 80C286 HARRIS | In Stock | - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X45KK-31 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG80C286-16 HARRIS | In Stock | - | - | Through Hole | 68-BCPGA | 68-CPGA (29.47x29.47) | - | Harris Corporation | Bulk | Active | 0°C ~ 70°C (TA) | - | 16MHz | 80C286 | 5V | - | - | - | - | - | - | - | - | - | - | ||
![]() CS80C286-12 HARRIS | 17 |
| - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.23x24.23) | 80C286 | Harris Corporation | Bulk | Active | 0°C ~ 70°C (TA) | - | 12.5MHz | 80C286 | 5.0V | - | 1 Core, 16-Bit | No | - | - | - | Math Engine; 80C287 | - | - | - | ||
![]() CS80C286-16 HARRIS | 173 |
| - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.23x24.23) | 80C286 | Harris Corporation | Bulk | Active | 0°C ~ 70°C (TA) | - | 16MHz | 80C286 | 5.0V | - | 1 Core, 16-Bit | No | - | - | - | Math Engine; 80C287 | - | - | - |