- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Package / Case
- Supplier Device Package
- Mounting Type
- -3db Bandwidth
- Channel Capacitance (CS(off), CD(off))
- Channel-to-Channel Matching (ΔRon)
- Charge Injection
Attribute column
Manufacturer
HARRIS Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Number of Circuits | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8100611EA/MLB HARRIS | 282 |
| - | - | - | - | - | - | Harris Corporation | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI3-5047-5 HARRIS | 461 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | 2Ohm | Harris Corporation | Bulk | Active | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 75Ohm | 1:1 | 2nA | 11pF, 11pF | 4PST | 500ns, 500ns | - | -88dB @ 100kHz | 15V | ±15V | - | - | ||
![]() DG527CK HARRIS | 416 |
| - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | - | 27Ohm | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 450Ohm | 4:1 | 20pA (Typ) | 10pF, 35pF | - | 700ns (Typ), 400ns (Typ) | 6pC | - | 44V | 44V | - | - | ||
![]() DG526CJ HARRIS | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | 27Ohm | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 450Ohm | 16:1 | 5nA | 10pF, 65pF | - | 700ns (Typ), 400ns (Typ) | 6pC | - | 44V | 44V | - | - | ||
![]() CD54HCT4052F3A HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | 5Ohm | Harris Corporation | Bulk | Active | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 2 | 185MHz | 130Ohm | 4:1 | 200nA | 10pF | SP4T | - | - | - | 4.5V ~ 5.5V | 4.5V ~ 5.5V | - | - | ||
![]() DG527AK/883B HARRIS | 747 |
| - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | - | 24Ohm | Harris Corporation | Bulk | Active | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 400Ohm | 4:1 | 1nA | 10pF, 35pF | - | 1.5µs, 1µs | 6pC | - | 44V | 44V | - | - | ||
![]() HI3-0201HS-5 HARRIS | 4547 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | HI3-0201 | 1.5Ohm | Harris Corporation | Bulk | Active | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 50Ohm | 1:1 | 10nA | 10pF, 10pF | SPST - NC | 50ns, 50ns | 10pC | -86dB @ 100kHz | - | ±15V | - | - | ||
![]() IH6216CJI HARRIS | 382 |
| - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | - | 130Ohm | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 650Ohm | 4:1 | 1nA | 5pF, 20pF | 4PST - NO/NC | - | - | - | 15V | ±15V | - | - | ||
![]() DG413EY HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | Harris Corporation | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 35Ohm | 1:1 | 250pA | 9pF, 9pF | SPST | 145ns, 145ns | 5pC | -85dB @ 1MHz | 15V | ±15V | - | - | ||
![]() HI1-0516-5 HARRIS | 292 |
| - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | - | - | Harris Corporation | Bulk | Active | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 750Ohm | 8:1 | 50nA | 10pF, 25pF | - | 175ns, 175ns | - | - | 33V | 33V | - | - | ||
![]() HI9P0300-5 HARRIS | 800 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | Harris Corporation | Bulk | Active | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50Ohm | 1:1 | 5nA | 16pF, 14pF | SPST | 300ns, 250ns | - | - | 44V | ±22V | - | - | ||
![]() HI1-0300-5 HARRIS | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-CERDIP | - | - | Harris Corporation | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50Ohm | 1:1 | 5nA | 16pF, 14pF | SPST | 300ns, 250ns | - | - | 15V | ±15V | - | - | ||
![]() HI3-0306-5 HARRIS | In Stock | - | - | Through Hole | Radial | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Bulk | Active | -55°C ~ 125°C | - | VHP101 | 0.415 L x 0.162 W (10.54mm x 4.11mm) | ±0.01% | - | 2 | 0.0ppm/°C | 2.3258 kOhms | Metal Foil | 0.3W | - | 2 | - | 50Ohm | 1:1 | 5nA | 16pF, 14pF | SPST | 250ns, 150ns | 30pC | - | 44V | ±22V | Moisture Resistant, Non-Inductive | 0.450 (11.43mm) | ||
![]() DG527BK HARRIS | 640 |
| - | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CERDIP | - | 27Ohm | Harris Corporation | Bulk | Active | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 450Ohm | 4:1 | 20pA (Typ) | 10pF, 35pF | - | 700ns (Typ), 400ns (Typ) | 6pC | - | 44V | 44V | - | - | ||
![]() HI3-0307-5 HARRIS | 846 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | Harris Corporation | Bulk | Active | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50Ohm | 1:2 | 1nA | 28pF | SPDT | 250ns, 150ns | - | -40dB @ 1MHz | 4V ~ 15V | 4V ~ 15V | - | - | ||
![]() CD74HCT4052E HARRIS | 11786 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74HCT4052 | 5Ohm | Harris Corporation | Tube | Obsolete | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 2 | 185MHz | 130Ohm | 4:1 | 200nA | 5pF, 12pF | SP4T | - | - | - | 4.5V ~ 5.5V | ±1V ~ 5V | - | - | ||
![]() CD74HC4066M HARRIS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74HC4066 | 500mOhm | PEI-Genesis | Bulk | Active | -55°C ~ 125°C (TA) | - | * | - | - | - | - | - | - | - | - | - | 4 | 200MHz | 70Ohm | 1:1 | 100nA | 5pF | SPST - NO | - | - | -72dB @ 1MHz | 2V ~ 10V | - | - | - | ||
![]() HI1-0516-8 HARRIS | 58 |
| - | Through Hole | Axial | Axial | - | - | Harris Corporation | Bulk | Active | -65°C ~ 350°C | Bulk | CW | 0.188 Dia x 0.562 L (4.78mm x 14.27mm) | ±5% | Active | 2 | ±30ppm/°C | 39 Ohms | Wirewound | 3.75W | -- | 2 | - | 750Ohm | 8:1 | 50nA | 10pF, 25pF | - | 175ns, 175ns | - | - | 33V | - | Moisture Resistant, Pulse Withstanding | -- | ||
![]() CD4051BF HARRIS | 30 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | 5Ohm | Harris Corporation | Bulk | Active | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 1 | 20MHz | 240Ohm | 8:1 | 100nA | 0.2pF, 30pF | - | - | - | -40dB @ 3MHz | 3V ~ 20V | 3V ~ 20V | - | - | ||
![]() HI1-5047A-2 HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CERDIP | - | 1Ohm | Harris Corporation | Bulk | Active | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 45Ohm | 1:1 | 2nA | 11pF, 11pF | 4PST | 500ns, 500ns | - | -88dB @ 100kHz | 15V | ±15V | - | - |