- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Package / Case
- Supplier Device Package
- Mounting Type
- -3db Bandwidth
- Channel Capacitance (CS(off), CD(off))
- Channel-to-Channel Matching (ΔRon)
- Charge Injection
Attribute column
Manufacturer
HARRIS Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Circuits | Shell Size, MIL | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Features | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI3-5051-5 HARRIS | 217 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | HI3-5051 | 2Ohm | - | Harris Corporation | Bulk | - | Active | - | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 75Ohm | 2:1 | 2nA | 11pF, 11pF | SPDT | 500ns, 500ns | - | -88dB @ 100kHz | - | ±15V | - | - | ||
![]() HI1-1818A-2 HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | - | - | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 400Ohm | 8:1 | 50nA | 4pF, 20pF | - | 500ns, 500ns | - | - | 15V | ±15V | - | - | ||
![]() 8100616EA/MLB HARRIS | 391 |
| - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI1-0302/883 HARRIS | 350 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-CERDIP | - | - | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 50Ohm | 1:2 | 1nA | 16pF, 14pF | SPST | 300ns, 250ns | - | - | 15V | ±15V | - | - | ||
![]() IH5208CPE HARRIS | 5105 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | 75Ohm | - | Harris Corporation | Bulk | - | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1.5kOhm | 4:1 | 1nA | 5pF, 25pF | 4PST - NO/NC | - | - | - | 15V | ±15V | - | - | ||
![]() 5962-85131092A HARRIS | 67 |
| - | Surface Mount | 20-LCC (J-Lead) | - | - | 20-PLCC (9x9) | - | 15Ohm | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 300Ohm | 4:1 | 30pA (Typ) | 10pF, 12pF | 4PST | 500ns, 500ns | - | - | 15V | ±15V | - | - | ||
![]() DG186AA HARRIS | 252 |
| - | Through Hole | TO-100-10 Metal Can | - | - | TO-100-10 | - | - | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10Ohm | 2:1 | 1nA | 9pF, 6pF | SPDT | 300ns, 250ns | - | - | 15V | ±15V | - | - | ||
![]() HI4-0201HS/883 HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | - | 10Ohm | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 100Ohm | 1:1 | 2nA | - | SPST - NO | -, - | - | - | 2V ~ 15V | ±2V ~ ±15V | - | - | ||
![]() HI1-0509-4 HARRIS | 5947 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | HI1-0509 | 20Ohm | - | Harris Corporation | Bulk | - | Active | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 400Ohm | 4:1 | 30pA (Typ) | 10pF, 30pF | SP4T | 500ns, 500ns | - | - | - | ±15V | - | - | ||
![]() CD74HCT4351E HARRIS | 8069 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | 74HCT4351 | 5Ohm | - | Harris Corporation | Tube | - | Obsolete | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 185MHz | 130Ohm | 8:1 | 400nA | 5pF, 25pF | - | 60ns, 55ns | - | - | 4.5V ~ 5.5V | ±1V ~ 5V | - | - | ||
![]() CD4052BE HARRIS | 82 | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | 5Ohm | - | Harris Corporation | Tube | - | Obsolete | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 25MHz | 240Ohm | 4:1 | 100nA | 0.2pF, 18pF | SP4T | - | - | -40dB @ 10MHz | 3V ~ 20V | ±2.5V ~ 9V | - | - | ||
![]() CD74HC4053E HARRIS | 3000 | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | 74HC4053 | 5Ohm | - | Harris Corporation | Tube | - | Obsolete | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 200MHz | 130Ohm | 2:1 | 100nA | 8pF | SPDT | - | - | - | 2V ~ 6V | ±1V ~ 5V | - | - | ||
![]() IH6216CPI HARRIS | 895 |
| - | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | 28-PDIP | - | 96Ohm | - | Harris Corporation | Bulk | - | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 480Ohm | 4:1 | 1nA | 5pF, 20pF | - | - | - | - | 15V | ±15V | - | - | ||
![]() HI3-0549-5 HARRIS | 253 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | HI3-0549 | 126Ohm | - | Harris Corporation | Bulk | - | Active | - | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1.8kOhm | 4:1 | 30pA (Typ) | 10pF, 12pF | SP4T | 300ns, 300ns (Typ) | - | - | - | ±15V | - | - | ||
![]() HI4P0201-5 HARRIS | 280 |
| - | Panel Mount | 20-LCC (J-Lead) | Flange | Aluminum Alloy | 20-PLCC (9x9) | CA310 | - | Gold | ITT Cannon, LLC | Bulk | Metal | Active | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | Crimp | Receptacle, Male Pins | 2 | Olive Drab | Threaded | 22A | N (Normal) | - | IP65 - Dust Tight, Water Resistant | Olive Drab Cadmium | 10SL-4 | 4 | - | - | 80Ohm | 1:1 | 50nA | 5.5pF, 5.5pF | SPST - NC | 240ns, 500ns (Typ) | - | -90dB @ 100kHz | 15V | ±15V | - | 20.0µin (0.51µm) | ||
![]() 8100610EA/MLB HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI3-0507A-5 HARRIS | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | 28-PDIP | HI3-0507 | - | - | Harris Corporation | Bulk | - | Active | - | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1.8kOhm | 8:1 | 30pA (Typ) | 10pF, 30pF | - | 300ns, 300ns (Typ) | - | - | - | ±15V | - | - | ||
![]() HI1-0509A-2X161 HARRIS | 309 |
| - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI3-0509-5X136 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI1-0384/883 HARRIS | 450 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | - | - | - | Harris Corporation | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 35Ohm | 2:1 | - | 16pF, 14pF | SPDT | 210ns, 160ns | - | - | 14V | 14V | - | - |