- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Package / Case
- Supplier Device Package
- Mounting Type
- -3db Bandwidth
- Channel Capacitance (CS(off), CD(off))
- Channel-to-Channel Matching (ΔRon)
- Charge Injection
Attribute column
Manufacturer
HARRIS Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | 1st Connector Mounting Type | Cable Material | Bandwidth-Nom | Ihs Manufacturer | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | Working load | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Color | HTS Code | Terminal Position | Terminal Form | Shielding | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Wire Gauge | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Usage | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Shell Size - Insert | Screening Level | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Neg Supply Voltage-Min (Vsup) | Positive Input Voltage-Max | Negative Input Voltage-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG301ACA Harris Semiconductor | In Stock | - | Datasheet | NO | nylon 66, UL94 V-2, light stabilized | 10 | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | HARRIS SEMICONDUCTOR | 50 Ω | 70 °C | - | METAL | - | , CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | No | 15 V | (max) - 80 kg | Box | BC | e0 | Active | - | Nylon cable tie non-releasable | TIN LEAD | Black | 8542.39.00.01 | BOTTOM | WIRE | Unshielded | 1 | IP67 - Dust Tight, Waterproof | - | unknown | - | O-MBCY-W10 | Not Qualified | - | Round | COMMERCIAL | - | 1 | SPDT | Industrial Environments | 1 mA | -15 V | Female Sockets | All | Plug | 4 | Standard | Wire Leads | M8 | - | 62 dB | - | BREAK-BEFORE-MAKE | 300 ns | - | - | - | - | - | 3.28' (1.00m) | 9 mm | ||
![]() HI1-507-8 Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IH5150MJE/883B Harris Semiconductor | In Stock | - | - | NO | - | 16 | - | - | - | HARRIS SEMICONDUCTOR | 50 Ω | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | - | - | - | - | - | ||
![]() HA1-2546/883 Harris Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | 30 MHz | HARRIS SEMICONDUCTOR | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | No | 15 V | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | R-GDIP-T16 | Not Qualified | 15 V | - | MILITARY | 8 V | - | ANALOG MULTIPLIER OR DIVIDER | - | 29 mA | -15 V | - | - | - | - | - | - | - | - | - | -15 V | - | - | - | - | -8 V | 5 V | -5 V | - | - | ||
![]() IH5149MJE/883B Harris Semiconductor | In Stock | - | - | NO | - | 16 | - | - | - | HARRIS SEMICONDUCTOR | 50 Ω | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | - | 2.54 mm | unknown | SEPARATE OUTPUT | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | DPST | - | - | - | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | BREAK-BEFORE-MAKE | 350 ns | - | NO | - | - | - | - | - | ||
![]() HI1-305-5 Harris Semiconductor | In Stock | - | Datasheet | NO | - | 14 | - | - | - | HARRIS SEMICONDUCTOR | 50 Ω | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 15 V | - | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | R-GDIP-T14 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | 1 | SPDT | - | - | -15 V | - | - | - | - | - | - | - | - | 60 dB | - | BREAK-BEFORE-MAKE | 250 ns | 250 ns | - | - | - | - | - | - | ||
![]() HI1-301-8 Harris Semiconductor | In Stock | - | - | NO | - | 14 | - | - | - | HARRIS SEMICONDUCTOR | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 15 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | R-XDIP-T14 | Not Qualified | - | - | MILITARY | - | - | SPDT | - | - | -15 V | - | - | - | - | - | - | - | MIL-STD-883 Class B (Modified) | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - |