- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Package / Case
- Supplier Device Package
- Mounting Type
- -3db Bandwidth
- Channel Capacitance (CS(off), CD(off))
- Channel-to-Channel Matching (ΔRon)
- Charge Injection
Attribute column
Manufacturer
HARRIS Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Channel-to-Channel Matching (ΔRon) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Number of Channels | Voltage | Number of Circuits | Analog IC - Other Type | Logic Function | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IH5052CDE HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-SBDIP | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 80Ohm (Typ) | 1:1 | - | - | - | - | SPST | 1µs (Typ), 500ns (Typ) | - | - | - | - | 15V | ±15V | ||
![]() HI1-5046A-7 HARRIS | 1214 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | - | - | 1Ohm | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 45Ohm | 1:1 | - | 2nA | 11pF, 11pF | - | DPDT | 500ns, 500ns | - | -88dB @ 100kHz | - | - | 15V | ±15V | ||
![]() HI4-0518-8 HARRIS | 101 |
| - | Surface Mount | 20-CLCC | - | 20-CLCC (8.89x8.89) | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 750Ohm | 4:1 | - | 10pA (Typ) | 5pF, 10pF | - | 4PST - NO | 175ns, 175ns | - | - | - | - | 15V | ±15V | ||
![]() CD4052BD HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | 5Ohm | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 20MHz | 240Ohm | 4:1 | - | 100nA | 0.2pF, 18pF | - | SP4T | - | - | -40dB @ 10MHz | - | - | 3V ~ 20V | 3V ~ 20V | ||
![]() HI1-0381/883 HARRIS | 286 |
| - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IH5053CDE HARRIS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | 30Ohm | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 80Ohm | 1:1 | - | 5nA | - | - | SPST | 1µs, 500ns | - | - | - | - | 15V | ±15V | ||
![]() DG185BP HARRIS | 1 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-SBDIP | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -20°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 75Ohm | 2:1 | - | 5nA | 9pF | - | SPDT | 300ns, 150ns | - | - | - | - | 15V | ±15V | ||
![]() HI4-0508/883 HARRIS | In Stock | - | - | Surface Mount | 20-CLCC | - | 20-CLCC (8.89x8.89) | - | - | 15Ohm | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 300Ohm | 8:1 | - | 30pA (Typ) | 10pF, 52pF | - | - | 500ns, 500ns | - | - | - | - | 15V | ±15V | ||
![]() HI1-0305/883 HARRIS | 515 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-CERDIP | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 V | 2 | - | D-Type, Flip-Flop | - | - | 50Ohm | 1:1 | - | 1nA | 16pF, 14pF | - | SPST | 250ns, 150ns | 30pC | - | - | - | 15V | ±15V | ||
![]() HI1-5051-2 HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | - | - | 2Ohm | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 45Ohm | 2:1 | - | 2nA | 11pF, 11pF | - | SPDT | 500ns, 500ns | - | -88dB @ 100kHz | - | - | - | ±15V | ||
![]() DG184AP HARRIS | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | - | - | - | - | - | - | Harris Corporation | - | - | - | Tube | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 30Ohm | 2:1 | - | 1nA | 9pF, 6pF | - | DPST - NO | 150ns, 130ns | - | - | - | - | - | ±15V | ||
![]() HI3-5043-5 HARRIS | 110 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | 2Ohm | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 75Ohm | 2:1 | - | 2nA | 11pF, 11pF | - | SPDT | 500ns, 500ns | - | -88dB @ 100kHz | - | - | 15V | ±15V | ||
![]() HI1-0304-2 HARRIS | 775 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-CERDIP | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 50Ohm | 1:1 | - | 1nA | 16pF, 14pF | - | SPST | 250ns, 150ns | 30pC | - | - | - | 44V | ±22V | ||
![]() IH5144MJE HARRIS | 283 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16-CERDIP | 16 | - | 25Ohm | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | IH5144MJE | Harris Corporation | 50 Ω | 125 °C | -55 °C | Bulk | CERAMIC, GLASS-SEALED | , | RECTANGULAR | IN-LINE | Contact Manufacturer | Active | NOT SPECIFIED | 5.12 | - | No | 15 V | -55°C ~ 125°C | - | e0 | No | TIN LEAD | 8542.39.00.01 | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | unknown | R-GDIP-T16 | Not Qualified | MILITARY | 2 | - | 1 | DPST | - | -15 V | - | 50Ohm | 1:1 | 54 dB | 500pA | - | 25 Ω | SPST | 175ns, 125ns | 10pC | - | 200 ns | 125 ns | 15V | ±15V | ||
![]() HI2-0300-2 HARRIS | In Stock | - | - | Through Hole | TO-100-10 Metal Can | - | TO-100-10 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 50Ohm | 1:1 | - | 1nA | 16pF, 14pF | - | SPST | 300ns, 250ns | - | - | - | - | 15V | ±15V | ||
![]() DG528CY HARRIS | 380 |
| - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | - | - | 27Ohm | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 450Ohm | 8:1 | - | 5nA | 5pF, 25pF | - | - | 1µs (Typ), 400ns (Typ) | 4pC | - | - | - | 44V | 44V | ||
![]() DG182BA HARRIS | 2213 |
| - | Through Hole | TO-100-10 Metal Can | - | TO-100-10 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -20°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 75Ohm | 1:1 | - | 5nA | 9pF | - | SPST | 250ns, 130ns | - | - | - | - | 15V | ±15V | ||
![]() CD74HCT4053M HARRIS | 7087 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | 74HCT4053 | 5Ohm | - | - | - | Harris Corporation | - | - | - | Tube | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 200MHz | 130Ohm | 2:1 | - | 100nA | 5pF, 8pF | - | SPDT | - | - | - | - | - | 4.5V ~ 5.5V | ±1V ~ 5V | ||
![]() CD74HCT4316E HARRIS | 2000 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | 74HCT4316 | 5Ohm | - | - | - | Harris Corporation | - | - | - | Tube | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 200MHz | 170Ohm | 1:1 | - | 100nA | 5pF | - | SPST - NO | 37ns, 37ns | - | - | - | - | 4.5V ~ 5.5V | ±1V ~ 5V | ||
![]() HI3-0506A-5 HARRIS | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1.8kOhm | 16:1 | - | 30pA (Typ) | 10pF, 52pF | - | - | 300ns, 300ns (Typ) | - | - | - | - | 15V | ±15V |