- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Package / Case
- Supplier Device Package
- Mounting Type
- -3db Bandwidth
- Channel Capacitance (CS(off), CD(off))
- Channel-to-Channel Matching (ΔRon)
- Charge Injection
Attribute column
Manufacturer
HARRIS Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Inductance | Number of Circuits | DC Resistance (DCR) | Shell Size, MIL | Q @ Freq | Cable Opening | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IH5151MJE/883B HARRIS | 438 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 25Ohm (Typ) | 1:2 | - | - | SPDT | 200ns (Typ), 120ns (Typ) | - | - | 5V ~ 15V | ±5V ~ 15V | - | - | - | - | - | ||
![]() HI1-5050/883 HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | - | - | - | 1Ohm | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 45Ohm | 1:1 | 2nA | 11pF, 11pF | SPDT | 500ns, 500ns | - | -88dB @ 100kHz | 15V | ±15V | - | - | - | - | - | ||
![]() HI1-5047A/883 HARRIS | 200 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | - | - | - | 1Ohm | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 45Ohm | 1:1 | 2nA | 11pF, 11pF | 4PST | 500ns, 500ns | - | -88dB @ 100kHz | 15V | ±15V | - | - | - | - | - | ||
![]() 8100610EA/MLB HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8100616EA/MLB HARRIS | 391 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG441DJ HARRIS | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 85Ohm | 1:1 | 500pA | 4pF, 4pF | SPST - NC | 250ns, 120ns | -1pC | -100dB @ 1MHz | 5V ~ 34V | ±5V ~ 22V | - | - | - | - | - | ||
![]() HI9P0516-9 HARRIS | 70 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 750Ohm | 8:1 | 10pA | 10pF, 25pF | 8PST | 175ns, 175ns | - | - | 33V | 33V | - | - | - | - | - | ||
![]() HI1-5045/883 HARRIS | 436 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | - | - | - | 2Ohm | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 75Ohm | 1:1 | 2nA | 11pF, 11pF | DPST | 500ns, 500ns | - | -88dB @ 100kHz | 15V | ±15V | - | - | - | - | - | ||
![]() HI1-0306-5 HARRIS | 667 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-CERDIP | - | - | 120066 | - | - | - | - | - | - | - | Molex | Bulk | - | Active | - | 0°C ~ 75°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 50Ohm | 1:1 | 5nA | 16pF, 14pF | SPST | 250ns, 150ns | 30pC | - | 44V | ±22V | - | - | - | - | - | ||
![]() DG308ABK HARRIS | 3 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 520mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | CTGS105F | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±10% | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | - | 330 µH | 4 | 1.1Ohm Max | - | - | - | - | 100Ohm | 1:1 | 5nA | 11pF, 8pF | SPST - NC | 200ns, 150ns | -10pC | - | 15V | ±15V | - | 0.228 (5.80mm) | - | - | - | ||
![]() DG180BA HARRIS | 3 |
| - | Through Hole | TO-100-10 Metal Can | - | - | TO-100-10 | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -20°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 10Ohm | 1:1 | 10nA | 9pF, 6pF | SPST - NC | 350ns, 300ns | - | - | 15V | ±15V | - | - | - | - | - | ||
![]() JM38510/11105BCA HARRIS | 291 |
| - | Through Hole | 14-CDIP | - | - | 14-SBDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 30Ohm | 1:2 | 1nA | 9pF, 6pF | SPDT | 150ns, 130ns | - | - | 15V | ±15V | - | - | - | - | - | ||
![]() DG180AA/883B HARRIS | 112 |
| - | Through Hole | TO-100-10 Metal Can | - | - | TO-100-10 | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -25°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 10Ohm | 1:1 | 100nA | 9pF, 6pF | SPST - NC | 300ns, 250ns | - | - | 15V | ±15V | - | - | - | - | - | ||
![]() HI3-0548-9 HARRIS | 1327 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1.8kOhm | 8:1 | 30pA (Typ) | 5pF, 25pF | 8PST | 300ns (Typ), 300ns (Typ) | - | - | 15V | ±15V | - | - | - | - | - | ||
![]() DG526BY HARRIS | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | - | - | - | 27Ohm | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 450Ohm | 16:1 | 5nA | 10pF, 65pF | - | 700ns (Typ), 400ns (Typ) | 6pC | - | 44V | 44V | - | - | - | - | - | ||
![]() IH6216CPI HARRIS | 895 |
| - | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | 28-PDIP | - | - | - | 96Ohm | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 480Ohm | 4:1 | 1nA | 5pF, 20pF | - | - | - | - | 15V | ±15V | - | - | - | - | - | ||
![]() HI1-1818A-2 HARRIS | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 400Ohm | 8:1 | 50nA | 4pF, 20pF | - | 500ns, 500ns | - | - | 15V | ±15V | - | - | - | - | - | ||
![]() DG201ABY HARRIS | 2531 |
| - | Panel Mount | 16-SOIC (0.295, 7.50mm Width) | Flange | Aluminum | 16-SOIC | Plastic | - | AFD50 | - | Gold | Copper Alloy | - | - | - | - | TE Connectivity Deutsch Connectors | Bulk | Metal | Discontinued at Digi-Key | - | -55°C ~ 200°C | MIL-DTL-26482 G Series II, AFD | - | - | Crimp | Receptacle, Female Sockets | - | 8 | Silver | Aviation, Automotive, Military | Bayonet Lock | 7.5A | N (Normal) | - | Environment Resistant | Nickel | 12-8 | - | 4 | - | - | - | - | - | 200Ohm | 1:1 | 5nA | 5pF, 5pF | SPST | 600ns, 450ns | 20pC | - | 15V | ±15V | - | - | - | - | - | ||
![]() HI1-5040-2 HARRIS | 410 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | - | - | - | 2Ohm | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 75Ohm | 1:1 | 2nA | 11pF, 11pF | SPST | 500ns, 500ns | - | -88dB @ 100kHz | 15V | ±15V | - | - | - | - | - | ||
![]() HI1-0390-5 HARRIS | 604 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16-CERDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | Bulk | - | Active | - | 0°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 50Ohm | 2:1 | 5nA | 16pF, 14pF | SPDT | 300ns, 250ns | - | - | 15V | ±15V | - | - | - | - | - |