- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Number of Drivers/Receivers
- Package / Case
- Protocol
- Supplier Device Package
- Type
- Voltage - Supply
- Data Rate
Attribute column
Manufacturer
HARRIS Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Number of Terminals | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Ihs Manufacturer | Interface Standards | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Risk Rank | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of Connection | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Current Rating | Pin Count | Termination Style | JESD-30 Code | Failure Rate | Temperature Grade | DC Resistance (DCR) | Data Rate | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Differential Output | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Frequency Range | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | FET Feature | Turns Ratio - Primary:Secondary | Features | Current Ratio | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIN202EIA HARRIS | 816 |
| - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 230kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 2/2 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN200CB-T HARRIS | 303 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | Driver | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 5/0 | - | - | - | - | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN236IB HARRIS | 13198 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 4/3 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN236ECP HARRIS | 618 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 230kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 4/3 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN203CP HARRIS | 1034 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 2/2 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN206IA HARRIS | 1313 |
| - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 4/3 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN207IA HARRIS | 1207 |
| - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 5/3 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN207ECA HARRIS | 898 |
| - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | 230kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 5/3 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN207ACA HARRIS | 2996 |
| - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24-SSOP | - | 24 | - | - | ROCHESTER ELECTRONICS LLC | EIA-232-E; V.28 | Rochester Electronics LLC | HIN207ACA | Harris Corporation | 70 °C | Bulk | PLASTIC/EPOXY | SOP | PACKAGE-24 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Active | 5.49 | 5.5 V | 4.5 V | 5 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 5.5V | DUAL | GULL WING | 1 | unknown | - | 24 | - | R-PDSO-G24 | - | COMMERCIAL | - | 230kbps | - | - | - | - | - | - | - | NO | RS232 | SCHMITT TRIGGER | LINE TRANSCEIVER | 5/3 | 5 | - | 3 | Full | 500 mV | 10000 ns | 10000 ns | - | - | - | - | - | - | ||
![]() ID82C82 HARRIS | 38 | - | - | Through Hole | Wide 2512 (6432 Metric), 1225 | - | 1225 | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | CSR | 0.122 L x 0.248 W (3.10mm x 6.30mm) | ±1% | - | 2 | ±200ppm/°C | Driver | 8 mOhms | Thick Film | - | 3W | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8/0 | - | - | - | - | - | - | - | - | - | Current Sense | - | 0.041 (1.05mm) | - | ||
![]() HIN202CBN-T HARRIS | 968 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 2/2 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() ICL3244CB HARRIS | 200 |
| - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 3/5 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN233ACP HARRIS | 1862 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | 230kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 2/2 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN232ACP HARRIS | 47 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Push-In, Spring | 0°C ~ 70°C | - | - | - | - | - | - | - | Transceiver | - | - | red | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 230kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 2/2 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN238CP HARRIS | 3812 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 4/4 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN207EIA HARRIS | In Stock | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | - | 5/3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL3244CA HARRIS | 485 |
| - | Chassis Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | -- | - | - | - | - | - | - | - | Harris Corporation | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | Bulk | CR5 | 3.780 L x 2.150 W (96.00mm x 54.60mm) | - | Active | - | - | Non-Invasive (Solid Core) | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | 1200A | - | -- | - | - | - | -- | 250kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 3/5 | - | 44Hz ~ 3MHz | - | Full | 500 mV | - | - | - | -- | - | 1200:5 | 3.780 (96.00mm) | -- | ||
![]() HIN232IB HARRIS | 3151 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | Harris Corporation | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 2/2 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN202IP HARRIS | 5454 |
| - | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | - | IPAK (TO-251) | - | - | 44A (Tc) | 10V | - | - | - | - | International Rectifier | - | Bulk | - | - | - | - | - | - | - | 107W (Tc) | Active | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | HEXFET® | - | - | - | - | - | Transceiver | - | - | - | - | MOSFET (Metal Oxide) | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 120kbps | N-Channel | 27mOhm @ 26A, 10V | 4V @ 250µA | 1300 pF @ 25 V | 65 nC @ 10 V | 55 V | ±20V | - | RS232 | - | - | 2/2 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | ||
![]() HIN211IB HARRIS | 4817 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | - | - | - | - | - | RS232 | - | - | 4/5 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - |