- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Number of Drivers/Receivers
- Package / Case
- Protocol
- Supplier Device Package
- Type
- Voltage - Supply
- Data Rate
Attribute column
Manufacturer
HARRIS Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Interface Standards | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Type | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Temperature Grade | Data Rate | Differential Output | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIN206ACP HARRIS | In Stock | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | 24-PDIP | 24 | ROCHESTER ELECTRONICS LLC | EIA-232-E; V.28 | Rochester Electronics LLC | HIN206ACP | Harris Corporation | 70 °C | Bulk | PLASTIC/EPOXY | DIP | PACKAGE-24 | RECTANGULAR | IN-LINE | Active | DIP | Active | 5.51 | 5.5 V | 4.5 V | 5 V | 0°C ~ 70°C (TA) | - | Transceiver | 4.5V ~ 5.5V | DUAL | THROUGH-HOLE | 1 | unknown | 24 | R-PDIP-T24 | COMMERCIAL | 230kbps | NO | RS232 | SCHMITT TRIGGER | LINE TRANSCEIVER | 4/3 | 4 | 3 | Full | 500 mV | 10000 ns | 10000 ns | ||
![]() HIN209IB HARRIS | 968 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | 4.5V ~ 5.5V, 9V ~ 13.2V | - | - | - | - | - | - | - | 120kbps | - | RS232 | - | - | 3/5 | - | - | Full | 500 mV | - | - | ||
![]() HIN202EIP HARRIS | 2673 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 230kbps | - | RS232 | - | - | 2/2 | - | - | Full | 500 mV | - | - | ||
![]() HIN238ECP HARRIS | 5365 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 230kbps | - | RS232 | - | - | 4/4 | - | - | Full | 500 mV | - | - | ||
![]() ICL232IBE-T HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIN234IB HARRIS | 1907 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Driver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | RS232 | - | - | 4/0 | - | - | - | 500 mV | - | - | ||
![]() HIN203ECP HARRIS | 2125 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | 4.75V ~ 5.25V | - | - | - | - | - | - | - | 230kbps | - | RS232 | - | - | 2/2 | - | - | Full | 500 mV | - | - | ||
![]() HIN236IP HARRIS | 482 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 120kbps | - | RS232 | - | - | 4/3 | - | - | Full | 500 mV | - | - | ||
![]() HIN241ECA HARRIS | 1330 |
| - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 230kbps | - | RS232 | - | - | 4/5 | - | - | Full | 500 mV | - | - | ||
![]() HIN238IP HARRIS | 3211 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 120kbps | - | RS232 | - | - | 4/4 | - | - | Full | 500 mV | - | - | ||
![]() HIN205ECP HARRIS | In Stock | - | - | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24-PDIP | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 230kbps | - | RS232 | - | - | 5/5 | - | - | Full | 500 mV | - | - | ||
![]() HIN209CB HARRIS | 4992 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | 4.5V ~ 5.5V, 9V ~ 13.2V | - | - | - | - | - | - | - | 120kbps | - | RS232 | - | - | 3/5 | - | - | Full | 500 mV | - | - | ||
![]() HIP4080IPR3163 HARRIS | 3769 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIN207CA HARRIS | 1298 |
| - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | - | - | - | - | - | Harris Corporation | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 120kbps | - | RS232 | - | - | 5/3 | - | - | Full | 500 mV | - | - | ||
![]() HIN208IP HARRIS | 938 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 120kbps | - | RS232 | - | - | 4/4 | - | - | Full | 500 mV | - | - | ||
![]() ICL3243CB-T HARRIS | 1114 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | Transceiver | 3V ~ 5.5V | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | - | 3/5 | - | - | Full | 300 mV | - | - | ||
![]() HIN241CA HARRIS | 2689 |
| - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | - | - | Harris Corporation | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 120kbps | - | RS232 | - | - | 4/5 | - | - | Full | 500 mV | - | - | ||
![]() HIN206EIA HARRIS | 54 |
| - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | - | - | - | - | - | Harris Corporation | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 230kbps | - | RS232 | - | - | 4/3 | - | - | Full | 500 mV | - | - | ||
![]() HIP2500IB96 HARRIS | 3179 |
| - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIN209CP HARRIS | 1718 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | - | Harris Corporation | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | 4.5V ~ 5.5V, 9V ~ 13.2V | - | - | - | - | - | - | - | 120kbps | - | RS232 | - | - | 3/5 | - | - | Full | 500 mV | - | - |