- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Number of Drivers/Receivers
- Package / Case
- Protocol
- Supplier Device Package
- Type
- Voltage - Supply
- Data Rate
Attribute column
Manufacturer
HARRIS Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Interface Standards | Mfr | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Number of Segments | Output Low Current-Max | Out Swing-Min | Multiplexed Display Capability | Display Mode | Data Input Mode | Total Dose | Number of Digits/Characters | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL3244ECA HARRIS | 126 |
| - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | Harris Corporation | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | Transceiver | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | RS232 | - | - | 3/5 | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIN240CN HARRIS | 3890 |
| - | Surface Mount | 44-QFP | - | 44-MQFP (10x10) | - | - | - | Harris Corporation | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | Transceiver | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | - | - | RS232 | - | - | 5/3 | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIN232CB HARRIS | 801 | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | Harris Corporation | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | Transceiver | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIN232IP HARRIS | 2398 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | Harris Corporation | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | Transceiver | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL3243CA HARRIS | In Stock | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | Transceiver | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | RS232 | - | - | 3/5 | - | - | Full | 300 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL3241CB HARRIS | 2057 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | Harris Corporation | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | Transceiver | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | RS232 | - | - | 3/5 | - | - | Full | 300 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIN211CB-T HARRIS | 1077 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | Transceiver | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120kbps | - | - | - | RS232 | - | - | 4/5 | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL3222CA-T HARRIS | 2292 |
| - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | Transceiver | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 300 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL3241EIB HARRIS | 404 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | Harris Corporation | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C | - | - | - | Transceiver | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | RS232 | - | - | 3/5 | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962F9568901VXC Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 16 | HARRIS SEMICONDUCTOR | EIA-422 | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | FLATPACK | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | e4 | EAR99 | - | GOLD | - | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | - | - | unknown | - | R-CDFP-F16 | Not Qualified | - | - | MILITARY | - | - | - | 3-STATE | - | INVERTED | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | 4 | - | - | 40 ns | - | - | - | - | - | - | - | 300k Rad(Si) V | - | - | ||
![]() ICM7231BFIJL Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 40 | HARRIS SEMICONDUCTOR | - | - | - | 85 °C | -25 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | R-GDIP-T40 | Not Qualified | - | - | OTHER | - | 0.1 mA | - | TOTEM-POLE | - | - | - | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | 24 | - | - | YES | DOT MATRIX | PARALLEL | - | 8-DIGIT | - | ||
![]() HIN208ACA-T Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 24 | HARRIS SEMICONDUCTOR | EIA-232-E; V.28 | - | - | 70 °C | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | - | - | unknown | - | R-PDSO-G24 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | NO | - | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 4 | 4 | - | - | 10000 ns | 10000 ns | - | - | - | - | - | - | - | - | - | ||
![]() ICM7243AIPL Harris Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 40 | HARRIS SEMICONDUCTOR | - | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | COMMON-CATHODE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | - | - | OTHER | - | - | - | TOTEM-POLE | - | TRUE | - | STANDARD | LED DISPLAY DRIVER | - | - | - | - | - | - | - | 17 | - | - | YES | SEGMENT | PARALLEL | - | 8-DIGIT | - | ||
![]() HIN211ACB-T Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 28 | HARRIS SEMICONDUCTOR | EIA-232-E; V.28 | - | - | 70 °C | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | - | - | unknown | - | R-PDSO-G28 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | NO | - | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 4 | 5 | - | - | 10000 ns | 10000 ns | - | - | - | - | - | - | - | - | - | ||
![]() HIN213ACB Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 28 | HARRIS SEMICONDUCTOR | EIA-232-E; V.28 | - | - | 70 °C | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | - | - | unknown | - | R-PDSO-G28 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | NO | - | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 4 | 5 | - | - | 40000 ns | 40000 ns | - | - | - | - | - | - | - | - | - | ||
![]() 5962F9568901QXC Harris Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 16 | HARRIS SEMICONDUCTOR | EIA-422 | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | FLATPACK | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | e4 | EAR99 | - | GOLD | - | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | - | - | unknown | - | R-CDFP-F16 | Not Qualified | - | - | MILITARY | - | - | - | 3-STATE | - | INVERTED | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | 4 | - | - | 40 ns | - | - | - | - | - | - | - | 300k Rad(Si) V | - | - | ||
![]() HIN232ECA HARRIS SEMICONDUCTOR | 52 |
| - | - | - | YES | - | 16 | - | EIA-232-E | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | R-PDSO-G16 | Not Qualified | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | NO | - | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | 2 | - | - | 10000 ns | 10000 ns | - | - | - | - | - | - | - | - | - | ||
![]() HIN232ECB HARRIS SEMICONDUCTOR | 796 |
| - | - | - | YES | - | 16 | - | EIA-232-E | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | R-PDSO-G16 | Not Qualified | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | NO | - | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | 2 | - | - | 10000 ns | 10000 ns | - | - | - | - | - | - | - | - | - | ||
![]() HIN232ECP HARRIS SEMICONDUCTOR | 1828 |
| - | - | - | NO | - | 16 | - | EIA-232-E | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 5V | - | - | - | R-PDIP-T16 | Not Qualified | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | NO | - | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | 2 | - | - | 10000 ns | 10000 ns | - | - | - | - | - | - | - | - | - | ||
![]() HIN208CB HARRIS SEMICONDUCTOR | 30 | - | - | - | - | YES | - | 24 | - | EIA-232-E; V.28 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | R-PDSO-G24 | Not Qualified | 5.5V | 5V | COMMERCIAL | 4.5V | 20mA | - | TOTEM-POLE | NO | INVERTED | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 4 | 4 | - | - | 10000 ns | 10000 ns | - | 0.0016A | 5 V | - | - | - | - | - | Non-RoHS Compliant |