- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Number of Drivers/Receivers
- Package / Case
- Protocol
- Supplier Device Package
- Type
- Voltage - Supply
- Data Rate
Attribute column
Manufacturer
HARRIS Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Output Characteristics | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Receive Delay-Max | Transmit Delay-Max | Output Low Current-Max | Out Swing-Min | High Level Input Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIN207EIB HARRIS SEMICONDUCTOR | 779 |
| - | YES | 24 | EIA-232-C; EIA-232-E; V.28 | 85°C | -40°C | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | R-PDSO-G24 | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | 20mA | - | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | 0.0016A | 10 V | - | Non-RoHS Compliant | ||
![]() HIN211ECB HARRIS SEMICONDUCTOR | 186 |
| - | YES | 28 | EIA-232-C; EIA-232-E; V.28 | 70°C | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | R-PDSO-G28 | Not Qualified | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 4 | 5 | - | - | 0.0016A | 10 V | - | Non-RoHS Compliant | ||
![]() HIN202CB HARRIS SEMICONDUCTOR | 1871 | - | - | YES | 16 | EIA-232-E; V.28 | 70°C | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | R-PDSO-G16 | Not Qualified | 5.5V | 5V | COMMERCIAL | 4.5V | 15mA | TOTEM-POLE | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | 10000 ns | 10000 ns | 0.0032A | 10 V | 0.0002A | Non-RoHS Compliant | ||
![]() HIN213ECA HARRIS SEMICONDUCTOR | In Stock | - | - | YES | 24 | EIA-232-C; EIA-232-E; V.28 | 70°C | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.635mm | NOT SPECIFIED | R-PDSO-G24 | Not Qualified | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 4 | 5 | - | - | 0.0016A | 10 V | - | Non-RoHS Compliant | ||
![]() HIN213EIA HARRIS SEMICONDUCTOR | In Stock | - | - | YES | 28 | EIA-232-C; EIA-232-E; V.28 | 85°C | -40°C | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.635mm | NOT SPECIFIED | R-PDSO-G28 | Not Qualified | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 4 | 5 | - | - | 0.0016A | 10 V | - | Non-RoHS Compliant | ||
![]() HIN202CB-T HARRIS SEMICONDUCTOR | 787 |
| - | YES | 16 | EIA-232-E; V.28 | 70°C | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | R-PDSO-G16 | Not Qualified | 5.5V | 5V | COMMERCIAL | 4.5V | 15mA | TOTEM-POLE | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | 10000 ns | 10000 ns | 0.0032A | 10 V | 0.0002A | Non-RoHS Compliant | ||
![]() HIN211EIB HARRIS SEMICONDUCTOR | In Stock | - | - | YES | 28 | EIA-232-C; EIA-232-E; V.28 | 85°C | -40°C | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | R-PDSO-G28 | Not Qualified | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 4 | 5 | - | - | 0.0016A | 10 V | - | Non-RoHS Compliant | ||
![]() HIN211CA-T HARRIS SEMICONDUCTOR | 1788 |
| - | YES | 28 | EIA-232-E; V.28 | 70°C | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.635mm | NOT SPECIFIED | R-PDSO-G28 | Not Qualified | 5.5V | 5V | COMMERCIAL | 4.5V | - | 3-STATE | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 4 | 5 | 10000 ns | 10000 ns | 0.0016A | 5 V | - | Non-RoHS Compliant | ||
![]() HIN237CB-T HARRIS SEMICONDUCTOR | 938 |
| - | YES | 24 | EIA-232-C; V.28 | 70°C | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | R-PDSO-G24 | Not Qualified | 5.5V | 5V | COMMERCIAL | 4.5V | 15mA | TOTEM-POLE | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | 0.0016A | 10 V | - | Non-RoHS Compliant |