- Mfr
- Package
- Product Status
- Series
- Current - Output Source/Sink
- Features
- Interface
- Interrupt Output
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
Attribute column
Manufacturer
HARRIS Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Output Type | Interface | Impedance | Clock Frequency | Interrupt Output | Current - Output Source/Sink | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDP1852CD3 HARRIS | 937 |
| - | Through Hole | 24-CDIP (0.600, 15.24mm) | 24-SBDIP | - | Harris Corporation | 8 | Bulk | Active | -55°C ~ 125°C | - | 4V ~ 6.5V | - | Parallel | - | - | No | 4.4mA, 6.1mA | - | ||
![]() IP82C55A-5 HARRIS | In Stock | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | - | Harris Corporation | 24 | Bulk | Active | -40°C ~ 85°C | - | 4.5V ~ 5.5V | - | - | - | 8 MHz | Yes | 2.5mA | ADC, DAC, Direct Bit Set/Reset | ||
![]() IS82C55A96 HARRIS | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.58x16.58) | 82C55A | Harris Corporation | 24 | Bulk | Active | -40°C ~ 85°C | - | 4.5V ~ 5.5V | Open Drain | Parallel | - | - | No | 2.5mA | - | ||
![]() CP82C55A-5 HARRIS | 80 | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | - | Harris Corporation | 24 | Bulk | Active | 0°C ~ 70°C | - | 4.5V ~ 5.5V | - | - | - | - | Yes | - | - | ||
![]() CDP1852CD HARRIS | In Stock | - | - | Through Hole | 24-CDIP (0.600, 15.24mm) | 24-SBDIP | - | Harris Corporation | 8 | Bulk | Active | -55°C ~ 125°C | - | 4V ~ 6.5V | - | Parallel | - | - | No | 4.4mA, 6.1mA | - | ||
![]() CP82C55AS2529 HARRIS | In Stock | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | ||
![]() CP82C55A-5S2469 HARRIS | In Stock | - | - | - | - | - | - | Harris Corporation | - | Bulk | Active | - | * | - | - | - | 50ohm | - | - | - | - | ||
![]() CDP6823Q HARRIS | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC | - | Harris Corporation | 24 | Bulk | Active | 0°C ~ 70°C | - | 4.5V ~ 5.5V | - | Parallel | - | - | Yes | 160µA, 3mA | - | ||
![]() CDP1852E HARRIS | 978 |
| - | Through Hole | 24-DIP (0.600, 15.24mm) | 24-PDIP | - | Harris Corporation | 8 | Bulk | Active | -40°C ~ 85°C | - | 4V ~ 10.5V | - | Parallel | - | - | No | 6mA | - | ||
![]() CP82C55A HARRIS | 20 | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | - | Harris Corporation | 24 | Bulk | Active | 0°C ~ 70°C | - | 4.5V ~ 5.5V | - | - | - | - | Yes | - | - | ||
![]() IS82C55A HARRIS | 3 | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.58x16.58) | - | Harris Corporation | 24 | Bulk | Active | -40°C ~ 85°C | - | 4.5V ~ 5.5V | - | - | - | - | Yes | - | - |