- Applications
- Interface
- Mfr
- Mounting Type
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Voltage - Supply
- Base Product Number
- Bus Compatibility
Attribute column
Manufacturer
HARRIS Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Fastening Type | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Interface | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Screening Level | Bus Compatibility | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP82C37A HARRIS | 28 |
| - | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | 40-PDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS DMA Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | ||
![]() IS82C37A-5 HARRIS | In Stock | - | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.58x16.58) | - | - | - | Harris Corporation | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS DMA Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS82C37A HARRIS | 45 |
| - | Gold | Free Hanging | Surface Mount | 44-LCC (J-Lead) | - | 21 | 44-PLCC (16.58x16.58) | - | 82C37A | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | Compliant | - | - | - | - | Bulk | - | - | Crimp | - | Plug | 21 | - | 175 °C | -65 °C | CMOS DMA Controller | - | Threaded | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | ||
![]() CP82C59A HARRIS | 34 |
| - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | 28-PDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | System Bus | - | - | - | - | - | - | ||
![]() ID82C59A-10 HARRIS | In Stock | - | - | - | - | Through Hole | 28-CDIP (0.600, 15.24mm) | - | - | 28-CERDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | System Bus | - | - | - | - | - | - | ||
![]() CS82C37A-596 HARRIS | 850 |
| - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.58x16.58) | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS DMA Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS82C59A-10 HARRIS | In Stock | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | System Bus | - | - | - | - | - | - | ||
![]() 5962-9054305MXA HARRIS | 2251 |
| - | - | - | Surface Mount | 44-CLCC | - | - | 44-CLCC (16.53x16.53) | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS DMA Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | DMA | - | - | - | - | - | - | ||
![]() CS82C59A96 HARRIS | 441 |
| - | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | System Bus | - | - | - | - | - | - | ||
![]() CD82C37A-5 HARRIS | 920 |
| - | - | - | Through Hole | 40-CDIP (0.600, 15.24mm) | - | - | 40-CERDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS DMA Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | ||
![]() CDP1851CE HARRIS | 1364 |
| - | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | 40-PDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Controller | - | - | 4V ~ 6.5V | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | ||
![]() IP82C89 HARRIS | 36 |
| - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | System Bus | - | - | - | - | - | - | ||
![]() ID82C59A-5 HARRIS | In Stock | - | - | - | - | Through Hole | 28-CDIP (0.600, 15.24mm) | - | - | 28-CERDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | System Bus | - | - | - | - | - | - | ||
![]() CDP1851E HARRIS | 72 |
| - | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | 40-PDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Controller | - | - | 4V ~ 10.5V | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | ||
![]() IS82C59A-12R2413 REEL HARRIS | 137 |
| - | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | System Bus | - | - | - | - | - | - | ||
![]() HI3-222-5 Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS82C59A HARRIS | 15 | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | 82C59A | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | System Bus | - | - | - | - | - | - | ||
![]() 5962-9054302MQA HARRIS | 2224 |
| - | - | - | Through Hole | 40-CDIP (0.600, 15.24mm) | - | - | 40-CERDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS DMA Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP82C89 HARRIS | 78 |
| - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | System Bus | - | - | - | - | - | - | ||
![]() MD82C288-10/883 Harris Semiconductor | In Stock | - | - | - | - | - | - | NO | - | - | 20 | - | HARRIS SEMICONDUCTOR | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | 3A001.A.2.C | - | - | TIN LEAD | - | - | - | 8542.31.00.01 | - | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-GDIP-T20 | Not Qualified | MILITARY | - | SYSTEM INTERFACE LOGIC, CONTROL AND COMMAND SIGNAL GENERATOR | 10 mA | 38535Q/M;38534H;883B | 80C286 | - | - |